- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Approval Agency | RPM | Bearing Type | Fan Type | Air Flow | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFB0924HH-R00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | Plastic | Plastic | - | 24VDC | - | - | FFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | 5.76W | 5.76W | 0.240A | CE, CSA, UR, VDE | 3200 RPM | Ball | Tubeaxial | - | 44.1 dB(A) | 14V~27.6VDC | 0.242 in H2O (60.3 Pa) | Locked Rotor Sensor | 92mm | 92mm | 25.40mm | ROHS3 Compliant | ||
![]() FFB0924HH-F00 Delta Electronics | 44 |
| - | 20 Weeks | Plastic | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | FFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | 5.76W | 5.76W | 0.240A | CE, CSA, UR, VDE | 3200 RPM | Ball | Tubeaxial | - | 44.1 dB(A) | 14V~27.6VDC | 0.242 in H2O (60.3 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | 92mm | 25.40mm | ROHS3 Compliant | ||
![]() AFB0924H-AF00 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | 2.88W | 2.88W | 0.120A | CE, CSA, UR, VDE | 2800 RPM | Ball | Tubeaxial | - | 37.0 dB(A) | 14V~26.4VDC | 0.191 in H2O (47.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | 92mm | 25.40mm | ROHS3 Compliant | ||
![]() FFB0824VHE-F00 Delta Electronics | 49 |
| - | 17 Weeks | Plastic | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | FFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads | 5.76W | 5.76W | 0.240A | CE, CSA, UR, VDE | 4200 RPM | Ball | Tubeaxial | - | 44.5 dB(A) | 14V~27.6VDC | 0.424 in H2O (105.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 80mm | 80mm | 38.00mm | ROHS3 Compliant | ||
![]() AFB0424MB-R00 Delta Electronics | In Stock | - | - | 17 Weeks | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 40mm Lx40mm H | Active | - | 3 Wire Leads | 1.44W | - | 0.060A | CE, CSA, UR, VDE | 6000 RPM | Ball | Tubeaxial | - | 24.5 dB(A) | 14V~27.6VDC | 0.202 in H2O (50.3 Pa) | Locked Rotor Sensor | - | - | 15.00mm | ROHS3 Compliant | ||
![]() AFB0412VHB-R00 Delta Electronics | 49 |
| - | 17 Weeks | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 40mm Lx40mm H | Active | - | 3 Wire Leads | 1.92W | - | 0.160A | CE, CSA, UR, VDE | 9500 RPM | Ball | Tubeaxial | - | 36.5 dB(A) | 7V~13.8VDC | 0.459 in H2O (114.3 Pa) | Locked Rotor Sensor | - | - | 15.00mm | ROHS3 Compliant | ||
![]() AFB0405HHB-F00 Delta Electronics | In Stock | - | - | - | - | Plastic | Plastic | - | 5VDC | - | - | AFB | Square - 40mm Lx40mm H | Active | - | 3 Wire Leads | - | - | - | CE, CSA, UR, VDE | - | Ball | Tubeaxial | - | - | - | - | Speed Sensor (Tach) | - | - | 15.00mm | ROHS3 Compliant | ||
![]() AFB0605MC-R00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | Plastic | Plastic | - | 5VDC | - | 2014 | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 900mW | 900mW | 0.180A | CE, CSA, UR, VDE | 3600 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 4.5V~5.5VDC | 0.119 in H2O (29.6 Pa) | Locked Rotor Sensor | 60mm | 60mm | 13.00mm | ROHS3 Compliant | ||
![]() AFB0624HC-R00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | Plastic | Plastic | - | 24VDC | - | - | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 1.68W | 1.68W | 0.070A | CE, CSA, UR, VDE | 4200 RPM | Ball | Tubeaxial | - | 31.5 dB(A) | 14V~27.6VDC | 0.163 in H2O (40.6 Pa) | Locked Rotor Sensor | 60mm | 60mm | 13.00mm | ROHS3 Compliant | ||
![]() AFB0605MC-F00 Delta Electronics | 49 |
| - | - | Plastic | Plastic | Plastic | - | 5VDC | - | - | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 900mW | 900mW | 0.180A | CE, CSA, UR, VDE | 3600 RPM | Ball | Tubeaxial | - | 28.0 dB(A) | 4.5V~5.5VDC | 0.119 in H2O (29.6 Pa) | Speed Sensor (Tach) | 60mm | 60mm | 13.00mm | ROHS3 Compliant | ||
![]() AFB0624LC-R00 Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | Plastic | Plastic | - | 24VDC | - | - | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 1.2W | 1.2W | 0.050A | CE, CSA, UR, VDE | 3000 RPM | Ball | Tubeaxial | - | 24.0 dB(A) | 14V~27.6VDC | 0.083 in H2O (20.6 Pa) | Locked Rotor Sensor | 60mm | 60mm | 13.00mm | ROHS3 Compliant | ||
![]() AFB0612HC-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | - | 1.68W | 0.140A | CE, CSA, UR, VDE | 4200 RPM | Ball | Tubeaxial | - | 31.5 dB(A) | 7V~13.8VDC | 0.163 in H2O (40.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | - | - | ROHS3 Compliant | ||
![]() FFB1324SHE Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | Wire Leads | - | 20.16W | - | - | - | Ball | - | 180 CFM | - | - | - | - | 127mm | 127mm | 38mm | ROHS3 Compliant | ||
![]() PFB1248GHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | Plastic | - | 48VDC | - | - | PFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 32.64W | 23.64W | 0.680A | CE, CSA, UR, VDE | 4800 RPM | Ball | Tubeaxial | - | 64.0 dB(A) | 30V~56VDC | 1.075 in H2O (267.8 Pa) | Locked Rotor Sensor | 120mm | 120mm | 38.00mm | ROHS3 Compliant | ||
![]() PFB1248UHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | Plastic | - | 48VDC | - | - | PFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 48W | 48W | 1.00A | CE, CSA, UR, VDE | 5500 RPM | Ball | Tubeaxial | - | 66.5 dB(A) | 30V~56VDC | 1.412 in H2O (351.7 Pa) | Locked Rotor Sensor | 120mm | 120mm | 38.00mm | ROHS3 Compliant | ||
![]() GFB0912DHU Delta Electronics | In Stock | - | - | - | Plastic | Plastic | Plastic | - | 12VDC | - | 2015 | GFB | Square - 92mm Lx92mm H | Active | - | 2 Wire Leads per Fan | 66W | 66W | 5.50A | CE, CSA, UR, VDE | 8000 Front, 8000 Rear | Ball | Tubeaxial (Dual) | - | 73.4 dB(A) | 7V~13.2VDC | 3.354 in H2O (835.4 Pa) | - | 80mm | 80mm | 89.00mm | ROHS3 Compliant | ||
![]() FFB1424HHG-R00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | Plastic | Plastic | - | 24VDC | - | - | FFB | Square - 140mm Lx140mm H | Active | - | 3 Wire Leads | 17.04W | 17.04W | 0.710A | CE, CSA, UR, VDE | 2800 RPM | Ball | Tubeaxial | - | 54.5 dB(A) | 14V~26.4VDC | 0.506 in H2O (126.0 Pa) | Locked Rotor Sensor | 140mm | 140mm | 50.80mm | ROHS3 Compliant | ||
![]() BFB1624H-R00 Delta Electronics | 26 |
| - | 17 Weeks | - | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | BFB | Rectangular/Rounded - 165mm Lx159mm H | Active | - | 3 Wire Leads | 17.16W | - | 0.740A | CE, CSA, UR, VDE | 2200 RPM | Ball | Blower | - | 56.5 dB(A) | 14V~26.4VDC | 1.387 in H2O (345.5 Pa) | Locked Rotor Sensor | - | - | 40.00mm | ROHS3 Compliant | ||
![]() FFB1448VHG Delta Electronics | In Stock | - | - | - | Plastic | Plastic | Plastic | - | 48VDC | - | 2015 | FFB | Square - 140mm Lx140mm H | Active | - | 2 Wire Leads | 24W | 24W | 0.500A | CE, CSA, UR, VDE | 3200 RPM | Ball | Tubeaxial | - | 58.5 dB(A) | 28V~53VDC | 0.644 in H2O (160.4 Pa) | - | 140mm | 140mm | 50.80mm | ROHS3 Compliant | ||
![]() GFB0912DHU-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | Plastic | Plastic | - | 12VDC | - | - | GFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads per Fan | 66W | - | 5.50A | CE, CSA, UR, VDE | 8000 Front, 8000 Rear | Ball | Tubeaxial (Dual) | - | 73.4 dB(A) | 7V~13.2VDC | 3.354 in H2O (835.4 Pa) | Speed Sensor (Tach) | - | - | 89.00mm | ROHS3 Compliant |