- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB1212ME-F00 Delta Electronics | 49 |
| - | - | - | - | 256g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 3.12W | - | 0.260A | CE, CSA, UR, VDE | 2300 RPM | Ball | Tubeaxial | 38.0 dB(A) | 4V~13.2VDC | 0.236 in H2O (58.8 Pa) | DC FAN | Locked Rotor Protection, Speed Sensor (Tach) | 38mm | 120mm | 120mm | ROHS3 Compliant | ||
![]() AFB1224ME Delta Electronics | In Stock | - | - | - | 120 | - | - | Plastic | - | - | 24VDC | - | - | AFB | Square - 120mm Lx120mm H | Active | - | 2 Wire Leads | - | 3.36W | 0.140A | CE, CSA, UR, VDE | 2500 RPM | Ball | Tubeaxial | 38.0 dB(A) | 14V~27.6VDC | 0.254 in H2O (63.3 Pa) | DC FAN | - | 120mm | - | 38mm | ROHS3 Compliant | ||
![]() BFB1112L Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | Plastic | - | 12VDC | - | - | BFB | Rectangular/Rounded - 107mm Lx101mm H | Active | - | 2 Wire Leads | 2.28W | - | 0.190A | CE, CSA, UR, VDE | 2400 RPM | Ball | Blower | 41.0 dB(A) | 4V~13.8VDC | 0.414 in H2O (102.9 Pa) | - | - | - | - | 25.00mm | ROHS3 Compliant | ||
![]() FFB0812VH-F00 Delta Electronics | 49 |
| - | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2015 | FFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads | 4.08W | 4.08W | 0.340A | CE, CSA, UR, VDE | 4000 RPM | Ball | Tubeaxial | 45.4 dB(A) | 7V~13.2VDC | 0.291 in H2O (72.5 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 80mm | 80mm | 25.40mm | ROHS3 Compliant | ||
![]() BFB1112H-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | BFB | Rectangular/Rounded - 107mm Lx101mm H | Active | - | 3 Wire Leads | 6.12W | - | 0.510A | CE, CSA, UR, VDE | 3150 RPM | Ball | Blower | 49.0 dB(A) | 4V~13.2VDC | 0.839 in H2O (209.0 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 25.00mm | ROHS3 Compliant | ||
![]() BFB1112L-F00 Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | Plastic | - | 12VDC | - | - | BFB | Rectangular/Rounded - 107mm Lx101mm H | Active | - | 3 Wire Leads | 2.28W | - | 0.190A | CE, CSA, UR, VDE | 2400 RPM | Ball | Blower | 41.0 dB(A) | 4V~13.8VDC | 0.414 in H2O (102.9 Pa) | - | Speed Sensor (Tach) | - | - | 25.00mm | ROHS3 Compliant | ||
![]() EFB1748HG Delta Electronics | In Stock | - | - | - | - | Aluminium | - | Aluminum | Plastic | - | 48VDC | - | 2015 | EFB | Round - 172mm Dia | Active | - | 2 Wire Leads | 14.88W | 14.88W | 0.310A | CE, CSA, UR, VDE | 3350 RPM | Ball | Tubeaxial | 53.0 dB(A) | 24V~60VDC | 0.689 in H2O (171.6 Pa) | - | Locked Rotor Protection | 172mm | 172mm | 50.80mm | ROHS3 Compliant | ||
![]() AFB1512EHYVB Delta Electronics | 49 |
| - | - | - | - | - | Aluminum | Plastic | 80000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 4 Wire Leads | 36W | - | 3.00A | CE, cURus, VDE | 4300 RPM | Ball | Tubeaxial | 61.5 dB(A) | 10V~13.2VDC | 0.821 in H2O (204.5 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 25.40mm | ROHS3 Compliant | ||
![]() AFB1548EH-CF00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | - | Aluminum | Plastic | - | 48VDC | - | - | AFB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 3 Wire Leads | 57.6W | - | 1.20A | CE, CSA, UR, VDE | 6000 RPM | Ball | Tubeaxial | 69.0 dB(A) | 35V~60VDC | 1.804 in H2O (449.3 Pa) | - | Speed Sensor (Tach) | - | - | 25.40mm | ROHS3 Compliant | ||
![]() EFB1748MG-R00 Delta Electronics | In Stock | - | - | 17 Weeks | - | Aluminium | - | Aluminum | Plastic | - | 48VDC | - | - | EFB | Round - 172mm Dia | Active | - | 3 Wire Leads | 12W | 12W | 0.250A | CE, CSA, UR, VDE | 3050 RPM | Ball | Tubeaxial | 50.0 dB(A) | 24V~60VDC | 0.571 in H2O (142.2 Pa) | - | Locked Rotor Sensor | 172mm | 172mm | 50.80mm | ROHS3 Compliant | ||
![]() AUB0612H-A Delta Electronics | In Stock | - | - | 19 Weeks | - | - | 0.134lb 60.78g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AUB | Square - 60mm Lx60mm H | Active | Not Applicable | 2 Wire Leads | 1.56W | - | 0.130A | CE, CSA, UR, VDE | 4200 RPM | Superflo | Tubeaxial | 34.0 dB(A) | 4V~13.8VDC | 0.211 in H2O (52.6 Pa) | - | Locked Rotor Protection | - | - | 25.40mm | ROHS3 Compliant | ||
![]() AUB0912HH-CF00 Delta Electronics | 600 |
| - | 17 Weeks | - | - | 0.231lb 104.78g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AUB | Square - 92mm Lx92mm H | Active | Not Applicable | 3 Wire Leads | 3.96W | - | 0.330A | CE, CSA, UR, VDE | 3200 RPM | Superflo | Tubeaxial | 41.0 dB(A) | 7V~13.8VDC | 0.216 in H2O (53.9 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 25.40mm | ROHS3 Compliant | ||
![]() AUB0512HHB-F00 Delta Electronics | 280 |
| - | - | - | - | 0.071lb 32.21g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AUB | Square - 50mm Lx50mm H | Active | Not Applicable | 3 Wire Leads | 1.56W | - | 0.130A | CE, CSA, UR, VDE | 6400 RPM | Superflo | Tubeaxial | 36.0 dB(A) | 7V~13.8VDC | 0.315 in H2O (78.5 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 15.00mm | ROHS3 Compliant | ||
![]() QFR0612GH-BF00 Delta Electronics | In Stock | - | - | 19 Weeks | - | Plastic | 0.199lb 90.26g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | QFR | Square - 60mm Lx60mm H | Active | Not Applicable | 3 Wire Leads | 3.6W | 5.64W | 0.300A | CE, cURus, VDE | 7600 RPM | Ball | Tubeaxial | 44.7 dB(A) | 7V~13.2VDC | 0.558 in H2O (139.0 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | 60mm | 25.40mm | ROHS3 Compliant | ||
![]() AUB0912L-C Delta Electronics | 702 |
| - | - | - | - | - | - | - | 50000 Hrs @ 40°C | 12VDC | - | - | AUB | Square - 92mm Lx92mm H | Active | Not Applicable | 2 Wire Leads | 1.44W | - | 0.120A | CE, CSA, UR, VDE | 2000 RPM | Superflo | Tubeaxial | 28.0 dB(A) | 7V~13.8VDC | 0.094 in H2O (23.4 Pa) | - | Locked Rotor Protection | - | - | 25.40mm | ROHS3 Compliant | ||
![]() AFB0405MA-AFGE Delta Electronics | 554 |
| Datasheet | 19 Weeks | - | - | 0.031lb 14.06g | Plastic | - | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | AFB | Square - 40mm Lx40mm H | Active | Not Applicable | 4 Position Rectangular Connector | 250mW | - | 0.050A | CE, cURus, VDE | 5000 RPM | Ball | Tubeaxial | 21.5 dB(A) | 4.5V~5.5VDC | 0.104 in H2O (26.0 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() AUB0812M-A Delta Electronics | 158 |
| - | - | - | - | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AUB | Square - 80mm Lx80mm H | Active | - | 2 Wire Leads | 1.8W | - | 0.150A | CE, CSA, UR, VDE | 2700 RPM | Superflo | Tubeaxial | 32.0 dB(A) | 7V~13.8VDC | 0.146 in H2O (36.4 Pa) | - | Locked Rotor Protection | - | - | 25.40mm | ROHS3 Compliant | ||
![]() ASB0405HA-A Delta Electronics | In Stock | - | - | - | - | - | - | Plastic | Plastic | - | 5VDC | - | - | ASB | Square - 40mm Lx40mm H | Active | - | 2 Wire Leads | 500mW | - | 0.100A | CE, CSA, UR, VDE | 6000 RPM | Sleeve | Tubeaxial | 26.0 dB(A) | 4.5V~5.5VDC | 0.140 in H2O (34.9 Pa) | - | - | - | - | 10.00mm | ROHS3 Compliant | ||
![]() ASB0412MA-A Delta Electronics | In Stock | - | - | 16 Weeks | - | - | - | Plastic | Plastic | - | 12VDC | - | - | ASB | Square - 40mm Lx40mm H | Active | - | 2 Wire Leads | 480mW | - | 0.040A | CE, CSA, UR, VDE | 5000 RPM | Sleeve | Tubeaxial | 20.5 dB(A) | 7V~13.8VDC | 0.104 in H2O (26.0 Pa) | - | - | - | - | 10.00mm | ROHS3 Compliant | ||
![]() ASB0305LA-D Delta Electronics | 43 | - | - | - | - | - | - | Plastic | Plastic | 20000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | ASB | Square - 30mm Lx30mm H | Active | - | 2 Wire Leads | 500mW | - | 0.100A | cURus, TUV | 8000 RPM | Sleeve | Tubeaxial | 21.0 dB(A) | 4.5V~5.5VDC | 0.131 in H2O (32.6 Pa) | - | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant |