- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FFB1424GHE-M Delta Electronics | In Stock | - | - | - | - | Aluminum | Plastic | - | 24VDC | - | - | FFB | Square - 140mm Lx140mm H | Active | 2 Wire Leads | 71.52W | - | 2.98A | CE, CSA, UR, VDE | 5250 RPM | Ball | Tubeaxial | 73.0 dB(A) | 14V~26.4VDC | 1.502 in H2O (374.1 Pa) | - | - | - | 38.00mm | ROHS3 Compliant | ||
![]() BFB0305MA-C Delta Electronics | 49 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 2 Wire Leads | 600mW | - | 0.120A | CE, cURus, TUV | 6500 RPM | Ball | Blower | 26.0 dB(A) | 4.5V~5.5VDC | 0.206 in H2O (51.3 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() AFB03512HA-CR00 Delta Electronics | 49 |
| - | 16 Weeks | - | Plastic | Plastic | - | 12VDC | - | - | AFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 1.08W | - | 0.090A | CE, CSA, UR, VDE | 7000 RPM | Ball | Tubeaxial | 22.0 dB(A) | 9.5V~13.8VDC | 0.106 in H2O (26.4 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() FFB0924VH Delta Electronics | 49 |
| - | - | Plastic | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2015 | FFB | Square - 92mm Lx92mm H | Active | 2 Wire Leads | 7.44W | 7.44W | 0.310A | CE, CSA, UR, VDE | 3700 RPM | Ball | Tubeaxial | 48.2 dB(A) | 14V~27.6VDC | 0.319 in H2O (79.5 Pa) | Locked Rotor Protection | 92mm | 92mm | 25.40mm | ROHS3 Compliant | ||
![]() BFB0305MA-CR00 Delta Electronics | 49 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 600mW | - | 0.120A | CE, cURus, TUV | 6500 RPM | Ball | Blower | 26.0 dB(A) | 4.5V~5.5VDC | 0.206 in H2O (51.3 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0312HA-CF00 Delta Electronics | 1384 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 840mW | - | 0.070A | - | 7500 RPM | Ball | Blower | 29.0 dB(A) | 10.8V~13.2VDC | 0.285 in H2O (71.0 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0312HHA-CR00 Delta Electronics | 256 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 1.08W | - | 0.090A | CE, cURus, TUV | 8500 RPM | Ball | Blower | 31.0 dB(A) | 10.8V~13.2VDC | 0.370 in H2O (92.2 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0312HA-CR00 Delta Electronics | 49 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 840mW | - | 0.070A | CE, cURus, TUV | 7500 RPM | Ball | Blower | 29.0 dB(A) | 10.8V~13.2VDC | 0.285 in H2O (71.0 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03505HHA-CF00 Delta Electronics | 49 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 1.15W | - | 0.230A | CE, cURus, TUV | 8500 RPM | Ball | Blower | 31.0 dB(A) | 4.5V~5.5VDC | 0.443 in H2O (110.3 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0305LA-CR00 Delta Electronics | 49 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 450mW | - | 0.090A | CE, cURus, TUV | 5500 RPM | Ball | Blower | 24.0 dB(A) | 4.5V~5.5VDC | 0.144 in H2O (35.9 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03512HHA-CR00 Delta Electronics | In Stock | - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 1.32W | - | 0.110A | CE, cURus, TUV | 8500 RPM | Ball | Blower | 31.0 dB(A) | 10.8V~13.2VDC | 0.443 in H2O (110.3 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03505HA-CR00 Delta Electronics | 49 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 650mW | - | 0.130A | CE, cURus, TUV | 7500 RPM | Ball | Blower | 29.0 dB(A) | 4.5V~5.5VDC | 0.335 in H2O (83.4 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() ASB0305MA-DF00 Delta Electronics | 207 | - | - | - | - | Plastic | Plastic | 20000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | ASB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 550mW | - | 0.110A | cURus, TUV | 9000 RPM | Sleeve | Tubeaxial | 23.0 dB(A) | 4.5V~5.5VDC | 0.167 in H2O (41.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() ASB0312LA-DF00 Delta Electronics | 418 | - | - | - | - | Plastic | Plastic | 20000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | ASB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 600mW | - | 0.050A | cURus, TUV | 8000 RPM | Sleeve | Tubeaxial | 21.0 dB(A) | 7V~13.2VDC | 0.131 in H2O (32.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() ASB0305LA-DF00 Delta Electronics | 558 | - | - | - | - | Plastic | Plastic | 20000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | ASB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 500mW | - | 0.100A | cURus, TUV | 8000 RPM | Sleeve | Tubeaxial | 21.0 dB(A) | 4.5V~5.5VDC | 0.131 in H2O (32.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() AUB0812L-A Delta Electronics | 211 |
| - | - | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AUB | Square - 80mm Lx80mm H | Active | 2 Wire Leads | 1.32W | - | 0.110A | CE, CSA, UR, VDE | 2400 RPM | Superflo | Tubeaxial | 28.0 dB(A) | 7V~13.8VDC | 0.118 in H2O (29.4 Pa) | Locked Rotor Protection | - | - | 25.40mm | ROHS3 Compliant | ||
![]() ASB02505SHA-A7GT Delta Electronics | In Stock | - | - | - | - | Plastic | Plastic | - | 5VDC | - | - | ASB | Square - 25mm Lx25mm H | Active | 2 Wire Leads | - | - | - | cURus, TUV | - | Sleeve | Tubeaxial | - | - | - | - | - | - | 10.00mm | ROHS3 Compliant | ||
![]() AFB0612SHF Delta Electronics | In Stock | - | - | - | - | Plastic | Plastic | - | 12VDC | - | - | AFB | Square - 60mm Lx60mm H | Active | 2 Wire Leads | 9.96W | - | 0.830A | CE, CSA, UR, VDE | 10000 RPM | Ball | Tubeaxial | 56.0 dB(A) | 7V~13.8VDC | 1.184 in H2O (294.9 Pa) | - | - | - | 32.00mm | ROHS3 Compliant | ||
![]() BFB1212L-R00 Delta Electronics | In Stock | - | - | - | - | Plastic | Plastic | - | 12VDC | - | - | BFB | Square/Rounded - 120mm Lx120mm H | Active | 3 Wire Leads | 4.8W | - | 0.400A | CE, CSA, UR, VDE | 2100 RPM | Ball | Blower | 47.0 dB(A) | 4V~13.8VDC | 0.551 in H2O (137.2 Pa) | Locked Rotor Sensor | - | - | 32.00mm | ROHS3 Compliant | ||
![]() KFB2348HU-F00 Delta Electronics | In Stock | - | - | - | - | Aluminum | Plastic | - | 48VDC | - | - | KFB | Round - 225mm Dia | Active | 3 Wire Leads | 69.6W | - | 1.45A | CE, CSA, UR, VDE | 2300 RPM | Ball | Motorized Impellers | 69.0 dB(A) | 28V~60VDC | 1.810 in H2O (450.8 Pa) | Speed Sensor (Tach) | - | - | 99.00mm | ROHS3 Compliant |