- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFB0305LA-CR00 Delta Electronics | 49 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | - | 3 Wire Leads | 450mW | - | 0.090A | CE, cURus, TUV | 5500 RPM | Ball | Blower | 24.0 dB(A) | 4.5V~5.5VDC | 0.144 in H2O (35.9 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03512HHA-CR00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | - | 3 Wire Leads | 1.32W | - | 0.110A | CE, cURus, TUV | 8500 RPM | Ball | Blower | 31.0 dB(A) | 10.8V~13.2VDC | 0.443 in H2O (110.3 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03505HA-CR00 Delta Electronics | 49 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | - | 3 Wire Leads | 650mW | - | 0.130A | CE, cURus, TUV | 7500 RPM | Ball | Blower | 29.0 dB(A) | 4.5V~5.5VDC | 0.335 in H2O (83.4 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() AFB0712SH-AR00 Delta Electronics | In Stock | - | - | 16 Weeks | - | - | Plastic | Plastic | - | 12VDC | - | - | AFB | Square - 70mm Lx70mm H | Active | - | 3 Wire Leads | 7.8W | - | 0.650A | CE, CSA, UR, VDE | 6300 RPM | Ball | Tubeaxial | 50.5 dB(A) | 5V~13.8VDC | 0.625 in H2O (155.7 Pa) | Locked Rotor Sensor | - | - | 25.40mm | ROHS3 Compliant | ||
![]() AFB0505LD Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2014 | AFB | Square - 50mm Lx50mm H | Active | - | 2 Wire Leads | 700mW | 700mW | 0.140A | CE, CSA, UR, VDE | 4000 RPM | Ball | Tubeaxial | 25.0 dB(A) | 4.5V~5.5VDC | 0.095 in H2O (23.7 Pa) | Locked Rotor Protection | 50mm | 50mm | 20.00mm | ROHS3 Compliant | ||
![]() AFB03505HA-C Delta Electronics | In Stock | - | - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | AFB | Square - 35mm Lx35mm H | Active | - | 2 Wire Leads | 700mW | - | 0.140A | - | 7000 RPM | Ball | Tubeaxial | 22.0 dB(A) | 4V~5.5VDC | 0.106 in H2O (26.4 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() AFB03505MA-C Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | 0.023lb 10.43g | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | AFB | Square - 35mm Lx35mm H | Active | Not Applicable | 2 Wire Leads | 500mW | - | 0.100A | - | 5800 RPM | Ball | Tubeaxial | 16.0 dB(A) | 4V~5.5VDC | 0.076 in H2O (18.9 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03505LA-C Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | 0.025lb 11.34g | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 1 (Unlimited) | 2 Wire Leads | 450mW | - | 0.090A | - | 5500 RPM | Ball | Blower | 24.0 dB(A) | 4.5V~5.5VDC | 0.163 in H2O (40.6 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0305LA-C Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 450mW | - | 0.090A | - | 5500 RPM | Ball | Blower | 24.0 dB(A) | 4.5V~5.5VDC | 0.144 in H2O (35.9 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() QFR1212GHEEVT Delta Electronics | 1701 |
| Datasheet | 18 Weeks | - | 0.728lb 330.22g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | QFR | Square - 120mm Lx120mm H | Active | Not Applicable | 4 Position Rectangular Connector | - | - | 1.8A | CE, cURus, VDE | 6000 RPM | Ball | Tubeaxial | 64.0 dB(A) | 10.8V~12.6VDC | 1.170 in H2O (291.4 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | ||
![]() BFB1248HH-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | 0.508lb 230.42g | Plastic | Plastic | 50000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | - | BFB | Square/Rounded - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 10.56W | - | 0.220A | CE, CSA, UR, VDE | 2800 RPM | Ball | Blower | 54.0 dB(A) | 28V~56VDC | 0.984 in H2O (245.1 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 32.00mm | ROHS3 Compliant | ||
![]() TFA0412BN-CN Delta Electronics | 5403 |
| Datasheet | 19 Weeks | - | 0.104lb 47.17g | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | - | TFA | Square - 40mm Lx40mm H | Active | 1 (Unlimited) | 4 Wire Leads | 5.04W | - | 420mA | CE, cURus, TUV | 15600 RPM | Ball | Tubeaxial | 50.8 dB(A) | 8V~13.2VDC | 1.617 in H2O (402.8 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 28.00mm | ROHS3 Compliant | ||
![]() BFB03505MA-C Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | 0.025lb 11.34g | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 1 (Unlimited) | 2 Wire Leads | 600mW | - | 0.120A | - | 6500 RPM | Ball | Blower | 26.0 dB(A) | 4.5V~5.5VDC | 0.236 in H2O (58.8 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0305HA-C Delta Electronics | 680 |
| Datasheet | 19 Weeks | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | 650mW | - | 0.130A | - | 7500 RPM | Ball | Blower | 29.0 dB(A) | 4.5V~5.5VDC | 0.285 in H2O (71.0 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0312LA-C Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | - | Plastic | Plastic | - | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | 0.090A | - | 5500 RPM | Ball | Blower | 24.0 dB(A) | - | 0.144 in H2O (35.9 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() AUB0912VH-CF00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AUB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | 4.8W | - | 0.400A | CE, CSA, UR, VDE | 3600 RPM | Superflo | Tubeaxial | 45.0 dB(A) | 7V~13.8VDC | 0.287 in H2O (71.5 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 25.40mm | ROHS3 Compliant | ||
![]() AUB0812HHDXHN Delta Electronics | 986 |
| - | 16 Weeks | - | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | AUB | Square - 80mm Lx80mm H | Active | - | 4 Wire Leads | 3.6W | - | 0.300A | CE, CSA, UR, VDE | 4500 RPM | Superflo | Tubeaxial | 43.0 dB(A) | 10.8V~12.6VDC | 0.291 in H2O (72.5 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 20.00mm | ROHS3 Compliant | ||
![]() ASB0312HA-D Delta Electronics | 1299 | - | - | - | - | - | Plastic | Plastic | 20000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | ASB | Square - 30mm Lx30mm H | Active | - | 2 Wire Leads | 840mW | - | 0.070A | cURus, TUV | 10500 RPM | Sleeve | Tubeaxial | 27.0 dB(A) | 7V~13.2VDC | 0.214 in H2O (53.3 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() ASB0305MA-D Delta Electronics | 646 | - | - | - | - | - | Plastic | Plastic | 20000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | ASB | Square - 30mm Lx30mm H | Active | - | 2 Wire Leads | 550mW | - | 0.110A | cURus, TUV | 9000 RPM | Sleeve | Tubeaxial | 23.0 dB(A) | 4.5V~5.5VDC | 0.167 in H2O (41.6 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() ASB0312MA-D Delta Electronics | 2010 |
| - | - | - | - | Plastic | Plastic | 20000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | ASB | Square - 30mm Lx30mm H | Active | - | 2 Wire Leads | 720mW | - | 0.060A | cURus, TUV | 9000 RPM | Sleeve | Tubeaxial | 23.0 dB(A) | 7V~13.2VDC | 0.167 in H2O (41.6 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant |