- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASB0312LA-D Delta Electronics | 1923 |
| - | - | Plastic | Plastic | 20000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | ASB | Square - 30mm Lx30mm H | Active | - | 2 Wire Leads | 600mW | 0.050A | - | cURus, TUV | 8000 RPM | Sleeve | Tubeaxial | 21.0 dB(A) | 7V~13.2VDC | 0.131 in H2O (32.6 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant | ||
![]() AUB0812VH-AF00 Delta Electronics | 49 |
| - | 16 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFB03512LA-C Delta Electronics | In Stock | - | - | 19 Weeks | Plastic | Plastic | - | 12VDC | - | AFB | Square - 35mm Lx35mm H | Active | Not Applicable | - | 480mW | 0.040A | - | - | 4500 RPM | Ball | Tubeaxial | 15.0 dB(A) | 4.5V~13.2VDC | 0.050 in H2O (12.4 Pa) | - | 10.00mm | ROHS3 Compliant | ||
![]() AFB0912LBATX Delta Electronics | In Stock | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | AFB | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | 1.2W | 0.100A | - | CE, cURus, VDE | 1800 RPM | Ball | Tubeaxial | 25.0 dB(A) | 5V~13.8VDC | 0.045 in H2O (11.2 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | ROHS3 Compliant | ||
![]() ASB01703HA-00CAH Delta Electronics | In Stock | - | - | - | Plastic | Plastic | - | 3VDC | - | ASB - Miniature | Square - 17mm Lx17mm H | Active | - | 2 Wire Leads | - | - | - | cURus, TUV | - | Sleeve | Blower | - | - | - | - | 3.00mm | ROHS3 Compliant | ||
![]() QFR0612DH-SP00 Delta Electronics | In Stock | - | - | 19 Weeks | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | QFR | Square - 60mm Lx60mm H | Active | - | 4 Wire Leads | 9W | 0.750A | - | CE, cURus, VDE | 10600 RPM | Ball | Tubeaxial | 54.5 dB(A) | 10.8V~13.2VDC | 1.016 in H2O (253.1 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 25.40mm | ROHS3 Compliant | ||
![]() BFB1212HH-R00 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | BFB | Square/Rounded - 120mm Lx120mm H | Active | - | 3 Wire Leads | 13.2W | 1.10A | - | CE, CSA, UR, VDE | 2800 RPM | Ball | Blower | 54.0 dB(A) | 4V~13.8VDC | 1.063 in H2O (264.8 Pa) | Locked Rotor Sensor | 32.00mm | ROHS3 Compliant | ||
![]() FFB0812UHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | - | 12VDC | - | FFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads | 18W | 1.50A | - | CE, CSA, UR, VDE | 7500 RPM | Ball | Tubeaxial | 62.2 dB(A) | 7V~13.2VDC | 1.233 in H2O (307.1 Pa) | Locked Rotor Sensor | 38.00mm | ROHS3 Compliant | ||
![]() KFB2348HU-R00 Delta Electronics | In Stock | - | - | - | Aluminum | Plastic | - | 48VDC | - | KFB | Round - 225mm Dia | Active | - | 3 Wire Leads | 69.6W | 1.45A | - | CE, CSA, UR, VDE | 2300 RPM | Ball | Motorized Impellers | 69.0 dB(A) | 28V~60VDC | 1.810 in H2O (450.8 Pa) | Locked Rotor Sensor | 99.00mm | ROHS3 Compliant | ||
![]() THB2048CTC3P Delta Electronics | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFB0824SHBY7Y Delta Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFB0812SH11J Delta Electronics | In Stock | - | - | 16 Weeks | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | AFB | Square - 80mm Lx80mm H | Active | - | 3 Wire Leads | 4.08W | 0.340A | IP55 - Dust Protected, Water Resistant | CE, cURus, VDE | 4000 RPM | Ball | Tubeaxial | 40.0 dB(A) | 7V~13.8VDC | 0.267 in H2O (66.5 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 25.40mm | ROHS3 Compliant | ||
![]() AFB1224GHE-CR00 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | - | 24VDC | - | AFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 27.6W | 1.15A | - | CE, CSA, UR, VDE | 5200 RPM | Ball | Tubeaxial | 62.0 dB(A) | 14V~28VDC | 1.082 in H2O (269.5 Pa) | Locked Rotor Sensor | 38.00mm | ROHS3 Compliant | ||
![]() EFB1512HG-T50F Delta Electronics | In Stock | - | - | - | Aluminum | Plastic | 80000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | EFB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 3 Wire Leads | 16.2W | 1.35A | IP55 - Dust Protected, Water Resistant | CE, CSA, UR, VDE | 3350 RPM | Ball | Tubeaxial | 55.0 dB(A) | 8V~14VDC | 0.689 in H2O (171.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 50.80mm | ROHS3 Compliant | ||
![]() THB1548DG-CN Delta Electronics | In Stock | - | - | 18 Weeks | Aluminum | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | THB | Rectangular/Rounded - 172mm Lx150mm H | Active | - | 4 Wire Leads | 82.56W | 1.72A | IP51 - Dust Protected | CE, cURus, TUV | 6100 RPM | Ball | Tubeaxial | 70.0 dB(A) | 36V~72VDC | 2.287 in H2O (569.7 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 50.80mm | ROHS3 Compliant | ||
![]() FFB1224EHE-BF00 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | - | 24VDC | - | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 24W | 1.00A | - | CE, CSA, UR, VDE | 4000 RPM | Ball | Tubeaxial | 59.0 dB(A) | 14V~26.4VDC | 0.700 in H2O (174.4 Pa) | Speed Sensor (Tach) | 38.00mm | ROHS3 Compliant | ||
![]() FFB1224EHE-BR00 Delta Electronics | In Stock | - | - | 16 Weeks | Plastic | Plastic | - | 24VDC | - | FFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | 24W | 1.00A | - | CE, CSA, UR, VDE | 4000 RPM | Ball | Tubeaxial | 59.0 dB(A) | 14V~26.4VDC | 0.700 in H2O (174.4 Pa) | Locked Rotor Sensor | 38.00mm | ROHS3 Compliant | ||
![]() GFC0812DW-CN Delta Electronics | In Stock | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | GFC | Square - 80mm Lx80mm H | Active | - | 4 Wire Leads per Fan | 74.4W | 6.20A | - | CE, cURus, TUV | 12500 Front, 11000 Rear | Ball | Tubeaxial (Dual) | 76.5 dB(A) | 7V~15VDC | 4.470 in H2O (1113.4 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 80.00mm | ROHS3 Compliant | ||
![]() AFB0405VHA-AYGF Delta Electronics | In Stock | - | - | - | Plastic | Plastic | 10000 Hrs @ 70°C | 5VDC | -40~185°F -40°C~85°C | AFB | Square - 40mm Lx40mm H | Active | - | 4 Wire Leads | 550mW | 0.110A | - | cURus, VDE | 8000 RPM | Ball | Tubeaxial | 35.5 dB(A) | 4.5V~5.5VDC | 0.242 in H2O (60.3 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 10.00mm | ROHS3 Compliant | ||
![]() BFB03512MA-C Delta Electronics | 70 |
| - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | BFB | Square - 35mm Lx35mm H | Active | - | 2 Wire Leads | 720mW | 0.060A | - | CE, cURus, TUV | 6500 RPM | Ball | Blower | 26.0 dB(A) | 10.8V~13.2VDC | 0.236 in H2O (58.8 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant |