- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Ingress Protection | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFB03512HA-C Delta Electronics | 49 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 2 Wire Leads | 960mW | - | 0.080A | - | CE, cURus, TUV | - | 7500 RPM | Ball | Blower | 29.0 dB(A) | 10.8V~13.2VDC | 0.335 in H2O (83.4 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0312MA-C Delta Electronics | 986 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 2 Wire Leads | 600mW | - | 0.050A | - | CE, cURus, TUV | - | 6500 RPM | Ball | Blower | 26.0 dB(A) | 10.8V~13.2VDC | 0.206 in H2O (51.3 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() AFB0605HHD Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | Aluminum | Plastic | - | 5VDC | - | - | AFB | Square - 60mm Lx60mm H | Active | 2 Wire Leads | 1.65W | 1.65W | 0.330A | - | CE, CSA, UR, VDE | - | 4400 RPM | Ball | Tubeaxial | 31.0 dB(A) | 4.5V~5.5VDC | 0.229 in H2O (57.0 Pa) | Locked Rotor Protection | 60mm | 60mm | 20.00mm | ROHS3 Compliant | ||
![]() BFB03505HHA-C Delta Electronics | 49 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 2 Wire Leads | 1.15W | - | 0.230A | - | - | - | 8500 RPM | Ball | Blower | 31.0 dB(A) | 4.5V~5.5VDC | 0.443 in H2O (110.3 Pa) | Locked Rotor Protection | - | - | 10.00mm | ROHS3 Compliant | ||
![]() AFB02512HHAYBJ Delta Electronics | In Stock | - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 25mm Lx25mm H | Active | 3 Wire Leads | 960mW | - | 0.080A | - | - | - | 13000 RPM | Ball | Tubeaxial | 28.0 dB(A) | 7V~13.2VDC | 0.300 in H2O (74.7 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0712L Delta Electronics | In Stock | - | - | - | Plastic | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2015 | BFB | Square/Rounded - 75.7mm Lx75.7mm H | Active | 2 Wire Leads | 720mW | 720mW | 0.060A | - | CE, CSA, UR, VDE | 12V | 1900 RPM | Ball | Blower | 26.0 dB(A) | 7V~13.8VDC | 0.157 in H2O (39.1 Pa) | Locked Rotor Protection | - | - | 30.00mm | ROHS3 Compliant | ||
![]() PFB0612GHE Delta Electronics | 44 |
| - | - | Plastic | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | PFB | Square - 60mm Lx60mm H | Active | 2 Wire Leads | 10.2W | 10.2W | 0.850A | - | CE, CSA, UR, VDE | - | 10000 RPM | Ball | Tubeaxial | 57.5 dB(A) | 7V~13.2VDC | 1.444 in H2O (359.7 Pa) | Locked Rotor Protection | 60mm | 60mm | 38.00mm | ROHS3 Compliant | ||
![]() BFB0505HHA-C Delta Electronics | In Stock | - | - | - | Plastic | Plastic | Plastic | - | 5VDC | - | - | BFB | Square - 50mm Lx50mm H | Active | 2 Wire Leads | 1.3W | 1.3W | 0.260A | - | CE, CSA, UR, VDE | 5V | 5900 RPM | Ball | Blower | 37.5 dB(A) | 3V~5.5VDC | 0.790 in H2O (196.8 Pa) | - | - | - | 10.30mm | ROHS3 Compliant | ||
![]() BFB0312LA-CR00 Delta Electronics | 723 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 480mW | - | 0.040A | - | CE, cURus, TUV | - | 5500 RPM | Ball | Blower | 24.0 dB(A) | 10.8V~13.2VDC | 0.144 in H2O (35.9 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03512LA-CR00 Delta Electronics | 432 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 600mW | - | 0.050A | - | CE, cURus, TUV | - | 5500 RPM | Ball | Blower | 24.0 dB(A) | 10.8V~13.2VDC | 0.163 in H2O (40.6 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03512HHA-CF00 Delta Electronics | 49 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 1.32W | - | 0.110A | - | - | - | 8500 RPM | Ball | Blower | 31.0 dB(A) | 10.8V~13.2VDC | 0.443 in H2O (110.3 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0312HHA-CF00 Delta Electronics | 427 |
| - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 1.08W | - | 0.090A | - | - | - | 8500 RPM | Ball | Blower | 31.0 dB(A) | 10.8V~13.2VDC | 0.370 in H2O (92.2 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() AFB1212GHE-C Delta Electronics | In Stock | - | - | 17 Weeks | Plastic | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 120mm Lx120mm H | Active | 2 Wire Leads | 29.4W | 29.4W | 2.45A | - | CE, CSA, UR, VDE | - | 5200 RPM | Ball | Tubeaxial | 62.0 dB(A) | 6V~12.8VDC | 1.082 in H2O (269.5 Pa) | Locked Rotor Protection | 120mm | 120mm | 38.00mm | ROHS3 Compliant | ||
![]() AFB1224GHEYNU Delta Electronics | 49 | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 120mm Lx120mm H | Active | 4 Wire Leads | 31.2W | - | 1.30A | - | CE, CSA, UR, VDE | - | 5200 RPM | Ball | Tubeaxial | 62.0 dB(A) | 21.6V~26.4VDC | 1.082 in H2O (269.5 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | ||
![]() BFB1224GH-A369 Delta Electronics | In Stock | - | - | - | - | Plastic | Plastic | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | BFB | Square/Rounded - 120mm Lx120mm H | Active | 3 Wire Leads | 38.4W | - | 1.60A | IP55 - Dust Protected, Water Resistant | CE, cURus, VDE | - | 4400 RPM | Ball | Blower | 65.0 dB(A) | 14V~27.6VDC | 4.094 in H2O (1019.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 32.00mm | ROHS3 Compliant | ||
![]() PFB1224UHE-F00 Delta Electronics | In Stock | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | PFB | Square - 120mm Lx120mm H | Active | 3 Wire Leads | 48W | - | 2.00A | - | CE, CSA, UR, VDE | - | 5500 RPM | Ball | Tubeaxial | 66.5 dB(A) | 14V~26.5VDC | 1.412 in H2O (351.7 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | ||
![]() PFB0948GHED6W Delta Electronics | In Stock | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | PFB | Square - 92mm Lx92mm H | Active | 4 Wire Leads | 16.8W | - | 0.350A | IP56 - Dust Protected, Water Resistant | CE, cURus, VDE | - | 6000 RPM | Ball | Tubeaxial | 60.5 dB(A) | 36V~60VDC | 1.015 in H2O (252.8 Pa) | Locked Rotor Sensor, PWM Control | - | - | 38.00mm | ROHS3 Compliant | ||
![]() FFB0812GHE-R00 Delta Electronics | In Stock | - | - | - | - | Plastic | Plastic | - | 12VDC | - | - | FFB | Square - 80mm Lx80mm H | Active | 3 Wire Leads | 13.8W | - | 1.15A | - | CE, CSA, UR, VDE | - | 6600 RPM | Ball | Tubeaxial | 59.8 dB(A) | 7V~13.2VDC | 0.922 in H2O (229.7 Pa) | Locked Rotor Sensor | - | - | 38.00mm | ROHS3 Compliant | ||
![]() KFB2348HHU-F00 Delta Electronics | In Stock | - | - | - | - | Aluminum | Plastic | - | 48VDC | - | - | KFB | Round - 225mm Dia | Active | 3 Wire Leads | 110.4W | - | 2.30A | - | CE, CSA, UR, VDE | - | 2700 RPM | Ball | Motorized Impellers | 73.5 dB(A) | 28V~60VDC | 2.700 in H2O (672.6 Pa) | Speed Sensor (Tach) | - | - | 99.00mm | ROHS3 Compliant | ||
![]() KFB2548HHU Delta Electronics | In Stock | - | - | - | - | Aluminum | Plastic | - | 48VDC | - | - | KFB | Round - 250mm Dia | Active | 2 Wire Leads | - | - | - | - | - | - | - | Ball | Motorized Impellers | - | - | - | - | - | - | 89.00mm | ROHS3 Compliant |