- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Power (Watts) | Current Rating (Amps) | Ingress Protection | Approval Agency | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KFB2524HHU Delta Electronics | In Stock | - | - | - | Aluminum | Plastic | - | 24VDC | - | - | KFB | Round - 250mm Dia | Active | - | 2 Wire Leads | - | - | - | - | - | Ball | Motorized Impellers | - | - | - | - | 89.00mm | ROHS3 Compliant | ||
![]() PFB1248UHE309 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | - | PFB | Square - 120mm Lx120mm H | Active | - | 4 Wire Leads | 52.8W | 1.10A | IP55 - Dust Protected, Water Resistant | CE, cURus, VDE | 5500 RPM | Ball | Tubeaxial | 66.5 dB(A) | 36V~72VDC | 1.412 in H2O (351.7 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 38.00mm | ROHS3 Compliant | ||
![]() ASB0405MA-A Delta Electronics | In Stock | - | - | - | Plastic | Plastic | - | 5VDC | - | - | ASB | Square - 40mm Lx40mm H | Active | - | 2 Wire Leads | 350mW | 0.070A | - | CE, CSA, UR, VDE | 5000 RPM | Sleeve | Tubeaxial | 20.5 dB(A) | 4.5V~5.5VDC | 0.104 in H2O (26.0 Pa) | - | 10.00mm | ROHS3 Compliant | ||
![]() ASB0405VHA-A Delta Electronics | In Stock | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | ASB | Square - 40mm Lx40mm H | Active | - | 2 Wire Leads | 840mW | 0.160A | - | CE, CSA, UR, VDE | 8000 RPM | Sleeve | Tubeaxial | 32.5 dB(A) | 4.5V~5.5VDC | 0.253 in H2O (63.0 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant | ||
![]() ASB02505HHA-AX01 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | - | 5VDC | - | - | ASB | Square - 25mm Lx25mm H | Active | - | 2 Wire Leads | 900mW | 0.180A | - | CE, CSA, UR, VDE | 11000 RPM | Sleeve | Tubeaxial | 25.0 dB(A) | 4V~6VDC | 0.196 in H2O (48.8 Pa) | - | 10.00mm | ROHS3 Compliant | ||
![]() AFB0612VHF Delta Electronics | In Stock | - | - | 16 Weeks | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2012 | AFB | Square - 60mm Lx60mm H | Active | - | 2 Wire Leads | 7.68W | 0.640A | - | CE, CSA, UR, VDE | 9000 RPM | Ball | Tubeaxial | 53.0 dB(A) | 7V~13.8VDC | 0.956 in H2O (238.1 Pa) | Locked Rotor Protection | 32.00mm | ROHS3 Compliant | ||
![]() AFB0612GHF-F00 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 60mm Lx60mm H | Active | - | 3 Wire Leads | 16.2W | 1.35A | - | CE, CSA, UR, VDE | 12000 RPM | Ball | Tubeaxial | 60.5 dB(A) | 7V~13.2VDC | 1.696 in H2O (422.4 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 32.00mm | ROHS3 Compliant | ||
![]() AFB03512HA-C Delta Electronics | In Stock | - | - | 16 Weeks | Plastic | Plastic | - | 12VDC | - | - | AFB | Square - 35mm Lx35mm H | Active | - | 2 Wire Leads | 1.08W | 0.090A | - | CE, CSA, UR, VDE | 7000 RPM | Ball | Tubeaxial | 22.0 dB(A) | 9.5V~13.8VDC | 0.106 in H2O (26.4 Pa) | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03512HHA-C Delta Electronics | In Stock | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | - | 2 Wire Leads | 1.32W | 0.110A | - | CE, cURus, TUV | 8500 RPM | Ball | Blower | 31.0 dB(A) | 10.8V~13.2VDC | 0.443 in H2O (110.3 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant | ||
![]() AFB03505LA-C Delta Electronics | In Stock | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | AFB | Square - 35mm Lx35mm H | Active | - | 2 Wire Leads | 300mW | 0.060A | - | - | 4500 RPM | Ball | Tubeaxial | 10.0 dB(A) | 4V~5.5VDC | 0.048 in H2O (11.9 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant | ||
![]() BFB0312HA-C Delta Electronics | 1035 |
| - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | - | 2 Wire Leads | 840mW | 0.070A | - | CE, cURus, TUV | 7500 RPM | Ball | Blower | 29.0 dB(A) | 10.8V~13.2VDC | 0.285 in H2O (71.0 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant | ||
![]() BFB0312HHA-C Delta Electronics | 615 |
| - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | - | 2 Wire Leads | 1.08W | 0.090A | - | CE, cURus, TUV | 8500 RPM | Ball | Blower | 31.0 dB(A) | 10.8V~13.2VDC | 0.370 in H2O (92.2 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant | ||
![]() BFB03512LA-C Delta Electronics | 49 |
| - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | - | 2 Wire Leads | 600mW | 0.050A | - | CE, cURus, TUV | 5500 RPM | Ball | Blower | 24.0 dB(A) | 10.8V~13.2VDC | 0.163 in H2O (40.6 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant | ||
![]() AFB02512HA-C Delta Electronics | 27 |
| - | - | Plastic | Plastic | - | 12VDC | - | - | AFB | Square - 25mm Lx25mm H | Active | - | 2 Wire Leads | 720mW | 0.060A | - | CE, CSA, UR, VDE | 10000 RPM | Ball | Tubeaxial | 23.5 dB(A) | 7V~13.2VDC | 0.176 in H2O (43.8 Pa) | - | 10.00mm | ROHS3 Compliant | ||
![]() AFB02505HA-C Delta Electronics | In Stock | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | AFB | Square - 25mm Lx25mm H | Active | - | 2 Wire Leads | 600mW | 0.120A | - | - | 10000 RPM | Ball | Tubeaxial | 23.5 dB(A) | 4V~5.5VDC | 0.176 in H2O (43.8 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant | ||
![]() BFB03505HA-C Delta Electronics | 1113 |
| - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | - | 2 Wire Leads | 650mW | 0.130A | - | - | 7500 RPM | Ball | Blower | 29.0 dB(A) | 4.5V~5.5VDC | 0.335 in H2O (83.4 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant | ||
![]() BFB0305HHA-C Delta Electronics | 53 |
| - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | - | 2 Wire Leads | 1.15W | 0.230A | - | - | 8500 RPM | Ball | Blower | 31.0 dB(A) | 4.5V~5.5VDC | 0.370 in H2O (92.2 Pa) | Locked Rotor Protection | 10.00mm | ROHS3 Compliant | ||
![]() AFB03512HA-CF00 Delta Electronics | In Stock | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 35mm Lx35mm H | Active | - | 3 Wire Leads | 720mW | 0.060A | - | cURus, TUV | 7000 RPM | Ball | Tubeaxial | 22.0 dB(A) | 4.5V~13.2VDC | 0.106 in H2O (26.4 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 10.00mm | ROHS3 Compliant | ||
![]() AFB03505LA-CF00 Delta Electronics | 49 |
| - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | AFB | Square - 35mm Lx35mm H | Active | - | 3 Wire Leads | 300mW | 0.060A | - | - | 4500 RPM | Ball | Tubeaxial | 10.0 dB(A) | 4V~5.5VDC | 0.048 in H2O (11.9 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | 10.00mm | ROHS3 Compliant | ||
![]() BFB04512HHA-CZ0T Delta Electronics | 49 |
| - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |