- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Housing Material | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Part Status | Termination | Power (Watts) | Power Rating | Current Rating (Amps) | Depth | Approval Agency | Operating Supply Voltage | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Features | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFB0612UHE Delta Electronics | In Stock | - | - | - | Axial | Plastic | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | PFB | Square - 60mm Lx60mm H | Active | 2 Wire Leads | 16.8W | 16.8W | 1.40A | 60mm | CE, CSA, UR, VDE | - | 12000 RPM | Ball | Tubeaxial | 61.5 dB(A) | 7V~13.2VDC | 2.129 in H2O (530.3 Pa) | Locked Rotor Protection | 60mm | 60mm | 38.00mm | ROHS3 Compliant | ||
![]() BFB0305HHA-CR00 Delta Electronics | 49 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 1.15W | - | 0.230A | - | CE, cURus, TUV | - | 8500 RPM | Ball | Blower | 31.0 dB(A) | 4.5V~5.5VDC | 0.370 in H2O (92.2 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03512LA-CF00 Delta Electronics | 630 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 600mW | - | 0.050A | - | - | - | 5500 RPM | Ball | Blower | 24.0 dB(A) | 10.8V~13.2VDC | 0.163 in H2O (40.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0305MA-CF00 Delta Electronics | 530 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 600mW | - | 0.120A | - | CE, cURus, TUV | - | 6500 RPM | Ball | Blower | 26.0 dB(A) | 4.5V~5.5VDC | 0.206 in H2O (51.3 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03512MA-CF00 Delta Electronics | 537 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 720mW | - | 0.060A | - | - | - | 6500 RPM | Ball | Blower | 26.0 dB(A) | 10.8V~13.2VDC | 0.236 in H2O (58.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03512HA-CF00 Delta Electronics | 305 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 960mW | - | 0.080A | - | - | - | 7500 RPM | Ball | Blower | 29.0 dB(A) | 10.8V~13.2VDC | 0.335 in H2O (83.4 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0312MA-CR00 Delta Electronics | 44 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 600mW | - | 0.050A | - | CE, cURus, TUV | - | 6500 RPM | Ball | Blower | 26.0 dB(A) | 10.8V~13.2VDC | 0.206 in H2O (51.3 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0312LA-CF00 Delta Electronics | 692 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 480mW | - | 0.040A | - | - | - | 5500 RPM | Ball | Blower | 24.0 dB(A) | 10.8V~13.2VDC | 0.144 in H2O (35.9 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03505LA-CF00 Delta Electronics | 282 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 450mW | - | 0.090A | - | CE, cURus, TUV | - | 5500 RPM | Ball | Blower | 24.0 dB(A) | 4.5V~5.5VDC | 0.163 in H2O (40.6 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB03505MA-CF00 Delta Electronics | 406 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 35mm Lx35mm H | Active | 3 Wire Leads | 600mW | - | 0.120A | - | CE, cURus, TUV | - | 6500 RPM | Ball | Blower | 26.0 dB(A) | 4.5V~5.5VDC | 0.236 in H2O (58.8 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0305HA-CR00 Delta Electronics | 769 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 650mW | - | 0.130A | - | CE, cURus, TUV | - | 7500 RPM | Ball | Blower | 29.0 dB(A) | 4.5V~5.5VDC | 0.285 in H2O (71.0 Pa) | Locked Rotor Sensor | - | - | 10.00mm | ROHS3 Compliant | ||
![]() BFB0305HHA-CF00 Delta Electronics | 50 |
| - | - | - | - | Plastic | Plastic | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | BFB | Square - 30mm Lx30mm H | Active | 3 Wire Leads | 1.15W | - | 0.230A | - | CE, cURus, TUV | - | 8500 RPM | Ball | Blower | 31.0 dB(A) | 4.5V~5.5VDC | 0.370 in H2O (92.2 Pa) | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 10.00mm | ROHS3 Compliant | ||
![]() FFB0412SN-00Y2F Delta Electronics | 49 | - | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | FFB | Square - 40mm Lx40mm H | Active | 4 Wire Leads | 11.16W | - | 0.930A | - | CE, cURus, TUV | - | 22000 RPM | Ball | Tubeaxial | 61.5 dB(A) | 10.8V~13.2VDC | 3.460 in H2O (861.8 Pa) | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 28.00mm | ROHS3 Compliant | ||
![]() BCB0812GHN Delta Electronics | In Stock | - | - | - | - | Plastic | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2015 | BCB | Rectangular/Rounded - 80mm Lx75mm H | Active | 2 Wire Leads | 17.4W | 17.4W | 1.45A | - | CE, CSA, UR, VDE | 12V | 9500 RPM | Ball | Blower | 67.8 dB(A) | 6V~13.2VDC | 2.663 in H2O (663.3 Pa) | Locked Rotor Protection | - | - | 30.00mm | ROHS3 Compliant | ||
![]() AFB1212VHE-C Delta Electronics | In Stock | - | - | 15 Weeks | - | Plastic | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 120mm Lx120mm H | Active | 2 Wire Leads | 8.16W | 8.16W | 0.680A | - | CE, CSA, UR, VDE | - | 4000 RPM | Ball | Tubeaxial | 51.0 dB(A) | 6V~12.8VDC | 0.602 in H2O (149.9 Pa) | Locked Rotor Protection | 120mm | 120mm | 38.00mm | ROHS3 Compliant | ||
![]() EFB1524VHG-T50F Delta Electronics | In Stock | - | - | - | - | - | Aluminum | Plastic | - | 24VDC | - | - | EFB | Rectangular/Rounded - 172mm Lx150mm H | Active | 3 Wire Leads | 23.28W | - | 0.970A | - | CE, CSA, UR, VDE | - | 4000 RPM | Ball | Tubeaxial | 60.0 dB(A) | 12V~28VDC | 0.937 in H2O (233.4 Pa) | Speed Sensor (Tach) | - | - | 50.80mm | ROHS3 Compliant |