- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0712HC Delta Electronics | In Stock | - | - | - | Plastic | 31 CFM (0.88 m3/min) | DC | 288 | - | - | - | - | Details | 1.622602 oz | Bulk | AFB | Axial | 2.64 W | 13 mm | - | Wire Leads | 12 VDC | 3800 RPM | 3.7 mmAq | Ball | 35 dBA | - | 70 mm | 70 mm | ||
![]() BFB1224ME-R00 Delta Electronics | In Stock | - | - | - | Plastic | 23.7 CFM (0.67 m3/min) | DC | 36 | - | - | - | - | Details | 8.113011 oz | Bulk | BFB | - | 5.52 W | 126 mm | - | Wire Leads | 24 VDC | 2000 RPM | 0.472 in H2O | Ball | 46 DBA | Locked Rotor Sensor | 125 mm | 34 mm | ||
![]() AFB0624HD-F00 Delta Electronics | In Stock | - | - | - | Plastic | 16.6 CFM (0.47 m3/min) | DC | 180 | - | - | - | - | Details | 2.186986 oz | Bulk | AFB | - | 1.2 W | 20 mm | - | Wire Leads | 24 VDC | 4000 RPM | 4.7 mmAq | Ball | 28 dBA | Tachometer | 60 mm | 60 mm | ||
![]() AFB04512LB-R00 Delta Electronics | In Stock | - | - | - | Plastic | 9.48 CFM (0.27 m3/min) | DC | 336 | - | - | - | - | Details | 0.599657 oz | Bulk | AFB | Axial | 1.08 W | 15 mm | - | Wire Leads | 12 VDC | 4300 RPM | 2.6 mmAq | Ball | 23.5 dBA | Locked Rotor Sensor | 45 mm | 45 mm | ||
![]() AFB0405LA-AF00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 4.39 CFM (0.12 m3/min) | DC | 640 | DELTA ELECTRONICS INC | AFB0405LA-AF00 | Active | 5.68 | Details | 0.493835 oz | Bulk | AFB | - | 150 mW | 10 mm | unknown | Wire Leads | 5 VDC | 4000 RPM | 1.7 mmAq | Ball | 16 dBA | Tachometer | 40 mm | 40 mm | ||
![]() AFB04505LA-R00 Delta Electronics | In Stock | - | - | - | Plastic | 7.7 CFM (0.22 m3/min) | DC | 504 | - | - | - | - | Details | 0.546746 oz | Bulk | AFB | Axial | 700 mW | 10 mm | - | Wire Leads | 5 VDC | 4000 RPM | 2 mmAq | Ball | 24.5 dBA | Locked Rotor Sensor | 45 mm | 45 mm | ||
![]() AFB1724HH-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 215 CFM (6.1 m3/min) | DC | 12 | - | - | - | - | Details | 1 lb | Bulk | AFB | Axial | 14.88 W | 25 mm | - | Wire Leads | 24 VDC | 3200 RPM | 13 mmAq | Ball | 53.5 dBA | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() EFB1712HHG-R00 Delta Electronics | In Stock | - | - | - | Aluminum | 280 CFM (7.9 m3/min) | DC | 8 | - | - | - | - | Details | 1.852 lbs | Bulk | EFB | Axial | 21.48 W | 51 mm | - | Wire Leads | 12 VDC | 3700 RPM | 20 mmAq | Ball | 55 dBA | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() FFB1748HHG-R00 Delta Electronics | In Stock | - | - | - | Aluminum | 390 CFM (11 m3/min) | DC | 8 | - | - | - | - | Details | 2.028 lbs | Bulk | FFB | Axial | 67.2 W | 51 mm | - | Wire Leads | 48 VDC | 4200 RPM | 32 mmAq | Ball | 69.5 dBA | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() AFB1712M-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 181 CFM (5.1 m3/min) | DC | 12 | - | - | - | - | Details | 1 lb | Bulk | AFB | - | 9.12 W | 25 mm | - | Wire Leads | 12 VDC | 2700 RPM | 9.6 mmAq | Ball | 49 dBA | Tachometer | 172 mm | 172 mm | ||
![]() FFB1448HHG-F00 Delta Electronics | In Stock | - | - | - | Plastic | 220 CFM (6.2 m3/min) | DC | 24 | - | - | - | - | Details | 1.477 lbs | Bulk | FFB | - | 17.28 W | 51 mm | - | Wire Leads | 48 VDC | 2800 RPM | 12 mmAq | Ball | 54.5 dBA | Tachometer | 140 mm | 140 mm | ||
![]() AFB1712HH-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 215 CFM (6.1 m3/min) | DC | 12 | - | - | - | - | Details | 1 lb | Bulk | AFB | Axial | 14.04 W | 25 mm | - | Wire Leads | 12 VDC | 3200 RPM | 13 mmAq | Ball | 53.5 dBA | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() AFB1548L-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 161 CFM (4.6 m3/min) | DC | 12 | - | - | - | - | Details | 1 lb | Bulk | AFB | - | 8.16 W | 25 mm | - | Wire Leads | 48 VDC | 2400 RPM | 7.7 mmAq | Ball | 46 dBA | Tachometer | 150 mm | 172 mm | ||
![]() AFB1712L-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 161 CFM (4.6 m3/min) | DC | 12 | - | - | - | - | Details | 1 lb | Bulk | AFB | - | 6.72 W | 25 mm | - | Wire Leads | 12 VDC | 2400 RPM | 7.7 mmAq | Ball | 46 dBA | Tachometer | 172 mm | 172 mm | ||
![]() KHB1248VHS-F00 Delta Electronics | In Stock | - | - | - | - | 124 CFM (3.5 m3/min) | DC | 18 | - | - | - | - | Details | 11.640407 oz | Bulk | KHB | - | 12.96 W | 120 mm | - | Wire Leads | 48 VDC | 3100 RPM | 0.81 in H2O | Ball | 53.5 DBA | Tachometer | 120 mm | 54 mm | ||
![]() AFB0624MD-R00 Delta Electronics | In Stock | - | - | - | Plastic | 14.8 CFM (0.42 m3/min) | DC | 180 | - | - | - | - | Details | 2.186986 oz | Bulk | AFB | Axial | 960 mW | 20 mm | - | Wire Leads | 24 VDC | 3600 RPM | 3.8 mmAq | Ball | 26 dBA | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() AFB1548SH-C Delta Electronics | In Stock | - | - | - | Plastic | 338 CFM (9.6 m3/min) | DC | 12 | - | - | - | - | Details | 1 lb | Bulk | AFB | Axial | 44.16 W | 25 mm | - | Wire Leads | 48 VDC | 5500 RPM | 38 mmAq | Ball | 67 dBA | - | 150 mm | 172 mm | ||
![]() KHB1748MT-F00 Delta Electronics | In Stock | - | - | - | - | 203 CFM (5.7 m3/min) | DC | 6 | - | - | - | - | Details | 1.477 lbs | Bulk | KHB | - | 17.28 W | 175 mm | - | Wire Leads | 48 VDC | 2100 RPM | 0.693 in H2O | Ball | 55 DBA | Tachometer | 175 mm | 69 mm | ||
![]() PFB0812SHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 69.5 CFM (1.97 m3/min) | DC | 90 | - | - | - | - | Details | 4.585615 oz | Bulk | PFB | Axial | 6.12 W | 38 mm | - | Wire Leads | 12 VDC | 4900 RPM | 14 mmAq | Ball | 49.3 dBA | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() KFB1724SHT-AR00 Delta Electronics | In Stock | - | - | - | - | 413 CFM (11.7 m3/min) | DC | 6 | - | - | - | - | Details | 1.477 lbs | Bulk | KFB | - | 75.36 W | 175 mm | - | Wire Leads | 24 VDC | 4000 RPM | 2.403 in H2O | Ball | 73 DBA | Locked Rotor Sensor | 175 mm | 69 mm |