- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Life (Hours) | Speed | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0924SH-TZUH Delta Electronics | 1742 |
| Datasheet | 19 Weeks | - | Axial | - | 0.265lb 120.2g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | AFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 1.92W | - | 0.400A | 9.6W | IP55 - Dust Protected, Water Resistant | - | unknown | 400mA | CE, CSA, UL, VDE | 70000 hours | - | 4800 RPM | Ball | Tubeaxial | 53.0 dB(A) | 14V~26.4VDC | 0.526 in H2O (131.0 Pa) | - | Speed Sensor (Tach) | 92mm | - | - | - | ROHS3 Compliant | - | Lead Free | IP55, Water Resistant | ||
![]() AFB0812VH Delta Electronics | 64 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2003 | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 3.12W | - | 0.260A | 3.12W | - | 80mm | - | 260mA | CE, CSA, UL, VDE | 70000 hours | - | 3600 RPM | Ball | Tubeaxial | 38.0 dB(A) | 7V~13.8VDC | 0.217 in H2O (54.1 Pa) | DC FAN | - | 80mm | - | 25.4mm | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0412HHA-TA5F Delta Electronics | 1533 |
| Datasheet | 19 Weeks | - | Axial | - | 0.031lb 14.06g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2008 | AFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 600mW | - | 0.050A | 600mW | IP55 - Dust Protected, Water Resistant | 40mm | - | 50mA | CE, CSA, UL, VDE | 70000 hours | - | 7000 RPM | Ball | Tubeaxial | 31.5 dB(A) | 7V~13.8VDC | 0.190 in H2O (47.3 Pa) | - | - | - | - | - | No | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() EFB1524VHG-EP Delta Electronics | 1230 |
| Datasheet | 19 Weeks | - | Axial | Aluminium | 1.9lbs 861.8g | Aluminum | Plastic | 80000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2010 | EFB | Rectangular/Rounded - 172mm Lx150mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 23.28W | - | - | 24.48W | IP56 - Dust Protected, Water Resistant | - | unknown | 1.02A | CE, CSA, UL, VDE | 80000 hours | - | 4000 RPM | Ball | Tubeaxial | 60.0 dB(A) | 20.4V~27.6VDC | 0.937 in H2O (233.4 Pa) | - | GR-487, PWM Control, Speed Sensor (Tach) | 150mm | - | - | - | ROHS3 Compliant | - | - | IP56, Water Resistant | ||
![]() PFB1248UHE-EP Delta Electronics | 367 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.838lb 380.11g | Plastic | - | 70000 Hrs @ 40°C | 48VDC | -40~167°F -40°C~75°C | 2005 | PFB | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 48W | - | 0.880A | 42.24W | IP56 - Dust Protected, Water Resistant | - | unknown | 880mA | CE, CSA, UL, VDE | 70000 hours | - | 5300 RPM | Ball | Tubeaxial | 66.0 dB(A) | 30V~60VDC | 1.311 in H2O (326.6 Pa) | - | GR-487, PWM Control, Speed Sensor (Tach) | 120mm | - | - | - | ROHS3 Compliant | - | - | IP56, Water Resistant | ||
![]() BFB1248HH Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | - | - | 0.507lb 229.97g | Plastic | - | - | - | - | - | BFB | Square/Rounded - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 10.56W | 48V | 0.220A | 10.6W | - | 120mm | unknown | 220mA | CE, CSA, UL, VDE | - | - | 2800 RPM | Ball | Blower | 54.0 dB(A) | 28V~56VDC | 0.984 in H2O (245.1 Pa) | - | Locked Rotor Protection | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AFB1212HE-F00 Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | Axial | - | 0.564lb 255.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2007 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 3.84W | - | 0.320A | 3.84W | - | 120mm | - | 320mA | CE, CSA, UL, VDE | 70000 hours | - | 2600 RPM | Ball | Tubeaxial | 41.0 dB(A) | 4V~13.2VDC | 0.300 in H2O (74.7 Pa) | DC FAN | Speed Sensor (Tach) | 120mm | - | - | No | ROHS3 Compliant | - | Lead Free | - | ||
![]() EFB0405LD-R00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | Plastic | 0.073lb 33.11g | Plastic | Plastic | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2004 | EFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 500mW | 500mW | - | 0.100A | 500mW | - | - | - | 100mA | CE, CSA, UL, VDE | 70000 hours | - | 5000 RPM | Ball | Tubeaxial | 22.0 dB(A) | 4.5V~5.5VDC | 0.136 in H2O (33.9 Pa) | - | Locked Rotor Sensor | 40mm | 40mm | 20.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() AFB1224VHE-R00 Delta Electronics | 3486 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.564lb 255.83g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2005 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 8.64W | - | 0.380A | 9.12W | - | - | - | 380mA | CE, CSA, UL, VDE | 70000 hours | - | 3200 RPM | Ball | Tubeaxial | 48.0 dB(A) | 7V~27.6VDC | 0.420 in H2O (104.6 Pa) | DC FAN | Locked Rotor Sensor | 120mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() GFC0612DS-AQ14 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | 0.359lb 162.84g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2010 | GFC | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 4 Wire Leads per Fan | - | - | 19.2W | - | - | 1.6A | - | - | - | - | - | CE, UR, VDE | - | - | 10400 Front, 9500 Rear | Ball | Tubeaxial (Dual) | 66.0 dB(A) | 10.8V~13.2VDC | 2.007 in H2O (499.9 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | 56.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() PFB0912SHE Delta Electronics | In Stock | - | - | 19 Weeks | - | Axial | - | 0.551lb 249.93g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2010 | PFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 6.6W | - | 0.550A | 6.6W | - | - | - | 550mA | CE, CSA, UL, VDE | 50000 hours | - | 4400 RPM | Ball | Tubeaxial | 51.7 dB(A) | 7V~13.2VDC | 0.578 in H2O (144.0 Pa) | DC FAN | Locked Rotor Protection | 92mm | - | 38mm | - | ROHS3 Compliant | - | - | - | ||
![]() PFB0948UHE-TP16 Delta Electronics | 1254 |
| Datasheet | 19 Weeks | - | Axial | - | 0.551lb 249.93g | Plastic | - | 50000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | 2009 | PFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 28.8W | - | 0.520A | 25W | - | - | unknown | 520mA | CE, CSA, UL, VDE | 50000 hours | - | 7000 RPM | Ball | Tubeaxial | 64.0 dB(A) | 36V~75VDC | 1.449 in H2O (360.9 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 92mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() EFB0424HHD Delta Electronics | 339 |
| Datasheet | 19 Weeks | - | - | - | 0.073lb 33.11g | Plastic | - | - | 24VDC | - | 2006 | EFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.68W | - | 0.070A | 1.68W | - | - | unknown | 70mA | CE, CSA, UL, VDE | - | - | 8200 RPM | Ball | Tubeaxial | 30.5 dB(A) | 14V~27.6VDC | 0.354 in H2O (88.2 Pa) | - | - | 40mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0812M Delta Electronics | 117 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 1.44W | - | 0.120A | 1.44W | - | 80mm | - | 120mA | CE, CSA, UL, VDE | 70000 hours | - | 2700 RPM | Ball | Tubeaxial | 28.0 dB(A) | 7V~13.8VDC | 0.129 in H2O (32.1 Pa) | DC FAN | - | 80mm | - | 25.4mm | No | ROHS3 Compliant | - | - | - | ||
![]() AFB0924VH Delta Electronics | 52 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.218lb 98.88g | Plastic | - | - | - | - | 2002 | AFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 5.28W | 24V | 0.220A | 5.28W | - | 92mm | - | 220mA | CE, CSA, UL, VDE | - | - | 3800 RPM | Ball | Tubeaxial | 45.0 dB(A) | 14V~27.6VDC | 0.302 in H2O (75.2 Pa) | - | - | 92mm | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AFB1212SHE Delta Electronics | 35 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.564lb 255.83g | Plastic | - | 70000 Hrs @ 40°C | - | 14~140°F -10°C~60°C | 2004 | AFB | Square - 120mm Lx120mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 12.6W | 12V | - | 12.6W | - | 120mm | - | 1.05A | CE, CSA, UL, VDE | 70000 hours | 4100 rpm | 3700 RPM | Ball | Tubeaxial | 53.0 dB(A) | 4V~13.2VDC | 0.571 in H2O (142.2 Pa) | DC FAN | - | 120mm | - | 38mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() PFB0912DHE-T500 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.551lb 249.93g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | 2009 | PFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 37.2W | - | - | 37.2W | IP55 - Dust Protected, Water Resistant | - | - | 3.1A | CE, CSA, UL, VDE | 50000 hours | - | 8000 RPM | Ball | Tubeaxial | 66.5 dB(A) | 7V~13.2VDC | 1.819 in H2O (453.1 Pa) | - | Locked Rotor Protection | 92mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() FFB1248VHE-R00 Delta Electronics | In Stock | - | - | 19 Weeks | - | Axial | - | 0.816lb 370.13g | Plastic | - | - | 48VDC | - | 2005 | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 13.44W | - | 0.280A | 13.4W | - | - | unknown | 280mA | CE, CSA, UL, VDE | - | - | 3200 RPM | Ball | Tubeaxial | 53.0 dB(A) | 28V~56VDC | 0.445 in H2O (110.8 Pa) | DC FAN | Locked Rotor Sensor | 120mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0624EH-A Delta Electronics | 132 |
| - | 19 Weeks | Flanges | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2004 | AFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 5.76W | - | 0.240A | 5.76W | - | 60mm | unknown | 240mA | CE, CSA, UL, VDE | 70000 hours | - | 6800 RPM | Ball | Tubeaxial | 46.5 dB(A) | 14V~27.6VDC | 0.544 in H2O (135.5 Pa) | - | - | 60mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() PFB0924DHE-T500 Delta Electronics | 2024 |
| Datasheet | 19 Weeks | - | Axial | - | 0.551lb 249.93g | Plastic | - | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2011 | PFB | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 34.8W | - | - | 34.8W | IP55 - Dust Protected, Water Resistant | - | unknown | 1.45A | CE, CSA, UL, VDE | 50000 hours | - | 8000 RPM | Ball | Tubeaxial | 66.5 dB(A) | 14V~26.4VDC | 1.819 in H2O (453.1 Pa) | - | Locked Rotor Protection | 92mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant |