- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Rated Power | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFB0305HA-AF00 Delta Electronics | 1956 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.023lb 10.43g | Plastic | - | 30000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2008 | AFB | Square - 30mm Lx30mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 800mW | - | 0.160A | 800mW | - | 30mm | - | 160mA | CE, CSA, UL, VDE | - | 30000 hours | 9000 RPM | Ball | Tubeaxial | 25.0 dB(A) | 4V~5.5VDC | 0.100 in H2O (24.9 Pa) | - | - | Speed Sensor (Tach) | 30mm | - | - | No | ROHS3 Compliant | - | - | - | ||
![]() FFB03612EHN-BGA Delta Electronics | 147 |
| Datasheet | 19 Weeks | - | Axial | - | 0.071lb 32.21g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2011 | FFB | Square - 36mm Lx36mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | - | - | 0.330A | 3.96W | - | - | unknown | 330mA | CE, CSA, UL, VDE | - | 50000 hours | 14500 RPM | Ball | Tubeaxial | 50.0 dB(A) | 10.8V~13.2VDC | 1.000 in H2O (249.1 Pa) | - | - | PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0948H Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.218lb 98.88g | Plastic | - | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2010 | AFB | Square - 92mm Lx92mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 2.88W | - | 0.060A | 2.88W | - | 92mm | unknown | 60mA | CE, CSA, UL, VDE | - | - | 2850 RPM | Ball | Tubeaxial | 34.0 dB(A) | 28V~56VDC | 0.177 in H2O (44.1 Pa) | - | - | - | 92mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0612DH-TZUT Delta Electronics | 5262 | - | Datasheet | 19 Weeks | - | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | AFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 10.08W | - | 0.840A | 10.1W | IP55 - Dust Protected, Water Resistant | - | unknown | 840mA | CE, CSA, UL, VDE | - | 70000 hours | 9000 RPM | Ball | Tubeaxial | 55.0 dB(A) | 7V~13.2VDC | 0.926 in H2O (230.7 Pa) | - | - | - | 60mm | - | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() AFB0648HH-A Delta Electronics | 759 |
| Datasheet | 19 Weeks | - | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | 2005 | AFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 3.84W | - | 0.080A | 3.84W | - | 50mm | unknown | 80mA | CE, CSA, UL, VDE | - | 70000 hours | 5000 RPM | Ball | Tubeaxial | 40.0 dB(A) | 20V~56VDC | 0.294 in H2O (73.2 Pa) | - | - | - | 60mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AUB0524VHD Delta Electronics | 849 | - | Datasheet | 19 Weeks | - | Axial | - | 0.084lb 38.1g | Plastic | - | 50000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | AUB | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 2.4W | - | 0.100A | 2.4W | - | 50mm | unknown | 100mA | CE, CSA, UL, VDE | - | 50000 hours | 7000 RPM | Superflo | Tubeaxial | 40.5 dB(A) | 14V~27.6VDC | 0.303 in H2O (75.5 Pa) | - | - | - | 50mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() FFB0812SHE-R00 Delta Electronics | 48 | - | Datasheet | 19 Weeks | - | - | Plastic | 0.375lb 170.1g | Plastic | Plastic | - | 12VDC | - | 2006 | FFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 6.96W | - | 6.96W | - | 0.580A | 6.96W | - | - | - | 580mA | CE, CSA, UL, VDE | - | - | 4900 RPM | Ball | Tubeaxial | 48.5 dB(A) | 7V~13.8VDC | 0.591 in H2O (147.2 Pa) | - | - | Locked Rotor Sensor | 80mm | 80mm | 38.00mm | - | ROHS3 Compliant | - | - | - | ||
![]() PFB1248XHE-TP17 Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | Axial | - | 0.838lb 380.11g | Plastic | - | 50000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | 2009 | PFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 76.8W | - | - | 76.8W | - | 120mm | unknown | 1.6A | CE, CSA, UL, VDE | - | 50000 hours | 7000 RPM | Ball | Tubeaxial | 72.5 dB(A) | 33V~52.8VDC | 2.175 in H2O (541.8 Pa) | - | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 120mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0724H-A Delta Electronics | 228 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.198lb 89.81g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | AFB | Square - 70mm Lx70mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 3.12W | - | 0.130A | 3.12W | - | - | unknown | 130mA | CE, CSA, UL, VDE | - | 70000 hours | 3900 RPM | Ball | Tubeaxial | 37.5 dB(A) | 14V~26.4VDC | 0.217 in H2O (54.1 Pa) | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EFB0812HB Delta Electronics | 74 |
| Datasheet | 19 Weeks | - | Axial | - | 0.148lb 67.13g | Plastic | - | - | 12VDC | - | 2015 | EFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 2.52W | - | 0.210A | 2.52W | - | - | unknown | 210mA | CE, CSA, UL, VDE | - | - | 3300 RPM | Ball | Tubeaxial | 37.0 dB(A) | 5V~13.8VDC | 0.134 in H2O (33.5 Pa) | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() EFB1724SHG-F00 Delta Electronics | 94 |
| Datasheet | 19 Weeks | - | Axial | Aluminium | 1.9lbs 861.8g | Aluminum | Plastic | - | 24VDC | - | 2005 | EFB | Round - 172mm Dia | - | Active | 1 (Unlimited) | 3 Wire Leads | 70°C | -10°C | - | - | 28.08W | - | - | 28.1W | - | - | unknown | 1.17A | CE, CSA, UL, VDE | - | - | 4300 RPM | Ball | Tubeaxial | 59.0 dB(A) | 12V~28VDC | 1.083 in H2O (269.8 Pa) | - | - | Speed Sensor (Tach) | 172mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() BFB0405HHA-A Delta Electronics | 82 |
| Datasheet | 19 Weeks | Flanges | - | - | 0.026lb 11.79g | Plastic | - | - | - | - | 2010 | BFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 800mW | 5V | 0.160A | 800mW | - | 40mm | - | 160mA | CE, CSA, UL, VDE | 5V | - | 8500 RPM | Ball | Blower | 34.5 dB(A) | 4V~5.5VDC | 0.564 in H2O (140.5 Pa) | - | - | Locked Rotor Protection | - | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() FFB1324VHE Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | Axial | - | 1lb 453.59g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | 2005 | FFB | Square - 127mm Lx127mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 14.4W | - | 0.600A | 14.4W | - | - | unknown | 600mA | CE, CSA, UL, VDE | - | 70000 hours | 3050 RPM | Ball | Tubeaxial | 53.0 dB(A) | 14V~26.4VDC | 0.504 in H2O (125.5 Pa) | - | - | - | 127mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() FFB1212EH Delta Electronics | 48 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.452lb 205.02g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | FFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 17.4W | - | - | 17.4W | - | 120mm | unknown | 1.45A | CE, CSA, UL, VDE | - | 70000 hours | 4000 RPM | Ball | Tubeaxial | 56.4 dB(A) | 7V~13.2VDC | 0.489 in H2O (121.9 Pa) | - | - | - | 120mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() EFB0505MA Delta Electronics | 817 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.055lb 24.95g | Plastic | - | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | 2011 | EFB | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 650mW | - | 0.130A | 650mW | - | 50mm | unknown | 130mA | CE, CSA, UL, VDE | - | 70000 hours | 4500 RPM | Ball | Tubeaxial | 25.0 dB(A) | 4.5V~5.5VDC | 0.113 in H2O (28.1 Pa) | DC FAN | - | - | 50mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0512LD Delta Electronics | 48 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.084lb 38.1g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2002 | AFB | Square - 50mm Lx50mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 720mW | - | 0.060A | 720mW | - | 50mm | unknown | 60mA | CE, CSA, UL, VDE | - | 70000 hours | 4000 RPM | Ball | Tubeaxial | 25.0 dB(A) | 7V~13.8VDC | 0.095 in H2O (23.7 Pa) | - | - | - | 50mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB1224HE-R00 Delta Electronics | 980 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.564lb 255.83g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | 2005 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 4.8W | - | 0.240A | 5.76W | - | 120mm | - | 240mA | CE, CSA, UL, VDE | - | 70000 hours | 2600 RPM | Ball | Tubeaxial | 41.0 dB(A) | 7V~27.6VDC | 0.300 in H2O (74.7 Pa) | DC FAN | - | Locked Rotor Sensor | 120mm | - | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB0912HH Delta Electronics | 129 | - | Datasheet | 19 Weeks | Flanges | Axial | - | 0.218lb 98.88g | Plastic | - | - | - | - | 2005 | AFB | Square - 92mm Lx92mm H | no | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | APPROVALS: UL; VDE | 3W | 12V | 0.250A | 3W | - | 92mm | - | 250mA | CE, CSA, UL, VDE | - | - | 3200 RPM | Ball | Tubeaxial | 38.0 dB(A) | 7V~13.8VDC | 0.221 in H2O (55.0 Pa) | DC FAN | 3W | - | 92mm | - | 25.4mm | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() AFB0612VHC-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | Flanges | - | - | 0.074lb 33.56g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | 2011 | AFB | Square - 60mm Lx60mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 2.88W | - | 0.240A | 2.88W | - | - | unknown | 240mA | CE, CSA, UL, VDE | - | - | 5400 RPM | Ball | Tubeaxial | 38.0 dB(A) | 7V~13.8VDC | 0.252 in H2O (62.8 Pa) | - | - | Speed Sensor (Tach) | 60mm | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AFB0712SH-AB Delta Electronics | 1479 |
| Datasheet | 19 Weeks | - | Axial | - | 0.198lb 89.81g | Plastic | - | - | - | - | 2010 | AFB | Square - 70mm Lx70mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 7.8W | 12V | 0.650A | 7.8W | - | 70mm | - | 650mA | CE, CSA, UL, VDE | - | - | 6300 RPM | Ball | Tubeaxial | 50.5 dB(A) | 5V~13.8VDC | 0.625 in H2O (155.7 Pa) | - | - | - | 70mm | - | - | No | ROHS3 Compliant | UL94 V-0 | Lead Free | - |