- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | RoHS | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ASB0312HA-AR00 Delta Electronics | In Stock | - | - | - | - | DC | 720 | Details | 0.352740 oz | Bulk | ASB | Axial | - | 10 mm | - | 12 VDC | - | - | - | - | Locked Rotor Sensor | - | 30 mm | 30 mm | ||
![]() FFB1748VHG-F00 Delta Electronics | In Stock | - | - | Aluminum | 433 CFM (12.3 m3/min) | DC | 8 | Details | 2.028 lbs | Bulk | FFB | - | 91.2 W | 51 mm | Wire Leads | 48 VDC | 4600 RPM | 40 mmAq | Ball | 72 dBA | Tachometer | - | 172 mm | 172 mm | ||
![]() NFB0912M-R00 Delta Electronics | In Stock | - | - | Plastic | 49.9 CFM (1.41 m3/min) | DC | 72 | Details | 3.880136 oz | Bulk | NFB | Axial | 2.28 W | 25 mm | Wire Leads | 12 VDC | 2450 RPM | 3.2 mmAq | Ball | 36 dBA | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() AFB0624LD-R00 Delta Electronics | In Stock | - | - | Plastic | 13.1 CFM (0.37 m3/min) | DC | 180 | Details | 2.186986 oz | Bulk | AFB | Axial | 720 mW | 20 mm | Wire Leads | 24 VDC | 3200 RPM | 3 mmAq | Ball | 24 dBA | Locked Rotor Sensor | - | 60 mm | 60 mm | ||
![]() FFB03812HN-R00 Delta Electronics | In Stock | - | - | Plastic | 15.2 CFM (0.43 m3/min) | DC | 288 | Details | 1.622602 oz | Bulk | FFB | Axial | 4.08 W | 28 mm | Wire Leads | 12 VDC | 12000 RPM | 21 mmAq | Ball | 51.5 dBA | Locked Rotor Sensor | - | 38 mm | 38 mm | ||
![]() BFB0412LA-AF00 Delta Electronics | In Stock | - | - | - | - | DC | 640 | Details | 0.476198 oz | Bulk | BFB | - | - | 40 mm | - | 12 VDC | - | - | - | - | Tachometer | - | 40 mm | 10 mm | ||
![]() KFB1224EHS Delta Electronics | In Stock | - | - | - | - | DC | 18 | Details | - | Bulk | KFB | - | - | 120 mm | Wire Leads | 24 VDC | - | - | - | - | - | - | 120 mm | 54 mm | ||
![]() AFB0712HB-AR00 Delta Electronics | In Stock | - | - | Plastic | 33.2 CFM (0.94 m3/min) | DC | 224 | Details | 1.657876 oz | Bulk | AFB | Axial | 2.16 W | 15 mm | Wire Leads | 12 VDC | 3800 RPM | 4.1 mmAq | Ball | 34.5 dBA | Locked Rotor Sensor | - | 70 mm | 70 mm | ||
![]() BFB1212LE-R00 Delta Electronics | In Stock | - | - | Plastic | 19.4 CFM (0.55 m3/min) | DC | 36 | Details | 8.113011 oz | Bulk | BFB | - | 2.88 W | 126 mm | Wire Leads | 12 VDC | 1700 RPM | 0.306 in H2O | Ball | 42 DBA | Locked Rotor Sensor | - | 125 mm | 34 mm | ||
![]() AFB1712EH-A Delta Electronics | In Stock | - | - | Plastic | 291 CFM (8.2 m3/min) | DC | 12 | Details | 1 lb | Bulk | AFB | Axial | 36 W | 25 mm | Wire Leads | 12 VDC | 4300 RPM | 20 mmAq | Ball | 61.5 dBA | - | - | 172 mm | 172 mm | ||
![]() QFR0812SHE-R00 Delta Electronics | In Stock | - | - | Plastic | 67.4 CFM (1.91 m3/min) | DC | 90 | Details | 5.643834 oz | Bulk | QFR | Axial | 4.44 W | 38 mm | Wire Leads | 12 VDC | 5900 RPM | 15 mmAq | Ball | 48.4 dBA | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() BFB04505MA-CR00 Delta Electronics | In Stock | - | - | Plastic | 2.55 CFM (0.07 m3/min) | DC | 504 | Details | - | Bulk | BFB | - | 600 mW | 45 mm | Wire Leads | 5 VDC | 4500 RPM | 0.279 in H2O | Ball | 27 DBA | Locked Rotor Sensor | - | 45 mm | 10 mm | ||
![]() AFB03505MA-A Delta Electronics | In Stock | - | - | Plastic | 4.5 CFM (0.13 m3/min) | DC | 576 | Details | 0.352740 oz | Bulk | AFB | Axial | 500 mW | 10 mm | Wire Leads | 5 VDC | 5800 RPM | 1.9 mmAq | Ball | 18 dBA | - | - | 35 mm | 35 mm | ||
![]() SFB0212HH-R00 Delta Electronics | In Stock | - | - | Plastic | 23.1 CFM (0.65 m3/min) | DC | 48 | Details | - | Bulk | SFB | - | 7.44 W | 38 mm | Wire Leads | 12 VDC | 7000 RPM | 0.643 in H2O | Ball | 52 DBA | Locked Rotor Sensor | - | 45 mm | 125 mm | ||
![]() AFB0524LB-R00 Delta Electronics | In Stock | - | - | Plastic | 9.89 CFM (0.28 m3/min) | DC | 336 | Details | 1.128767 oz | Bulk | AFB | Axial | 1.2 W | 15 mm | Wire Leads | 24 VDC | 4000 RPM | 3.1 mmAq | Ball | 24 dBA | Locked Rotor Sensor | - | 50 mm | 50 mm | ||
![]() AFB0812H-TZP2 Delta Electronics | In Stock | - | - | Plastic | 35.3 CFM (1 m3/min) | DC | 135 | Details | 3.104109 oz | Bulk | AFB | Axial | 1.92 W | 25 mm | Wire Leads | 12 VDC | 3000 RPM | 4.04 mmAq | Ball | 31 dBA | - | IP55 | 80 mm | 80 mm | ||
![]() ASB04505HA-AR00 Delta Electronics | In Stock | - | - | - | - | DC | 640 | Details | 0.476198 oz | Bulk | ASB | Axial | - | 10 mm | - | 5 VDC | - | - | - | - | Locked Rotor Sensor | - | 40 mm | 40 mm | ||
![]() BFB03505HA-AR00 Delta Electronics | In Stock | - | - | - | - | DC | 576 | Details | 0.388014 oz | Bulk | BFB | - | - | 35 mm | - | 5 VDC | - | - | - | - | Locked Rotor Sensor | - | 35 mm | 10 mm | ||
![]() SFB0212L-F00 Delta Electronics | In Stock | - | - | Plastic | 11 CFM (0.31 m3/min) | DC | 48 | Details | - | Bulk | SFB | - | 2.64 W | 38 mm | Wire Leads | 12 VDC | 3600 RPM | 0.149 in H2O | Ball | 33 DBA | Tachometer | - | 45 mm | 125 mm | ||
![]() AFB0712MC Delta Electronics | In Stock | - | - | Plastic | 26.5 CFM (0.75 m3/min) | DC | 288 | Details | 1.622602 oz | Bulk | AFB | Axial | 1.92 W | 13 mm | Wire Leads | 12 VDC | 3300 RPM | 2.8 mmAq | Ball | 31.5 dBA | - | - | 70 mm | 70 mm |