- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFB0405MA-AR00 Delta Electronics | In Stock | - | - | 24 Weeks | - | - | DC | 640 | DELTA ELECTRONICS INC | BFB0405MA-AR00 | Active | 5.7 | Details | - | Bulk | BFB | - | - | 40 mm | unknown | - | 5 VDC | - | - | - | - | Locked Rotor Sensor | 40 mm | 10 mm | ||
![]() BFB0312LA-A Delta Electronics | In Stock | - | - | - | Plastic | 1.06 CFM (0.03 m3/min) | DC | 720 | - | - | - | - | Details | - | Bulk | BFB | - | 480 mW | 30 mm | - | Wire Leads | 12 VDC | 5500 RPM | 0.144 in H2O | Ball | 24 DBA | - | 30 mm | 10 mm | ||
![]() PFB0848EHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 79.2 CFM (2.2 m3/min) | DC | 90 | - | - | - | - | Details | 4.585615 oz | Bulk | PFB | Axial | 11.04 W | 38 mm | - | Wire Leads | 48 VDC | 5600 RPM | 19 mmAq | Ball | 53 dBA | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() AFB0724H-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 36.3 CFM (1.03 m3/min) | DC | 162 | - | - | - | - | Details | 3.174657 oz | Bulk | AFB | Axial | 3.12 W | 25 mm | - | Wire Leads | 24 VDC | 3900 RPM | 5.5 mmAq | Ball | 37.5 dBA | Locked Rotor Sensor | 70 mm | 70 mm | ||
![]() PFB1212GHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 218 CFM (6.2 m3/min) | DC | 36 | - | - | - | - | Details | 13.404106 oz | Bulk | PFB | Axial | 32.4 W | 38 mm | - | Wire Leads | 12 VDC | 4800 RPM | 27 mmAq | Ball | 64 dBA | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() FFB1748VHG-R00 Delta Electronics | In Stock | - | - | - | Aluminum | 433 CFM (12.3 m3/min) | DC | 8 | - | - | - | - | Details | 2.028 lbs | Bulk | FFB | Axial | 91.2 W | 51 mm | - | Wire Leads | 48 VDC | 4600 RPM | 40 mmAq | Ball | 72 dBA | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() EUB0405HD-F00 Delta Electronics | In Stock | - | - | - | - | - | DC | 336 | - | - | - | - | Details | 1.164041 oz | Bulk | EUB | - | - | 20 mm | - | - | 5 VDC | - | - | - | - | Tachometer | 40 mm | 40 mm | ||
![]() AUB0512HHB-R00 Delta Electronics | In Stock | - | - | - | Plastic | 16.2 CFM (0.46 m3/min) | DC | 336 | - | - | - | - | Details | 1.340411 oz | Bulk | AUB | Axial | 1.56 W | 15 mm | - | Wire Leads | 12 VDC | 6400 RPM | 0.32 in H2O | Superflo | 36 dBA | Locked Rotor Sensor | 50 mm | 50 mm | ||
![]() FFB0424MN-BF00 Delta Electronics | In Stock | - | - | - | - | - | DC | 288 | - | - | - | - | Details | 1.128767 oz | Bulk | FFB | - | - | 28 mm | - | - | 24 VDC | - | - | - | - | Tachometer | 40 mm | 40 mm | ||
![]() AFB0724LB-R00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 23.4 CFM (0.66 m3/min) | DC | 224 | DELTA ELECTRONICS INC | AFB0724LB-R00 | Active | 5.57 | Details | 1.657876 oz | Bulk | AFB | Axial | 1.44 W | 15 mm | unknown | Wire Leads | 24 VDC | 2800 RPM | 2.2 mmAq | Ball | 26.5 dBA | Locked Rotor Sensor | 70 mm | 70 mm | ||
![]() AFB0648SH-ABR00 Delta Electronics | In Stock | - | - | - | - | - | DC | 180 | - | - | - | - | Details | 2.398629 oz | Bulk | AFB | Axial | - | 25 mm | - | - | 48 VDC | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() QFR1248GHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | 211 CFM (6 m3/min) | DC | 36 | - | - | - | - | Details | 11.640407 oz | Bulk | QFR | - | 24 W | 38 mm | - | Wire Leads | 48 VDC | 6000 RPM | 29 mmAq | Ball | 64 dBA | Tachometer | 120 mm | 120 mm | ||
![]() AUB0924VH-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 81.5 CFM (2.3 m3/min) | DC | 72 | - | - | - | - | Details | 3.880136 oz | Bulk | AUB | Axial | 6 W | 25 mm | - | Wire Leads | 24 VDC | 3800 RPM | 0.35 in H2O | Superflo | 46 dBA | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() BFB1612H-R00 Delta Electronics | In Stock | - | - | - | - | - | DC | 10 | - | - | - | - | Details | - | Bulk | BFB | - | - | 165 mm | - | - | 12 VDC | - | - | - | - | Locked Rotor Sensor | 159 mm | 40 mm | ||
![]() BFB1248VH-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 42.5 CFM (1.2 m3/min) | DC | 42 | - | - | - | - | Details | 8.113011 oz | Bulk | BFB | - | 17.39 W | 120 mm | - | Wire Leads | 48 VDC | 3100 RPM | 1.848 in H2O | Ball | 57 DBA | Tachometer | 120 mm | 32 mm | ||
![]() QFR0812UHE-DX51 Delta Electronics | In Stock | - | - | - | Plastic | 105 CFM (3 m3/min) | DC | 90 | - | - | - | - | Details | 5.643834 oz | Bulk | QFR | Axial | 13.8 W | 38 mm | - | Wire Leads | 12 VDC | 9000 RPM | 33 mmAq | Ball | 60 dBA | PWM | 80 mm | 80 mm | ||
![]() AUB0612HHB-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 23.4 CFM (0.66 m3/min) | DC | 210 | - | - | - | - | Details | 1.340411 oz | Bulk | AUB | - | 1.56 W | 15 mm | - | Wire Leads | 12 VDC | 4500 RPM | 0.19 in H2O | Superflo | 33 dBA | Tachometer | 60 mm | 60 mm | ||
![]() AUB1212HH-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | DC | 54 | - | - | - | - | Details | 7 oz | Bulk | AUB | - | - | 25 mm | - | Wire Leads | 12 VDC | - | - | - | - | Tachometer | 120 mm | 120 mm | ||
![]() EFB0405HA-R00 Delta Electronics | In Stock | - | - | 24 Weeks | - | - | DC | 640 | DELTA ELECTRONICS INC | EFB0405HA-R00 | Active | 5.68 | Details | 0.476198 oz | Bulk | EFB | Axial | - | 10 mm | unknown | - | 5 VDC | - | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | ||
![]() QFR1212EHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | 174 CFM (4.9 m3/min) | DC | 36 | - | - | - | - | Details | 11.640407 oz | Bulk | QFR | - | 12 W | 38 mm | - | Wire Leads | 12 VDC | 5000 RPM | 21 mmAq | Ball | 59 dBA | Tachometer | 120 mm | 120 mm |