- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | RoHS | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AUB0524MD-R00 Delta Electronics | In Stock | - | - | Plastic | 14.8 CFM (0.42 m3/min) | DC | 252 | Details | 1.340411 oz | Bulk | AUB | Axial | 1.44 W | 20 mm | Wire Leads | 24 VDC | 4800 RPM | 0.17 in H2O | Superflo | 24 dBA | Locked Rotor Sensor | - | 50 mm | 50 mm | ||
![]() SFB0212M-R00 Delta Electronics | In Stock | - | - | Plastic | 16.3 CFM (0.46 m3/min) | DC | 48 | Details | - | Bulk | SFB | - | 4.32 W | 38 mm | Wire Leads | 12 VDC | 5000 RPM | 0.324 in H2O | Ball | 44.5 DBA | Locked Rotor Sensor | - | 45 mm | 125 mm | ||
![]() AFB03505MA-AR00 Delta Electronics | In Stock | - | - | Plastic | 4.5 CFM (0.13 m3/min) | DC | 576 | Details | 0.352740 oz | Bulk | AFB | Axial | 500 mW | 10 mm | Wire Leads | 5 VDC | 5800 RPM | 1.9 mmAq | Ball | 18 dBA | Locked Rotor Sensor | - | 35 mm | 35 mm | ||
![]() FFB0424VHN-BR00 Delta Electronics | In Stock | - | - | - | - | DC | 288 | Details | 1.128767 oz | Bulk | FFB | Axial | - | 28 mm | - | 24 VDC | - | - | - | - | Locked Rotor Sensor | - | 40 mm | 40 mm | ||
![]() AFB1548M-AR00 Delta Electronics | In Stock | - | - | Plastic | 181 CFM (5.1 m3/min) | DC | 12 | Details | 1 lb | Bulk | AFB | Axial | 10.56 W | 25 mm | Wire Leads | 48 VDC | 2700 RPM | 9.6 mmAq | Ball | 49 dBA | Locked Rotor Sensor | - | 150 mm | 172 mm | ||
![]() AUB0524LB-F00 Delta Electronics | In Stock | - | - | Plastic | 9.89 CFM (0.28 m3/min) | DC | 336 | Details | 1.340411 oz | Bulk | AUB | - | 1.2 W | 15 mm | Wire Leads | 24 VDC | 4000 RPM | 0.13 in H2O | Superflo | 24 dBA | Tachometer | - | 50 mm | 50 mm | ||
![]() AFB0712MB-AR00 Delta Electronics | In Stock | - | - | Plastic | 28.2 CFM (0.8 m3/min) | DC | 224 | Details | 1.657876 oz | Bulk | AFB | Axial | 1.68 W | 15 mm | Wire Leads | 12 VDC | 3300 RPM | 3.1 mmAq | Ball | 31 dBA | Locked Rotor Sensor | - | 70 mm | 70 mm | ||
![]() BFB04512HHD-R00 Delta Electronics | In Stock | - | - | Plastic | 5.68 CFM (0.16 m3/min) | DC | 252 | Details | - | Bulk | BFB | - | 1.56 W | 45 mm | Wire Leads | 12 VDC | 4200 RPM | 0.510 in H2O | Ball | 28 DBA | Locked Rotor Sensor | - | 45 mm | 20 mm | ||
![]() AFB0524HHD-R00 Delta Electronics | In Stock | - | - | Plastic | 18.3 CFM (0.52 m3/min) | DC | 252 | Details | 1.340411 oz | Bulk | AFB | Axial | 2.16 W | 20 mm | Wire Leads | 24 VDC | 6400 RPM | 6.4 mmAq | Ball | 37 dBA | Locked Rotor Sensor | - | 50 mm | 50 mm | ||
![]() AFB0948L-F00 Delta Electronics | In Stock | - | - | Plastic | 37.1 CFM (1.05 m3/min) | DC | 72 | Details | 3.492122 oz | Bulk | AFB | - | 2.4 W | 25 mm | Wire Leads | 48 VDC | 2100 RPM | 2.5 mmAq | Ball | 25 dBA | Tachometer | - | 92 mm | 92 mm | ||
![]() EUB0412HD-F00 Delta Electronics | In Stock | - | - | - | - | DC | 336 | Details | 1.164041 oz | Bulk | EUB | - | - | 20 mm | - | 12 VDC | - | - | - | - | Tachometer | - | 40 mm | 40 mm | ||
![]() QFR1212GHE-R00 Delta Electronics | In Stock | - | - | Plastic | 211 CFM (6 m3/min) | DC | 36 | Details | 11.640407 oz | Bulk | QFR | Axial | 21.6 W | 38 mm | Wire Leads | 12 VDC | 6000 RPM | 29 mmAq | Ball | 64 dBA | Locked Rotor Sensor | - | 120 mm | 120 mm | ||
![]() BFB0724L-F00 Delta Electronics | In Stock | - | - | Plastic | 7 CFM (0.2 m3/min) | DC | 84 | Details | 3.174657 oz | Bulk | BFB | - | 1.2 W | 70 mm | Wire Leads | 24 VDC | 1900 RPM | 0.175 in H2O | Ball | 26 DBA | Tachometer | - | 70 mm | 30 mm | ||
![]() PFB0824EHE-R00 Delta Electronics | In Stock | - | - | Plastic | 79.2 CFM (2.2 m3/min) | DC | 90 | Details | 4.585615 oz | Bulk | PFB | Axial | 8.64 W | 38 mm | Wire Leads | 24 VDC | 5600 RPM | 19 mmAq | Ball | 53 dBA | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() FFB1248XHE-TM5F Delta Electronics | In Stock | - | - | - | - | DC | 24 | Details | - | Bulk | FFB | Axial | - | 38 mm | - | 48 VDC | - | - | - | - | - | - | 120 mm | 120 mm | ||
![]() PFB0912UHE-R00 Delta Electronics | In Stock | - | - | Plastic | 154 CFM (4.3 m3/min) | DC | 48 | Details | 8.818490 oz | Bulk | PFB | Axial | 23.52 W | 38 mm | Wire Leads | 12 VDC | 7000 RPM | 36 mmAq | Ball | 64 dBA | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() AFB0612HH-TYQF Delta Electronics | In Stock | - | - | Plastic | 27.6 CFM (0.78 m3/min) | DC | 180 | Details | 2.398629 oz | Bulk | AFB | Axial | 2.04 W | 25 mm | Wire Leads | 12 VDC | 5000 RPM | 7.47 mmAq | Ball | 40 dBA | Tachometer | IP55 | 60 mm | 60 mm | ||
![]() AFB08512MD-R00 Delta Electronics | In Stock | - | - | Plastic | 39 CFM (1.1 m3/min) | DC | 96 | Details | 2.716095 oz | Bulk | AFB | Axial | 1.92 W | 20 mm | Wire Leads | 12 VDC | 3400 RPM | 3.4 mmAq | Ball | 34 dBA | Locked Rotor Sensor | - | 85 mm | 85 mm | ||
![]() EUB0412MD-R00 Delta Electronics | In Stock | - | - | - | - | DC | 336 | Details | 1.164041 oz | Bulk | EUB | Axial | - | 20 mm | - | 12 VDC | - | - | - | - | Locked Rotor Sensor | - | 40 mm | 40 mm | ||
![]() AUB1212VH-R00 Delta Electronics | In Stock | - | - | Plastic | - | DC | 54 | Details | 7 oz | Bulk | AUB | Axial | - | 25 mm | Wire Leads | 12 VDC | - | - | - | - | Locked Rotor Sensor | - | 120 mm | 120 mm |