- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QFR1212GHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 211 CFM (6 m3/min) | DC | 36 | - | - | - | - | Details | 11.640407 oz | Bulk | QFR | Axial | 21.6 W | 38 mm | - | Wire Leads | 12 VDC | 6000 RPM | 29 mmAq | Ball | 64 dBA | Locked Rotor Sensor | - | 120 mm | 120 mm | ||
![]() BFB0724L-F00 Delta Electronics | In Stock | - | - | - | Plastic | 7 CFM (0.2 m3/min) | DC | 84 | - | - | - | - | Details | 3.174657 oz | Bulk | BFB | - | 1.2 W | 70 mm | - | Wire Leads | 24 VDC | 1900 RPM | 0.175 in H2O | Ball | 26 DBA | Tachometer | - | 70 mm | 30 mm | ||
![]() PFB0824EHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 79.2 CFM (2.2 m3/min) | DC | 90 | - | - | - | - | Details | 4.585615 oz | Bulk | PFB | Axial | 8.64 W | 38 mm | - | Wire Leads | 24 VDC | 5600 RPM | 19 mmAq | Ball | 53 dBA | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() FFB1248XHE-TM5F Delta Electronics | In Stock | - | - | - | - | - | DC | 24 | - | - | - | - | Details | - | Bulk | FFB | Axial | - | 38 mm | - | - | 48 VDC | - | - | - | - | - | - | 120 mm | 120 mm | ||
![]() PFB0912UHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 154 CFM (4.3 m3/min) | DC | 48 | - | - | - | - | Details | 8.818490 oz | Bulk | PFB | Axial | 23.52 W | 38 mm | - | Wire Leads | 12 VDC | 7000 RPM | 36 mmAq | Ball | 64 dBA | Locked Rotor Sensor | - | 92 mm | 92 mm | ||
![]() AFB0612HH-TYQF Delta Electronics | In Stock | - | - | - | Plastic | 27.6 CFM (0.78 m3/min) | DC | 180 | - | - | - | - | Details | 2.398629 oz | Bulk | AFB | Axial | 2.04 W | 25 mm | - | Wire Leads | 12 VDC | 5000 RPM | 7.47 mmAq | Ball | 40 dBA | Tachometer | IP55 | 60 mm | 60 mm | ||
![]() AFB08512MD-R00 Delta Electronics | In Stock | - | - | - | Plastic | 39 CFM (1.1 m3/min) | DC | 96 | - | - | - | - | Details | 2.716095 oz | Bulk | AFB | Axial | 1.92 W | 20 mm | - | Wire Leads | 12 VDC | 3400 RPM | 3.4 mmAq | Ball | 34 dBA | Locked Rotor Sensor | - | 85 mm | 85 mm | ||
![]() EUB0412MD-R00 Delta Electronics | In Stock | - | - | - | - | - | DC | 336 | - | - | - | - | Details | 1.164041 oz | Bulk | EUB | Axial | - | 20 mm | - | - | 12 VDC | - | - | - | - | Locked Rotor Sensor | - | 40 mm | 40 mm | ||
![]() AUB1212VH-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | DC | 54 | - | - | - | - | Details | 7 oz | Bulk | AUB | Axial | - | 25 mm | - | Wire Leads | 12 VDC | - | - | - | - | Locked Rotor Sensor | - | 120 mm | 120 mm | ||
![]() QFR0948EHE Delta Electronics | In Stock | - | - | - | Plastic | 88.5 CFM (2.5 m3/min) | DC | 48 | - | - | - | - | Details | 6.878423 oz | Bulk | QFR | Axial | 7.2 W | 38 mm | - | Wire Leads | 48 VDC | 5700 RPM | 18 mmAq | Ball | 51.7 dBA | - | - | 92 mm | 92 mm | ||
![]() PFR1212EHE-SP00 Delta Electronics | In Stock | - | - | - | - | - | DC | 36 | - | - | - | - | Details | 1 lb | Bulk | PFR | - | - | 38 mm | - | - | 12 VDC | - | - | - | - | Tachometer, PWM | - | 120 mm | 120 mm | ||
![]() NFB0812HH-R00 Delta Electronics | In Stock | - | - | - | Plastic | 39.6 CFM (1.12 m3/min) | DC | 135 | - | - | - | - | Details | 3.104109 oz | Bulk | NFB | Axial | 1.92 W | 25 mm | - | Wire Leads | 12 VDC | 3200 RPM | 4.3 mmAq | Ball | 35.7 dBA | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() AFB0812HD-AR00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | 49.3 CFM (1.4 m3/min) | DC | 144 | DELTA ELECTRONICS INC | AFB0812HD-AR00 | Active | 5.57 | Details | 2.574999 oz | Bulk | AFB | Brushless | 2.64 W | 20 mm | unknown | Wire Leads | 12 VDC | 4200 RPM | 6.3 mmAq | Ball | 40 dBA | Locked Rotor Sensor | - | 80 mm | 80 mm | ||
![]() SFB0212L Delta Electronics | In Stock | - | - | - | Plastic | 11 CFM (0.31 m3/min) | DC | 48 | - | - | - | - | Details | - | Bulk | SFB | - | 2.64 W | 38 mm | - | Wire Leads - 2 | 12 VDC | 3600 RPM | 0.149 in H2O | Ball | 33 DBA | Fan Tray - 3 Fans | - | 45 mm | 125 mm | ||
![]() EFB1724LG-F00 Delta Electronics | In Stock | - | - | - | Aluminum | 210 CFM (5.9 m3/min) | DC | 8 | - | - | - | - | Details | 1.852 lbs | Bulk | EFB | - | 9.36 W | 51 mm | - | Wire Leads | 24 VDC | 2800 RPM | 11 mmAq | Ball | 48 dBA | Tachometer | - | 172 mm | 172 mm | ||
![]() AFB0424HHB-F00 Delta Electronics | In Stock | - | - | - | - | - | DC | 448 | - | - | - | - | Details | 0.476198 oz | Bulk | AFB | - | - | 15 mm | - | - | 24 VDC | - | - | - | - | Tachometer | - | 40 mm | 40 mm | ||
![]() AFB0405VHA-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 9.5 CFM (0.27 m3/min) | DC | 640 | - | - | - | - | Details | 0.493835 oz | Bulk | AFB | - | 550 mW | 10 mm | - | Wire Leads | 5 VDC | 8000 RPM | 6.4 mmAq | Ball | 35.5 dBA | Tachometer | - | 40 mm | 40 mm | ||
![]() AFB08512HHD-R00 Delta Electronics | In Stock | - | - | - | Plastic | 53.6 CFM (1.52 m3/min) | DC | 96 | - | - | - | - | Details | 2.716095 oz | Bulk | AFB | Axial | 3.6 W | 20 mm | - | Wire Leads | 12 VDC | 4600 RPM | 5.8 mmAq | Ball | 43 dBA | Locked Rotor Sensor | - | 85 mm | 85 mm | ||
![]() AUB1212M-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | DC | 54 | - | - | - | - | Details | 7 oz | Bulk | AUB | - | - | 25 mm | - | Wire Leads | 12 VDC | - | - | - | - | Tachometer | - | 120 mm | 120 mm | ||
![]() FFB1448VHG-R00 Delta Electronics | In Stock | - | - | - | Plastic | 273 CFM (7.7 m3/min) | DC | 24 | - | - | - | - | Details | 1.477 lbs | Bulk | FFB | Axial | 24 W | 51 mm | - | Wire Leads | 48 VDC | 3600 RPM | 19 mmAq | Ball | 61.7 dBA | Locked Rotor Sensor | - | 140 mm | 140 mm |