- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Weight | Body Material | Airflow | Approvals | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | Type | Additional Feature | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Rated Current | Bearing Type | Noise | Rated Voltage | Thermal Support Device Type | Rated Power | Features | Pressure | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFB0305LA-AF00 Delta Electronics | In Stock | - | - | - | Plastic | 10 g | PLASTIC | 1.06 CFM (0.03 m3/min) | CE; CSA | DC | 720 | DELTA ELECTRONICS INC | BFB0305LA-A-F00 | Active | 5.59 | Details | - | Bulk | BFB | - | APPROVALS: UL; VDE | 300 mW | 30 mm | unknown | Wire Leads | 5 VDC | 5500 RPM | 3.66 mmAq | 0.06 A | Ball | 24 DBA | 5 V | DC FAN | 0.3 W | Tachometer | 3.66 mmH2O | 30 mm | 30 mm | 10 mm | ||
![]() AUB0612LB-A Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | - | DC | 210 | - | - | - | - | Details | 1.340411 oz | Bulk | AUB | Axial | - | - | 15 mm | - | Wire Leads | 12 VDC | - | - | - | - | - | - | - | - | - | - | 60 mm | - | 60 mm | ||
![]() KHB1248VHS-R00 Delta Electronics | In Stock | - | - | - | - | - | - | 124 CFM (3.5 m3/min) | - | DC | 18 | - | - | - | - | Details | 11.640407 oz | Bulk | KHB | - | - | 12.96 W | 120 mm | - | Wire Leads | 48 VDC | 3100 RPM | 0.81 in H2O | - | Ball | 53.5 DBA | - | - | - | Locked Rotor Sensor | - | 120 mm | - | 54 mm | ||
![]() SFB0412HH-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 91 CFM (2.6 m3/min) | - | DC | 24 | - | - | - | - | Details | 13.580475 oz | Bulk | SFB | - | - | 67 W | 109 mm | - | Wire Leads | 12 VDC | 5300 RPM | 2.694 in H2O | - | Ball | 67 DBA | - | - | - | Tachometer | - | 195 mm | - | 33 mm | ||
![]() AUB0612MB-A Delta Electronics | In Stock | - | - | - | Plastic | - | - | 18.4 CFM (0.52 m3/min) | - | DC | 210 | - | - | - | - | Details | 1.340411 oz | Bulk | AUB | Axial | - | 1.08 W | 15 mm | - | Wire Leads | 12 VDC | 3600 RPM | 0.15 in H2O | - | Superflo | 31 dBA | - | - | - | - | - | 60 mm | - | 60 mm | ||
![]() AUB0912H-CR00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 56.7 CFM (1.6 m3/min) | - | DC | 72 | - | - | - | - | Details | 3.880136 oz | Bulk | AUB | Axial | - | 3 W | 25 mm | - | Wire Leads | 12 VDC | 2800 RPM | 0.18 in H2O | - | Superflo | 38 dBA | - | - | - | Locked Rotor Sensor | - | 92 mm | - | 92 mm | ||
![]() AFB1548VH-CR00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 307 CFM (8.7 m3/min) | - | DC | 12 | - | - | - | - | Details | 1 lb | Bulk | AFB | Axial | - | 34.56 W | 25 mm | - | Wire Leads | 48 VDC | 5000 RPM | 31 mmAq | - | Ball | 64.5 dBA | - | - | - | Locked Rotor Sensor | - | 150 mm | - | 172 mm | ||
![]() AFB0524HHD-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 18.3 CFM (0.52 m3/min) | - | DC | 252 | - | - | - | - | Details | 1.340411 oz | Bulk | AFB | - | - | 2.16 W | 20 mm | - | Wire Leads | 24 VDC | 6400 RPM | 6.4 mmAq | - | Ball | 37 dBA | - | - | - | Tachometer | - | 50 mm | - | 50 mm | ||
![]() BFB04512HHD-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 5.68 CFM (0.16 m3/min) | - | DC | 252 | - | - | - | - | Details | - | Bulk | BFB | - | - | 1.56 W | 45 mm | - | Wire Leads | 12 VDC | 4200 RPM | 0.510 in H2O | - | Ball | 28 DBA | - | - | - | Tachometer | - | 45 mm | - | 20 mm | ||
![]() AFB0824SHE-R00 Delta Electronics | In Stock | - | - | 24 Weeks | Plastic | - | - | 72.8 CFM (2.1 m3/min) | - | DC | 90 | DELTA ELECTRONICS INC | AFB0824SHE-R00 | Active | 5.57 | Details | 4 oz | Bulk | AFB | Axial | - | 8.4 W | 38 mm | unknown | Wire Leads | 24 VDC | 5000 RPM | 13 mmAq | - | Ball | 46 dBA | - | - | - | Locked Rotor Sensor | - | 80 mm | - | 80 mm | ||
![]() QFR1212GHE-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 211 CFM (6 m3/min) | - | DC | 36 | - | - | - | - | Details | 11.640407 oz | Bulk | QFR | - | - | 21.6 W | 38 mm | - | Wire Leads | 12 VDC | 6000 RPM | 29 mmAq | - | Ball | 64 dBA | - | - | - | Tachometer | - | 120 mm | - | 120 mm | ||
![]() BFB03512MA-AR00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | DC | 576 | - | - | - | - | Details | 0.388014 oz | Bulk | BFB | - | - | - | 35 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 35 mm | - | 10 mm | ||
![]() BFB04505LA-CR00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 1.99 CFM (0.06 m3/min) | - | DC | 504 | DELTA ELECTRONICS INC | BFB04505LA-C-R00 | Active | 5.59 | Details | - | Bulk | BFB | - | - | 400 mW | 45 mm | compliant | Wire Leads | 5 VDC | 3900 RPM | 0.212 in H2O | - | Ball | 21.5 DBA | - | DC FAN | - | Locked Rotor Sensor | - | 45 mm | - | 10 mm | ||
![]() FHB1748HHG Delta Electronics | In Stock | - | - | 24 Weeks | Aluminum | - | - | 388 CFM (11 m3/min) | - | DC | 8 | DELTA ELECTRONICS INC | FHB1748HHG | Active | 5.68 | Details | 2.028 lbs | Bulk | FHB | Axial | - | 76.8 W | 51 mm | compliant | Wire Leads | 48 VDC | 4400 RPM | 35 mmAq | - | Ball | 71.5 dBA | - | DC FAN | - | - | - | 172 mm | - | 172 mm | ||
![]() AFB1224VHF-R00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | DC | 42 | - | - | - | - | Details | 1 lb | Bulk | AFB | Axial | - | - | 32 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 120 mm | - | 120 mm | ||
![]() AUB0505MD-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | - | - | DC | 252 | - | - | - | - | Details | 1.340411 oz | Bulk | AUB | Axial | - | - | 20 mm | - | Wire Leads | 5 VDC | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 50 mm | - | 50 mm | ||
![]() ASB0412VHA-AR00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | DC | 640 | - | - | - | - | Details | 0.476198 oz | Bulk | ASB | Axial | - | - | 10 mm | - | - | 12 VDC | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 40 mm | - | 40 mm | ||
![]() AFB0648VH-ABR00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | DC | 180 | - | - | - | - | Details | 2.398629 oz | Bulk | AFB | Axial | - | - | 25 mm | - | - | 48 VDC | - | - | - | - | - | - | - | - | Locked Rotor Sensor | - | 60 mm | - | 60 mm | ||
![]() AFB1224MF-F00 Delta Electronics | In Stock | - | - | - | - | - | - | - | - | DC | 42 | - | - | - | - | Details | 1 lb | Bulk | AFB | - | - | - | 32 mm | - | - | 24 VDC | - | - | - | - | - | - | - | - | Tachometer | - | 120 mm | - | 120 mm | ||
![]() AFB08512MD-F00 Delta Electronics | In Stock | - | - | - | Plastic | - | - | 39 CFM (1.1 m3/min) | - | DC | 96 | - | - | - | - | Details | 2.716095 oz | Bulk | AFB | - | - | 1.92 W | 20 mm | - | Wire Leads | 12 VDC | 3400 RPM | 3.4 mmAq | - | Ball | 34 dBA | - | - | - | Tachometer | - | 85 mm | - | 85 mm |