- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Airflow | Current Type | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Packaging | Series | Type | Power Rating | Depth | Reach Compliance Code | Termination Style | Operating Supply Voltage | Speed | Pressure Type | Bearing Type | Noise | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KHB1748HHT-AF00 Delta Electronics | In Stock | - | - | - | - | 336 CFM (9.5 m3/min) | DC | 6 | - | - | - | - | Details | 1.477 lbs | Bulk | KHB | - | 35.04 W | 175 mm | - | Wire Leads | 48 VDC | 3100 RPM | 1.448 in H2O | Ball | 66 DBA | Tachometer | 175 mm | 69 mm | ||
![]() PFB0912SHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 94.2 CFM (2.7 m3/min) | DC | 48 | - | - | - | - | Details | 8.818490 oz | Bulk | PFB | Axial | 6.6 W | 38 mm | - | Wire Leads | 12 VDC | 4400 RPM | 14 mmAq | Ball | 51.7 dBA | Locked Rotor Sensor | 92 mm | 92 mm | ||
![]() NFB0812HH-F00 Delta Electronics | In Stock | - | - | - | Plastic | 39.6 CFM (1.12 m3/min) | DC | 135 | - | - | - | - | Details | 3.104109 oz | Bulk | NFB | - | 1.92 W | 25 mm | - | Wire Leads | 12 VDC | 3200 RPM | 4.3 mmAq | Ball | 35.7 dBA | Tachometer | 80 mm | 80 mm | ||
![]() BCB1012GHF-R00 Delta Electronics | In Stock | - | - | - | Plastic | 38.2 CFM (1.08 m3/min) | DC | 56 | - | - | - | - | Details | - | Bulk | BCB | - | 29.4 W | 94 mm | - | Wire Leads | 12 VDC | 8000 RPM | 2.621 in H2O | Ball | 67.4 DBA | Locked Rotor Sensor | 97 mm | 32 mm | ||
![]() AFB1724H-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 203 CFM (5.7 m3/min) | DC | 12 | - | - | - | - | Details | 1 lb | Bulk | AFB | Axial | 12 W | 25 mm | - | Wire Leads | 24 VDC | 3000 RPM | 11 mmAq | Ball | 52 dBA | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() PFB1212EHE-R00 Delta Electronics | In Stock | - | - | - | Plastic | 181 CFM (5.1 m3/min) | DC | 36 | - | - | - | - | Details | 13.404106 oz | Bulk | PFB | Axial | 19.2 W | 38 mm | - | Wire Leads | 12 VDC | 4000 RPM | 19 mmAq | Ball | 59 dBA | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() EFB0824LB-R00 Delta Electronics | In Stock | - | - | - | Plastic | 29.6 CFM (0.84 m3/min) | DC | 168 | - | - | - | - | Details | 2.363355 oz | Bulk | EFB | Axial | 1.92 W | 15 mm | - | Wire Leads | 24 VDC | 2300 RPM | 1.7 mmAq | Ball | 30 dBA | Locked Rotor Sensor | 80 mm | 80 mm | ||
![]() BFB0612MB-NF00 Delta Electronics | In Stock | - | - | - | Plastic | 4.04 CFM (0.11 m3/min) | DC | 210 | - | - | - | - | Details | - | Bulk | BFB | - | 1.8 W | 60 mm | - | Wire Leads | 12 VDC | 4200 RPM | 0.476 in H2O | Ball | 32 DBA | Tachometer | 60 mm | 15 mm | ||
![]() AUB1212L-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | DC | 54 | - | - | - | - | Details | 7 oz | Bulk | AUB | Axial | - | 25 mm | - | Wire Leads | 12 VDC | - | - | - | - | Locked Rotor Sensor | 120 mm | 120 mm | ||
![]() AUB0612VH-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 29.3 CFM (0.83 m3/min) | DC | 180 | - | - | - | - | Details | 2.398629 oz | Bulk | AUB | Axial | 2.88 W | 25 mm | - | Wire Leads | 12 VDC | 5500 RPM | 0.35 in H2O | Superflo | 42.5 dBA | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() BFB0412MA-AF00 Delta Electronics | In Stock | - | - | - | - | - | DC | 640 | - | - | - | - | Details | 0.476198 oz | Bulk | BFB | - | - | 40 mm | - | - | 12 VDC | - | - | - | - | Tachometer | 40 mm | 10 mm | ||
![]() ASB03512HA-AR00 Delta Electronics | In Stock | - | - | - | - | - | DC | 576 | - | - | - | - | Details | 0.352740 oz | Bulk | ASB | Axial | - | 10 mm | - | - | 12 VDC | - | - | - | - | Locked Rotor Sensor | 35 mm | 35 mm | ||
![]() AFB0612H-ABR00 Delta Electronics | In Stock | - | - | 24 Weeks | - | - | DC | 180 | DELTA ELECTRONICS INC | AFB0612H-ABR00 | Active | 5.7 | Details | 2.398629 oz | Bulk | AFB | Axial | - | 25 mm | unknown | - | 12 VDC | - | - | - | - | Locked Rotor Sensor | 60 mm | 60 mm | ||
![]() AFB0405LB-R00 Delta Electronics | In Stock | - | - | - | - | - | DC | 448 | - | - | - | - | Details | 0.476198 oz | Bulk | AFB | Axial | - | 15 mm | - | - | 5 VDC | - | - | - | - | Locked Rotor Sensor | 40 mm | 40 mm | ||
![]() AFB03512LA-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 3.36 CFM (0.1 m3/min) | DC | 576 | - | - | - | - | Details | 0.352740 oz | Bulk | AFB | Axial | 480 mW | 10 mm | - | Wire Leads | 12 VDC | 4500 RPM | 1.2 mmAq | Ball | 15 dBA | Locked Rotor Sensor | 35 mm | 35 mm | ||
![]() AUB0505HD-F00 Delta Electronics | In Stock | - | - | - | Plastic | 17.1 CFM (0.49 m3/min) | DC | 252 | - | - | - | - | Details | 1.340411 oz | Bulk | AUB | - | 1.65 W | 20 mm | - | Wire Leads | 5 VDC | 5600 RPM | 0.23 in H2O | Superflo | 28 dBA | Tachometer | 50 mm | 50 mm | ||
![]() AFB0724MC Delta Electronics | In Stock | - | - | - | Plastic | 26.5 CFM (0.75 m3/min) | DC | 288 | - | - | - | - | Details | 1.622602 oz | Bulk | AFB | Axial | 2.16 W | 13 mm | - | Wire Leads | 24 VDC | 3300 RPM | 2.8 mmAq | Ball | 31.5 dBA | - | 70 mm | 70 mm | ||
![]() AFB1748M-AR00 Delta Electronics | In Stock | - | - | - | Plastic | 181 CFM (5.1 m3/min) | DC | 12 | - | - | - | - | Details | 1 lb | Bulk | AFB | Axial | 10.56 W | 25 mm | - | Wire Leads | 48 VDC | 2700 RPM | 9.6 mmAq | Ball | 49 dBA | Locked Rotor Sensor | 172 mm | 172 mm | ||
![]() AUB0624HHB-F00 Delta Electronics | In Stock | - | - | - | Plastic | 17.3 CFM (0.49 m3/min) | DC | 210 | - | - | - | - | Details | 1.340411 oz | Bulk | AUB | - | 1.68 W | 15 mm | - | Wire Leads | 24 VDC | 4500 RPM | 0.2 in H2O | Superflo | 35 dBA | Tachometer | 60 mm | 60 mm | ||
![]() AUB1224HH-R00 Delta Electronics | In Stock | - | - | - | Plastic | - | DC | 54 | - | - | - | - | Details | 7 oz | Bulk | AUB | Axial | - | 25 mm | - | Wire Leads | 24 VDC | - | - | - | - | Locked Rotor Sensor | 120 mm | 120 mm |