- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Additional Feature | Power Rating | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFB0405MA Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | 0.032lb 14.51g | Plastic | - | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | 2002 | EFB | Square - 40mm Lx40mm H | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.100A | 500mW | - | - | unknown | 100mA | CE, CSA, UL, VDE | - | - | 5000 Front, 4600 Rear | Ball | Tubeaxial | 24.5 dB(A) | 4.5V~5.5VDC | 0.088 in H2O (21.9 Pa) | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PFB1224GHE Delta Electronics | 261 |
| Datasheet | 19 Weeks | - | Axial | Plastic | 0.838lb 380.11g | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | 2011 | PFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 140°C | 14°C | 32.4W | - | 32.4W | 1.35A | 32.4W | - | - | - | 1.35A | CE, CSA, UL, VDE | - | 70000 hours | 4800 RPM | Ball | Tubeaxial | 64.0 dB(A) | 14V~26.5VDC | 1.075 in H2O (267.8 Pa) | - | Locked Rotor Protection | 120mm | 120mm | 38.00mm | - | ROHS3 Compliant | - | - | ||
![]() AFB0412SHB-T500 Delta Electronics | 566 |
| Datasheet | 19 Weeks | Flanges | Axial | - | 0.055lb 24.95g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | AFB | Square - 40mm Lx40mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 3W | 0.250A | 3W | IP55 - Dust Protected, Water Resistant | - | unknown | 250mA | CE, CSA, UL, VDE | - | 70000 hours | 11000 RPM | Ball | Tubeaxial | 41.5 dB(A) | 7V~13.8VDC | 0.601 in H2O (149.7 Pa) | - | - | 40mm | - | - | - | ROHS3 Compliant | Lead Free | IP55, Water Resistant | ||
![]() EFB1512HHG-T500 Delta Electronics | 60 |
| Datasheet | 19 Weeks | - | Axial | - | 1.9lbs 861.8g | Aluminum | Plastic | 80000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | EFB | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 21.5W | - | - | 1.79A | 21.5W | IP55 - Dust Protected, Water Resistant | - | - | 1.79A | CE, CSA, UL, VDE | - | 80000 hours | 3700 RPM | Ball | Tubeaxial | 57.5 dB(A) | 8V~14VDC | 0.800 in H2O (199.3 Pa) | - | - | - | - | 50.80mm | - | ROHS3 Compliant | Lead Free | IP55, Water Resistant | ||
![]() QFR0812DE-F00 Delta Electronics | In Stock | - | Datasheet | - | - | Axial | Plastic | 0.353lb 160.12g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2006 | QFR | Square - 80mm Lx80mm H | - | Obsolete | 1 (Unlimited) | 4 Wire Leads | 60°C | 14°C | 13.8W | - | 13.8W | 1.15A | 13.8W | - | 80mm | - | 1.15A | CE, CSA, UL, VDE | - | 50000 hours | 9000 RPM | Ball | Tubeaxial | 60.0 dB(A) | 10.8V~13.2VDC | 1.335 in H2O (332.5 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | 80mm | 38.00mm | No | RoHS Compliant | Lead Free | - | ||
![]() QFR0912VH-SP00 Delta Electronics | 1039 |
| Datasheet | 19 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2012 | QFR | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 4.8W | - | - | 0.400A | - | - | - | - | - | CE, cURus, VDE | - | - | 4200 RPM | Ball | Tubeaxial | 45.0 dB(A) | 10.8V~13.2VDC | 0.339 in H2O (84.5 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PFB0812GHE-R00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | 0.441lb 200.03g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2007 | PFB | Square - 80mm Lx80mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 10.2W | 0.850A | 10.2W | - | - | unknown | 850mA | CE, CSA, UL, VDE | - | - | 6100 RPM | Ball | Tubeaxial | 55.5 dB(A) | 7V~13.2VDC | 0.898 in H2O (223.7 Pa) | - | Locked Rotor Sensor | 80mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0912HHF-EP Delta Electronics | In Stock | - | Datasheet | - | - | Axial | - | 0.353lb 160.12g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | - | AFB | Square - 92mm Lx92mm H | yes | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.200A | 2.4W | IP56 - Dust Protected, Water Resistant | - | unknown | 200mA | CE, CSA, UL, VDE | - | 70000 hours | 3000 RPM | Ball | Tubeaxial | 38.0 dB(A) | 7V~15VDC | 0.209 in H2O (52.1 Pa) | - | GR-487 | - | - | - | - | RoHS Compliant | - | IP56, Water Resistant | ||
![]() EFB1524HHG Delta Electronics | 89 |
| Datasheet | 19 Weeks | - | Axial | Aluminium | 1.9lbs 861.8g | Aluminum | Plastic | 80000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2005 | EFB | Rectangular/Rounded - 172mm Lx150mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | 18.48W | 0.770A | 18.5W | - | 150mm | unknown | 770mA | CE, CSA, UL, VDE | - | 80000 hours | 3700 RPM | Ball | Tubeaxial | 57.5 dB(A) | 12V~28VDC | 0.800 in H2O (199.3 Pa) | - | - | 150mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TCA1748ATXHD Delta Electronics | In Stock | - | - | 19 Weeks | - | - | - | 1.5lbs 680.4g | Aluminum | Plastic | - | 48VDC | -13~158°F -25°C~70°C | - | 2015 | - | Round - 175mm Dia | - | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | -13°C | 76.8W | - | - | 1.6A | 76.8W | IP54 - Dust Protected, Water Resistant | - | - | 1.6A | CE, TUV, UL | - | - | 4000 RPM | Ball | Blower | 70.8 dB(A) | 36V~60VDC | 1.957 in H2O (487.5 Pa) | - | GR-487, PWM Control, Speed Sensor (Tach) | - | - | 69.00mm | - | ROHS3 Compliant | - | IP54, Water Resistant | ||
![]() BSB0203HA3-00CER Delta Electronics | 2736 |
| Datasheet | 19 Weeks | - | - | - | 0.003lb 1.36g | Plastic | Plastic | 30000 Hrs @ 40°C | 3VDC | 14~140°F -10°C~60°C | - | - | BSB - Miniature | Square - 20mm Lx20mm H | - | Active | 1 (Unlimited) | 3 Position Rectangular Connector | - | - | 180mW | - | - | 0.060A | - | - | - | - | - | - | - | - | 10000 RPM | Sleeve | Blower | 32.0 dB(A) | 2V~3.5VDC | 0.252 in H2O (62.8 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 3.28mm | - | ROHS3 Compliant | - | - | ||
![]() AFB1248HHE-F00 Delta Electronics | 117 |
| - | - | Flanges | 120 | - | - | Plastic | - | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | - | 2005 | AFB | Square - 120mm Lx120mm H | - | Active | - | 3 Wire Leads | - | - | - | - | 7.2W | 0.150A | - | - | - | - | - | CE, CSA, UR, VDE | - | - | 2900 RPM | Ball | Tubeaxial | 44.0 dB(A) | 28V~56VDC | 0.354 in H2O (88.2 Pa) | DC FAN | Locked Rotor Protection, Speed Sensor (Tach) | 120mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() AFB0805H-R00 Delta Electronics | 26 |
| Datasheet | 19 Weeks | - | - | Plastic | 0.176lb 79.83g | Plastic | Plastic | 70000 Hrs @ 40°C | 5VDC | 14~158°F -10°C~70°C | - | 2014 | AFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | 158°C | 14°C | 2.15W | - | 2.15W | 0.430A | 2.15W | - | - | - | 430mA | CE, CSA, UL, VDE | - | - | 3000 RPM | Ball | Tubeaxial | 31.0 dB(A) | 4.5V~5.5VDC | 0.159 in H2O (39.6 Pa) | - | Locked Rotor Sensor | 80mm | 80mm | 25.40mm | - | ROHS3 Compliant | - | - | ||
![]() PFB0612UHE-F00 Delta Electronics | 40 |
| Datasheet | 19 Weeks | - | Axial | - | 0.287lb 130.18g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | Box | 2007 | PFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | APPROVALS: UL; VDE | 16.8W | - | 16.8W | - | 60mm | - | 1.4A | CE, CSA, UL, VDE | - | 50000 hours | 12000 RPM | Ball | Tubeaxial | 61.5 dB(A) | 7V~13.2VDC | 2.129 in H2O (530.3 Pa) | DC FAN | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | - | 38mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() BFB0512HA-CF00 Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | - | - | 0.05lb 22.68g | Plastic | - | - | 12VDC | - | - | 2007 | BFB | Square - 50mm Lx50mm H | yes | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | - | 1.44W | 0.120A | - | - | - | - | - | CE, CSA, UR, VDE | 12V | - | 5100 RPM | Ball | Blower | 32.5 dB(A) | 5V~13.2VDC | 0.563 in H2O (140.2 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EFB1324SHE-EP Delta Electronics | 121 |
| Datasheet | 19 Weeks | - | Axial | - | 0.816lb 370.13g | Plastic | - | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2010 | EFB | Square - 127mm Lx127mm H | yes | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | - | 18W | 0.750A | 18W | IP56 - Dust Protected, Water Resistant | - | unknown | 750mA | CE, CSA, UL, VDE | - | 70000 hours | 4600 RPM | Ball | Tubeaxial | 58.5 dB(A) | 18V~28VDC | 0.757 in H2O (188.6 Pa) | - | GR-487, PWM Control, Speed Sensor (Tach) | 127mm | - | - | - | ROHS3 Compliant | Lead Free | IP56, Water Resistant | ||
![]() ASB01503HA3-00CYN Delta Electronics | 377 |
| Datasheet | 19 Weeks | - | - | - | 0.003lb 1.36g | Plastic | Plastic | 30000 Hrs @ 40°C | 3VDC | 14~140°F -10°C~60°C | - | 2012 | ASB - Miniature | Square - 15.4mm Lx15.4mm H | - | Active | 1 (Unlimited) | 3 Position Rectangular Connector | - | - | 150mW | - | - | 0.050A | - | - | - | - | - | - | - | - | 14500 RPM | Sleeve | Blower | 31.0 dB(A) | 2V~3.5VDC | 0.075 in H2O (18.6 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | - | - | 3.40mm | - | ROHS3 Compliant | - | - | ||
![]() AFC0912DB-F00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2007 | AFC | Square - 92mm Lx92mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 3.72W | - | - | 0.310A | - | - | - | - | - | CE, CSA, UL, VDE | - | - | 3300 RPM | Ball | Tubeaxial | 41.5 dB(A) | 7V~12.6VDC | 0.156 in H2O (38.8 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 15.00mm | - | ROHS3 Compliant | - | - | ||
![]() GFC0812DW-SM00B7P Delta Electronics | 121 |
| Datasheet | 19 Weeks | - | - | - | 0.851lb 386.01g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2010 | GFC - Three-Phase | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 4 Wire Leads per Fan | - | - | 62.4W | - | - | 5.2A | - | - | - | - | - | CE, cURus, TUV | - | - | 12000 Front, 10500 Rear | Ball | Tubeaxial (Dual) | 74.5 dB(A) | 10.8V~12.6VDC | 4.170 in H2O (1038.7 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | 80.00mm | - | ROHS3 Compliant | - | - | ||
![]() PFR0848XHE-DV82 Delta Electronics | 119 |
| Datasheet | 19 Weeks | - | Axial | - | 0.529lb 239.95g | Plastic | Plastic | 30000 Hrs @ 55°C | 48VDC | 14~158°F -10°C~70°C | - | 2013 | PFR | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 48W | - | - | 1A | 48W | - | - | - | 1A | CE, TUV, UL | - | 30000 hours | 13800 RPM | Ball | Tubeaxial | 73.0 dB(A) | 36V~56VDC | 3.457 in H2O (861.1 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | 38.00mm | - | ROHS3 Compliant | Lead Free | - |