- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Depth | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PFB1248UHE-TP38 Delta Electronics | In Stock | - | - | - | - | Axial | - | 0.794lb 360.15g | Plastic | Plastic | 40000 Hrs @ 60°C | 48VDC | 14~158°F -10°C~70°C | - | - | PFB | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 4 Wire Leads | 158°C | 14°C | 48W | - | - | 1A | 48W | - | - | - | 1A | CE, CSA, UL, VDE | - | 40000 hours | 6000 RPM | Ball | Tubeaxial | 65.0 dB(A) | 38V~60VDC | 1.262 in H2O (314.4 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 38.00mm | RoHS Compliant | - | - | - | ||
![]() AFC2848DW-F00 Delta Electronics | In Stock | - | - | 19 Weeks | - | Axial | Aluminium | 5.5lbs 2.5kg | Aluminum | Metal | 70000 Hrs @ 40°C | 48VDC | 14~140°F -10°C~60°C | - | 2010 | AFC | Square - 280mm Lx280mm H | Active | 1 (Unlimited) | 4 Wire Leads | 140°C | 14°C | 105.6W | 105.6W | - | 2.2A | 105.6W | - | - | - | 2.2A | CE, TUV, UL | - | 70000 hours | 2750 RPM | Ball | Tubeaxial | 70.0 dB(A) | 36V~57VDC | 0.972 in H2O (242.1 Pa) | - | PWM Control, Speed Sensor (Tach) | 280mm | 280mm | 80.00mm | ROHS3 Compliant | - | - | - | ||
![]() AFB1224HH-BF00 Delta Electronics | 48 |
| - | 19 Weeks | - | Axial | - | 0.436lb 197.77g | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~140°F -10°C~60°C | - | 2011 | AFB | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Wire Leads | 140°C | 14°C | 4.32W | - | - | 0.180A | 4.32W | - | - | - | 180mA | CE, CSA, UL, VDE | - | - | 2800 RPM | Ball | Tubeaxial | 41.5 dB(A) | 14V~27.6VDC | 0.304 in H2O (75.7 Pa) | - | Speed Sensor (Tach) | - | - | 25.40mm | ROHS3 Compliant | - | - | - | ||
![]() FFB0812SHE-F00 Delta Electronics | 166 |
| - | 19 Weeks | - | Axial | - | 0.375lb 170.1g | Plastic | - | - | 12VDC | - | - | - | FFB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 6.96W | - | 0.580A | 6.96W | - | 80mm | unknown | 580mA | CE, CSA, UL, VDE | - | - | 4900 RPM | Ball | Tubeaxial | 48.5 dB(A) | 7V~13.8VDC | 0.591 in H2O (147.2 Pa) | - | Speed Sensor (Tach) | 80mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() THB1212B-AXHF Delta Electronics | 205 |
| Datasheet | 19 Weeks | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2012 | THB | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 19.2W | - | - | 1.60A | - | - | - | - | - | CE, cURus, TUV | - | - | 5300 RPM | Ball | Tubeaxial | 59.0 dB(A) | 7V~15VDC | 0.899 in H2O (223.9 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 25.40mm | ROHS3 Compliant | - | - | - | ||
![]() AFB0812VH-R00 Delta Electronics | In Stock | - | - | 19 Weeks | - | - | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2004 | AFB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 3 Wire Leads | - | - | - | 3.12W | - | 0.260A | 3.12W | - | - | - | 260mA | CE, CSA, UL, VDE | - | - | 3600 RPM | Ball | Tubeaxial | 38.0 dB(A) | 7V~13.8VDC | 0.217 in H2O (54.1 Pa) | DC FAN | Locked Rotor Sensor | 80mm | - | 25.4mm | ROHS3 Compliant | - | - | - | ||
![]() AFB0824HB Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | - | Plastic | 0.128lb 58.06g | Plastic | Plastic | - | 24VDC | - | - | 2014 | AFB | Square - 80mm Lx80mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.92W | 1.92W | - | 0.080A | - | - | - | - | - | CE, CSA, UR, VDE | - | - | 3100 RPM | Ball | Tubeaxial | 34.0 dB(A) | 14V~27.6VDC | 0.138 in H2O (34.3 Pa) | - | Locked Rotor Protection | 80mm | 80mm | 15.00mm | ROHS3 Compliant | - | - | - | ||
![]() FHB1248UHE Delta Electronics | In Stock | - | - | - | Flanges | Axial | Aluminium | 1lb 453.59g | Aluminum | Plastic | - | 48VDC | - | - | - | FHB | Square - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 43.7W | 43.68W | 48V | 0.910A | 43.7W | - | - | - | 910mA | CE, CSA, UL, VDE | - | - | 5300 RPM | Ball | Tubeaxial | 68.0 dB(A) | 32V~80VDC | 1.241 in H2O (309.1 Pa) | - | - | - | - | 38.00mm | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() BFB1212EH-TP34 Delta Electronics | In Stock | - | - | - | - | - | - | 0.65lb 294.84g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2009 | BFB | Square/Rounded - 120mm Lx120mm H | Obsolete | 1 (Unlimited) | 4 Wire Leads | - | - | 28.4W | - | - | 2.37A | - | - | - | - | - | CE, CSA, UL, VDE | - | - | 4000 RPM | Ball | Blower | 62.0 dB(A) | 10.8V~13.8VDC | 3.485 in H2O (868.1 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 32.00mm | - | - | - | - | ||
![]() AFB0424HB Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | - | - | 0.056lb 25.4g | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | - | AFB | Square - 40mm Lx40mm H | Active | Not Applicable | 2 Wire Leads | - | - | 1.92W | - | - | 0.080A | - | - | - | - | - | CE, CSA, UR, VDE | - | - | 7000 RPM | Ball | Tubeaxial | 28.5 dB(A) | 14V~27.6VDC | 0.272 in H2O (67.7 Pa) | - | Locked Rotor Protection | - | - | 15.00mm | ROHS3 Compliant | - | - | - | ||
![]() BFB0712M Delta Electronics | In Stock | - | Datasheet | - | - | - | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | Box | 2011 | BFB | Square/Rounded - 75.7mm Lx75.7mm H | Active | - | 2 Wire Leads | - | - | 1.56W | 1.56W | - | 0.130A | - | - | - | - | - | CE, CSA, UR, VDE | 12V | - | 2350 RPM | Ball | Blower | 32.0 dB(A) | 7V~13.8VDC | 0.268 in H2O (66.7 Pa) | - | Locked Rotor Protection | - | - | 30.00mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() BFB0312HA-A116 Delta Electronics | 224 |
| Datasheet | 19 Weeks | - | - | - | 0.022lb 9.98g | Plastic | - | - | 12VDC | - | - | 2012 | BFB | Square - 30mm Lx30mm H | Active | 1 (Unlimited) | 2 Position Rectangular Connector | - | - | - | - | - | 0.060A | 720mW | - | - | - | 60mA | CE, CSA, UL, VDE | - | - | 7500 RPM | Ball | Blower | 29.0 dB(A) | 7V~13.2VDC | 0.285 in H2O (71.0 Pa) | - | Locked Rotor Protection | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() QFR0612UHE-PM00 Delta Electronics | 1141 | - | Datasheet | 19 Weeks | - | Axial | - | 0.287lb 130.18g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2009 | QFR | Square - 60mm Lx60mm H | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 13.2W | - | - | 13.2W | IP55 - Dust Protected, Water Resistant | 60mm | unknown | 1.1A | CE, CSA, UL, VDE | - | 50000 hours | 13000 RPM | Ball | Tubeaxial | 61.5 dB(A) | 7V~13.2VDC | 2.194 in H2O (546.5 Pa) | - | Locked Rotor Protection | 60mm | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() FFB0812XHXHC Delta Electronics | 79 |
| Datasheet | 19 Weeks | - | - | - | - | Plastic | - | 70000 Hrs @ 40°C | 12VDC | -4~158°F -20°C~70°C | - | 2012 | FFB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 12W | - | - | 1.00A | - | - | - | - | - | CE, cURus, TUV | - | - | 9000 RPM | Ball | Tubeaxial | 59.0 dB(A) | 7V~15VDC | 1.102 in H2O (255.0 Pa) | - | Auto Restart, Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | - | ROHS3 Compliant | - | - | - | ||
![]() AUB0812L-9X41 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.194lb 88g | Plastic | - | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2009 | AUB | Square - 80mm Lx80mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | - | 1.08W | - | 0.090A | 1.08W | - | - | unknown | 90mA | CE, CSA, UL, VDE | - | 50000 hours | 2400 RPM | Superflo | Tubeaxial | 25.0 dB(A) | 10.8V~13.8VDC | 0.102 in H2O (25.5 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | 80mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() AFB1224M-R00 Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | - | - | - | 24VDC | - | - | 2014 | AFB | Square - 120mm Lx120mm H | Active | - | 3 Wire Leads | - | - | 2.88W | 2.88W | - | 0.120A | - | - | - | - | - | CE, CSA, UR, VDE | - | - | 2200 RPM | Ball | Tubeaxial | 35.5 dB(A) | 14V~27.6VDC | 0.203 in H2O (50.6 Pa) | - | Locked Rotor Sensor | 120mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() QFR0912GHE-F00 Delta Electronics | In Stock | - | - | 17 Weeks | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | QFR | Square - 92mm Lx92mm H | Active | - | 3 Wire Leads | - | - | 11.4W | 11.4W | - | 0.950A | - | - | 92mm | - | - | CE, CSA, UR, VDE | - | - | 7000 RPM | Ball | Tubeaxial | 57.0 dB(A) | 8V~13.2VDC | 1.056 in H2O (263.0 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 92mm | 92mm | 38.00mm | ROHS3 Compliant | - | - | - | ||
![]() PFM1412DEB7V Delta Electronics | 48 |
| Datasheet | 19 Weeks | - | - | - | 1.3lbs 589.7g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2011 | PFM - Three-Phase | Square - 139.7mm Lx139.7mm H | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 46.8W | - | - | 3.9A | - | - | - | - | - | CE, cURus, TUV | - | - | 6500 RPM | Ball | Tubeaxial | 70.0 dB(A) | 10.8V~12.6VDC | 2.033 in H2O (506.4 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | - | - | - | ||
![]() 1-NPT/603-1327 Delta Electronics | 49 |
| Datasheet | - | - | - | - | 0.564lb 255.83g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2007 | AFB | Square - 120mm Lx120mm H | Active | 1 (Unlimited) | 3 Position Rectangular Connector | 140°C | 14°C | 3.84W | - | - | 0.320A | 3.84W | - | - | - | 320mA | CE, CSA, UL, VDE | - | - | 2600 RPM | Ball | Tubeaxial, Case Fan | 41.0 dB(A) | 4V~13.2VDC | 0.300 in H2O (74.7 Pa) | - | Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | - | - | - | ||
![]() ASB0305MA-CF00 Delta Electronics | 26 |
| Datasheet | - | - | - | - | 0.016lb 7.26g | Plastic | Plastic | - | 5VDC | - | - | 2010 | ASB | Square - 30mm Lx30mm H | Obsolete | 1 (Unlimited) | 3 Wire Leads | - | - | 550mW | - | - | 0.110A | - | - | - | - | - | CE, cURus, VDE | - | - | 9000 RPM | Sleeve | Tubeaxial | 23.0 dB(A) | 4.5V~5.5VDC | 0.167 in H2O (41.6 Pa) | - | Speed Sensor (Tach) | - | - | 10.00mm | - | - | - | - |