- Series
- Bearing Type
- Noise
- Power Rating
- Height
- Factory Lead Time
- Approval Agency
- Current Rating
- Fan Type
- Material - Frame
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
Delta Electronics DC Brushless Fans (BLDC)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Material - Frame | Material - Blade | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Voltage - Rated DC | Current Rating (Amps) | Max Power Dissipation | Ingress Protection | Reach Compliance Code | Current Rating | Approval Agency | Operating Supply Voltage | Life (Hours) | Cable Length | RPM | Bearing Type | Fan Type | Noise | Voltage Range | Static Pressure | Thermal Support Device Type | Features | Height | Length | Width | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1-NPO/603-1178 Delta Electronics | 49 |
| Datasheet | - | - | - | - | 0.436lb 197.77g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2004 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Position Rectangular Connector | 140°C | 14°C | 6.36W | - | - | 0.530A | 6.36W | IP55 - Dust Protected, Water Resistant | - | 530mA | CE, CSA, UL, VDE | - | - | - | 3400 RPM | Ball | Tubeaxial, Case Fan | 46.5 dB(A) | 7V~13.8VDC | 0.430 in H2O (107.1 Pa) | - | - | - | - | 25.40mm | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() 1-NPO/603-1202 Delta Electronics | 49 |
| Datasheet | - | - | - | - | 0.436lb 197.77g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | 2004 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Position Rectangular Connector | 140°C | 14°C | 4.8W | - | - | 0.400A | 4.8W | IP55 - Dust Protected, Water Resistant | - | 400mA | CE, CSA, UL, VDE | - | - | - | 3100 RPM | Ball | Tubeaxial, Case Fan | 44.5 dB(A) | 7V~13.8VDC | 0.371 in H2O (92.5 Pa) | - | - | - | - | 25.40mm | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() FFB0824EHE-R00 Delta Electronics | 29 |
| Datasheet | 19 Weeks | - | - | Plastic | 0.375lb 170.1g | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2015 | FFB | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 12W | 12W | - | 0.500A | - | - | - | - | CE, CSA, UR, VDE | - | - | - | 5700 RPM | Ball | Tubeaxial | 52.5 dB(A) | 14V~26.4VDC | 0.812 in H2O (202.3 Pa) | - | Locked Rotor Sensor | 80mm | 80mm | 38.00mm | ROHS3 Compliant | - | - | - | ||
![]() KFB1748VHT-CN Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | Aluminum | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2012 | KFB | Round - 175mm Dia | - | Active | 1 (Unlimited) | 4 Wire Leads | - | - | 34.56W | - | - | 0.720A | - | - | - | - | CE, CSA, UR, VDE | - | - | - | 3100 RPM | Ball | Motorized Impellers | 66.0 dB(A) | 36V~57VDC | 1.422 in H2O (354.2 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 69.00mm | ROHS3 Compliant | - | - | - | ||
![]() AHB1548EH Delta Electronics | In Stock | - | Datasheet | - | - | Axial | - | 0.948lb 430.01g | Aluminum | Plastic | - | 48VDC | - | - | 2010 | AHB | Rectangular/Rounded - 172mm Lx150mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 25W | 25W | 48V | 0.520A | 25W | - | - | 520mA | CE, CSA, UL, VDE | - | - | - | 4000 RPM | Ball | Tubeaxial | 61.0 dB(A) | 32V~80VDC | 0.736 in H2O (183.3 Pa) | - | - | - | - | 25.40mm | RoHS Compliant | UL94 V-0 | Lead Free | - | ||
![]() BFB0412HE Delta Electronics | In Stock | - | Datasheet | - | Flanges | - | - | 0.048lb 21.77g | Plastic | Plastic | - | 12VDC | - | - | 2011 | BFB | Rectangular/Rounded - 42mm Lx44.5mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | 840mW | - | - | 0.070A | 840mW | - | - | 70mA | CE, CSA, UL, VDE | - | - | - | 5500 RPM | Ball | Blower | 35.5 dB(A) | 10V~13.8VDC | 0.383 in H2O (95.4 Pa) | - | Locked Rotor Protection | 44.5mm | - | 18.50mm | RoHS Compliant | - | - | - | ||
![]() GFC1212DW-DV47 Delta Electronics | In Stock | - | Datasheet | - | - | Axial | - | 1.7lbs 771.1g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2010 | GFC | Square - 120mm Lx120mm H | - | Obsolete | 1 (Unlimited) | 4 Wire Leads per Fan | 158°C | 14°C | 72W | - | - | 6A | 72W | - | - | 6A | CE, UR, VDE | - | 70000 hours | - | 5300 Front, 3950 Rear | Ball | Tubeaxial (Dual) | 73.0 dB(A) | 10V~12.6VDC | 1.441 in H2O (358.9 Pa) | - | PWM Control, Speed Sensor (Tach) | - | - | 76.00mm | RoHS Compliant | - | - | - | ||
![]() GFC0848DWB74 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | - | - | Plastic | Plastic | 70000 Hrs @ 40°C | 48VDC | 14~158°F -10°C~70°C | - | 2010 | GFC | Square - 80mm Lx80mm H | - | Active | 1 (Unlimited) | 4 Wire Leads per Fan | - | - | 74.9W | - | - | 1.56A | - | IP51 - Dust Protected | - | - | CE, cURus, TUV | - | - | - | 12500 Front, 11000 Rear | Ball | Tubeaxial (Dual) | 76.5 dB(A) | 36V~60VDC | 4.470 in H2O (1113.4 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 80.00mm | ROHS3 Compliant | - | - | - | ||
![]() AFB0912M-PM11 Delta Electronics | In Stock | - | Datasheet | - | - | Axial | - | 0.265lb 120.2g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2005 | AFB | Square - 92mm Lx92mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | 158°C | 14°C | 1.44W | - | - | 0.120A | 1.44W | IP55 - Dust Protected, Water Resistant | - | 120mA | CE, CSA, UL, VDE | - | 70000 hours | - | 2300 RPM | Ball | Tubeaxial | 31.5 dB(A) | 5V~13.8VDC | 0.133 in H2O (33.1 Pa) | - | - | - | - | 25.40mm | RoHS Compliant | - | - | IP55, Water Resistant | ||
![]() EUB0412LD Delta Electronics | In Stock | - | Datasheet | - | - | - | - | 0.073lb 33.11g | Plastic | - | - | 12VDC | - | - | - | EUB | Square - 40mm Lx40mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | - | - | 0.050A | 600mW | - | unknown | 50mA | CE, CSA, UL, VDE | - | - | - | 5000 RPM | Ball | Tubeaxial | 22.0 dB(A) | 7V~13.8VDC | 0.136 in H2O (33.9 Pa) | - | - | - | - | - | RoHS Compliant | - | Lead Free | - | ||
![]() AFB0612VHD-A Delta Electronics | In Stock | - | Datasheet | - | - | - | Plastic | - | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | - | AFB | Square - 60mm Lx60mm H | - | Active | - | 2 Wire Leads | - | - | 2.28W | 2.28W | - | 0.190A | - | - | - | - | CE, CSA, UR, VDE | - | - | 333mm | 5400 RPM | Ball | Tubeaxial | 41.0 dB(A) | 7V~13.8VDC | 0.278 in H2O (69.2 Pa) | - | Locked Rotor Protection | 60mm | 60mm | 20.00mm | ROHS3 Compliant | - | - | - | ||
![]() AFB0612HH-TA50 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | Axial | - | 0.176lb 79.83g | Plastic | - | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2009 | AFB | Square - 60mm Lx60mm H | - | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 2.04W | - | 0.170A | 2.04W | IP55 - Dust Protected, Water Resistant | unknown | 170mA | CE, CSA, UL, VDE | - | 70000 hours | - | 5000 RPM | Ball | Tubeaxial | 40.0 dB(A) | 4V~13.8VDC | 0.294 in H2O (73.2 Pa) | - | - | 60mm | - | - | ROHS3 Compliant | - | - | IP55, Water Resistant | ||
![]() PFB0612GHE-F00 Delta Electronics | In Stock | - | Datasheet | - | - | - | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | Box | 2007 | PFB | Square - 60mm Lx60mm H | - | Active | - | 3 Wire Leads | - | - | 10.2W | 10.2W | - | 0.850A | - | - | - | - | CE, CSA, UR, VDE | - | - | - | 10000 RPM | Ball | Tubeaxial | 57.5 dB(A) | 7V~13.2VDC | 1.444 in H2O (359.7 Pa) | - | Locked Rotor Protection, Speed Sensor (Tach) | 60mm | 60mm | 38.00mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() BFB0512HA-CX3D Delta Electronics | 35 |
| Datasheet | 19 Weeks | - | - | - | 0.05lb 22.68g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2011 | BFB | Square - 50mm Lx50mm H | - | Active | Not Applicable | 4 Wire Leads | - | - | 1.44W | - | - | 0.12A | - | - | - | - | CE, cURus, VDE | - | - | - | 5100 RPM | Ball | Blower | 32.5 dB(A) | 10.8V~13.2VDC | 0.563 in H2O (140.2 Pa) | - | Locked Rotor Protection, PWM Control, Speed Sensor (Tach) | - | - | 10.30mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() FFB0824HHE Delta Electronics | 196 |
| Datasheet | 19 Weeks | - | - | Plastic | 0.375lb 170.1g | Plastic | Plastic | 70000 Hrs @ 40°C | 24VDC | 14~158°F -10°C~70°C | - | 2007 | FFB | Square - 80mm Lx80mm H | - | Active | Not Applicable | 2 Wire Leads | - | - | 3.6W | 3.6W | - | 0.150A | - | - | - | - | CE, CSA, UR, VDE | - | - | - | 3400 RPM | Ball | Tubeaxial | 39.0 dB(A) | 14V~27.6VDC | 0.281 in H2O (70.0 Pa) | - | Locked Rotor Protection | 80mm | 80mm | 38.00mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() BFB1012L-AR00 Delta Electronics | In Stock | - | Datasheet | 19 Weeks | - | - | Plastic | 0.397lb 180.08g | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | - | BFB | Rectangular/Rounded - 97.8mm Lx95.5mm H | - | Active | 1 (Unlimited) | 3 Wire Leads | - | - | 4.4W | 4.44W | - | 0.370A | - | - | - | - | CE, CSA, UR, VDE | 12V | - | - | 2700 RPM | Ball | Blower | 49.5 dB(A) | 3.5V~13.2VDC | 0.585 in H2O (145.7 Pa) | - | Locked Rotor Sensor | - | - | 33.00mm | ROHS3 Compliant | - | - | - | ||
![]() FFB03812HHN-TYAP Delta Electronics | In Stock | - | - | - | - | - | Plastic | - | Plastic | Plastic | 50000 Hrs @ 40°C | 12VDC | 14~140°F -10°C~60°C | - | - | FFB | Square - 38mm Lx38mm H | - | Active | - | 2 Wire Leads | - | - | 5.64W | 5.64W | - | 0.470A | - | - | - | - | CE, CSA, UR, VDE | - | - | - | 14000 RPM | Ball | Tubeaxial | 55.5 dB(A) | 7V~13.8VDC | 1.111 in H2O (276.7 Pa) | - | Locked Rotor Protection | 38mm | 38mm | 28.00mm | ROHS3 Compliant | - | Lead Free | - | ||
![]() BFB1212HE Delta Electronics | In Stock | - | Datasheet | 17 Weeks | Flanges | - | - | 0.717lb 325.22g | Plastic | - | - | 12VDC | - | - | 2005 | BFB | Rectangular/Rounded - 125mm Lx126mm H | - | Obsolete | 1 (Unlimited) | 2 Wire Leads | - | - | - | 8.16W | - | 0.680A | 8.16W | - | unknown | 680mA | CE, CSA, UL, VDE | 12V | - | - | 2300 RPM | Ball | Blower | 51.5 dB(A) | 7V~13.8VDC | 0.701 in H2O (174.6 Pa) | - | Locked Rotor Protection | - | - | - | RoHS Compliant | - | - | - | ||
![]() FFB1748VHG Delta Electronics | In Stock | - | - | 19 Weeks | - | Axial | Aluminium | 2lbs 907.2g | Aluminum | Plastic | - | - | - | - | 2005 | FFB | Round - 172mm Dia | yes | Active | 1 (Unlimited) | 2 Wire Leads | - | - | - | 91.2W | 48V | - | 91.2W | - | unknown | 1.9A | CE, CSA, UL, VDE | - | - | - | 4600 RPM | Ball | Tubeaxial | 72.0 dB(A) | 26V~54VDC | 1.578 in H2O (393.1 Pa) | DC FAN | - | 172mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() 1-NPT/603-1325 Delta Electronics | 14 |
| Datasheet | - | - | - | - | 0.728lb 330.22g | Plastic | Plastic | 70000 Hrs @ 40°C | 12VDC | 14~158°F -10°C~70°C | - | 2007 | AFB | Square - 120mm Lx120mm H | - | Active | 1 (Unlimited) | 3 Position Rectangular Connector | 158°C | 14°C | 29.4W | - | - | 2.45A | 29.4W | - | - | 2.45A | CE, CSA, UL, VDE | - | - | - | 5200 RPM | Ball | Tubeaxial, Case Fan | 62.0 dB(A) | 6V~12.8VDC | 1.082 in H2O (269.5 Pa) | - | Speed Sensor (Tach) | - | - | 38.00mm | ROHS3 Compliant | - | - | - |