- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805CQ-150EGTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | Q MEASURED AT 1000MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CQ | 0.090Lx0.065W 2.29mmx1.65mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.2A | NO | 1 | 15nH | 250MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | 80 @ 1GHz | 80 | - | - | 1.2A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 0805CQ-480EJTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CQ | 0.090Lx0.065W 2.29mmx1.65mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.2A | Unshielded | 1 | 48nH | 200MHz | 95mOhm | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | 65 | - | - | 1.2A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() 0805CQ-510EKTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CQ | 0.090Lx0.065W 2.29mmx1.65mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 51nH | 200MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | 65 | - | - | 1A | 0.060 1.52mm | ROHS3 Compliant | ||
![]() HMLQ32251B-2R2MS Delta Electronics/Cyntec | 22857 |
| - | 8 Weeks | Surface Mount | 1210 (3225 Metric) | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | HMLQ32251B | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.2A | Shielded | - | 2.2μH | - | 85Ohm Max | - | - | - | - | - | 3.6A | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() HTEX25201B-4R7MSR Delta Electronics/Cyntec | 3206 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | HTEX25201B | 0.098Lx0.079W 2.50mmx2.00mm | ±3% | Active | 1 (Unlimited) | - | - | - | - | 1.7A | Shielded | - | 4.7μH | - | 210mOhm Max | - | - | - | - | - | 2A | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() HTEK20161T-R47MSR Delta Electronics/Cyntec | 5281 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | HTEK20161T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5.4A | Shielded | - | 470nH | - | 22mOhm Max | - | - | - | - | - | 5.5A | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() HCB0750-700L2 Delta Electronics/Components | 2825 |
| Datasheet | 16 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB0750 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | - | 8504.50.80.00 | 41A | Unshielded | - | 70nH | - | 0.25mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | 75A | - | 0.197 5.00mm | ROHS3 Compliant | ||
![]() HCB0750-101L Delta Electronics/Components | 299 |
| Datasheet | 16 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB0750 | 0.283Lx0.276W 7.20mmx7.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | 8504.50.80.00 | 48A | Unshielded | 1 | 100nH | 0.1MHz | 0.19mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 53A | - | 0.205 5.20mm | ROHS3 Compliant | ||
![]() HCB0750-121L Delta Electronics/Components | 1147 |
| Datasheet | 16 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB0750 | 0.283Lx0.276W 7.20mmx7.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | 8504.50.80.00 | 48A | Unshielded | 1 | 120nH | 0.1MHz | 0.19mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 42A | - | 0.205 5.20mm | ROHS3 Compliant | ||
![]() HCUVE966412-251 Delta Electronics/Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SDEI054T-1R5MS Delta Electronics/Cyntec | 3486 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | SDEI054T | 0.193Lx0.193W 4.90mmx4.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5.5A | Shielded | - | 1.5μH | - | 16mOhm Max | - | - | - | - | - | 8A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() HCB1175-151H Delta Electronics/Components | 11 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1175 | 0.433Lx0.283W 11.00mmx7.20mm | ±15% | Active | 1 (Unlimited) | - | EAR99 | - | 8504.50.80.00 | 37A | Unshielded | - | 150nH | - | 0.47mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | 70A | - | 0.283 7.20mm | ROHS3 Compliant | ||
![]() CMLE061E-4R7MS Delta Electronics/Cyntec | 20 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | CMLE061E | 0.270Lx0.255W 6.86mmx6.47mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.5A | Shielded | - | 4.7μH | - | 84mOhm Max | - | - | - | - | - | 4.5A | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() CMLB063T-R10MS Delta Electronics/Cyntec | 48 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | CMLB063T | 0.274Lx0.260W 6.95mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 40A | Shielded | - | 100nH | - | 0.99mOhm Max | - | - | - | - | - | 48A | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLB063T-1R5MS Delta Electronics/Cyntec | 48 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | CMLB063T | 0.274Lx0.260W 6.95mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 11A | Shielded | - | 1.5μH | - | 10.5mOhm Max | - | - | - | - | - | 12A | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLB063T-4R7MS Delta Electronics/Cyntec | 48 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | CMLB063T | 0.274Lx0.260W 6.95mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 6A | Shielded | - | 4.7μH | - | 33mOhm Max | - | - | - | - | - | 5.5A | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLB063T-3R3MS Delta Electronics/Cyntec | 27 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | CMLB063T | 0.274Lx0.260W 6.95mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 7.2A | Shielded | - | 3.3μH | - | 22mOhm Max | - | - | - | - | - | 8.5A | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLS063T-R10MS Delta Electronics/Cyntec | 48 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | CMLS063T | 0.274Lx0.260W 6.95mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 33A | Shielded | - | 100nH | - | 1mOhm Max | - | - | - | - | - | 60A | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLB063T-2R2MS Delta Electronics/Cyntec | 48 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | CMLB063T | 0.274Lx0.260W 6.95mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 8.5A | Shielded | - | 2.2μH | - | 15mOhm Max | - | - | - | - | - | 10.5A | - | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLS063T-1R5MS Delta Electronics/Cyntec | 27 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | CMLS063T | 0.274Lx0.260W 6.95mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 9A | Shielded | - | 1.5μH | - | 14mOhm Max | - | - | - | - | - | 18.5A | - | 0.118 3.00mm | ROHS3 Compliant |