- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1210HS-822EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1210HS | 0.138Lx0.110W 3.50mmx2.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 225mA | Unshielded | 1 | 8.2μH | 7.96MHz | 1.69Ohm | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 0.225A | 0.094 2.40mm | ROHS3 Compliant | - | ||
![]() 1210HS-183EKFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 27MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1210HS | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 165mA | Unshielded | 1 | 18μH | 2.52MHz | 2.5Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | 0.165A | 0.094 2.40mm | ROHS3 Compliant | - | ||
![]() 1210HS-471EMFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 300MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1210HS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 530mA | Unshielded | 1 | 470nH | 25.2MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | 35 | - | 0.53A | 0.094 2.40mm | ROHS3 Compliant | - | ||
![]() 1210HS-332EKFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 120MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1210HS | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | NO | 1 | 3.3μH | 7.96MHz | 1Ohm | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 0.3A | 0.094 2.40mm | ROHS3 Compliant | - | ||
![]() 1008HS-333EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 16MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1008HS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 160mA | Unshielded | 1 | 33μH | 2.52MHz | 4Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | 0.16A | 0.083 2.10mm | ROHS3 Compliant | - | ||
![]() 1008HS-821EKFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 260MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1008HS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 820nH | 25.2MHz | 450mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 0.7A | 0.083 2.10mm | ROHS3 Compliant | - | ||
![]() 1008HS-681EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 300MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1008HS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | 1 | 680nH | 25.2MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 0.8A | 0.083 2.10mm | ROHS3 Compliant | - | ||
![]() 1008HC-222EKFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 105MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1008HC | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 2.2μH | 7.96MHz | 600mOhm | RF INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | 22 | - | 0.5A | 0.083 2.10mm | ROHS3 Compliant | - | ||
![]() 1210HS-562EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 100MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1210HS | 0.138Lx0.110W 3.50mmx2.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | Unshielded | 1 | 5.6μH | 7.96MHz | 1.3Ohm | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 0.25A | 0.094 2.40mm | ROHS3 Compliant | - | ||
![]() VCMT053T-2R2MN5 Delta Electronics/Cyntec | 2328 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~155°C | Tape & Reel (TR) | VCMT053T | 0.215Lx0.207W 5.45mmx5.25mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 6.4A | Unshielded | - | 2.2μH | - | 23mOhm Max | - | - | - | - | 4.7A | - | 0.118 3.00mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 0402HPH-560EJTS Delta Electronics/Components | 15233 |
| - | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 2.07GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | - | - | Wirewound | - | 330mA | Unshielded | - | 56nH | - | 900mOhm | - | - | - | - | - | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 0402HPH-560EKTS Delta Electronics/Components | 6215 |
| - | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 2.07GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | - | 330mA | Unshielded | - | 56nH | - | 900mOhm | - | - | - | - | - | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() SDET32251E-4R7MS Delta Electronics/Cyntec | 855 |
| - | 8 Weeks | Surface Mount | 1210 (3225 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | SDET32251E | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.9A | Unshielded | - | 4.7μH | - | 108mOhm Max | - | - | - | - | 1.17A | - | 0.059 1.50mm | ROHS3 Compliant | - | ||
![]() HTEK20161T-1R0MSR Delta Electronics/Cyntec | 1623 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HTEK20161T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4.5A | Shielded | - | 1μH | - | 43mOhm Max | - | - | - | - | 4.2A | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() HMLB25201T-1R0MSR Delta Electronics/Cyntec | 8759 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLB25201T | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.4A | Shielded | - | 1μH | - | 55mOhm Max | - | - | - | - | 3.35A | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() HMLQ20161B-R47MDR Delta Electronics/Cyntec | 1823 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLQ20161B | 0.079Lx0.063W 2.00mmx1.60mm | ±3% | Active | 1 (Unlimited) | - | - | - | - | 5.1A | Shielded | - | 470nH | - | 26mOhm Max | - | - | - | - | 5A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() HMLB25201B-2R2MSR Delta Electronics/Cyntec | 1514 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLB25201B | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.3A | Shielded | - | 2.2μH | - | 95mOhm Max | - | - | - | - | 2.6A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() SDET32251E-3R3MS Delta Electronics/Cyntec | 3094 |
| - | 8 Weeks | Surface Mount | 1210 (3225 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | SDET32251E | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.1A | Unshielded | - | 3.3μH | - | 102mOhm Max | - | - | - | - | 1.2A | - | 0.059 1.50mm | ROHS3 Compliant | - | ||
![]() SDET32251E-150MS Delta Electronics/Cyntec | 1908 |
| - | 8 Weeks | Surface Mount | 1210 (3225 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | SDET32251E | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 700mA | Unshielded | - | 15μH | - | 700mOhm Max | - | - | - | - | 900mA | - | 0.059 1.50mm | ROHS3 Compliant | - | ||
![]() HTEH20161T-R47MSR Delta Electronics/Cyntec | 8663 |
| - | 8 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |