- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Current - Saturation | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCMT136E-330MN5 Delta Electronics/Cyntec | 592 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | Metal | -55°C~155°C | Tape & Reel (TR) | VCMT136E | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 5.5A | Unshielded | 33μH | 69mOhm Max | - | 4.3A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() VCMT136E-1R5MN5 Delta Electronics/Cyntec | 617 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | Metal | -55°C~155°C | Tape & Reel (TR) | VCMT136E | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | 26A | Unshielded | 1.5μH | 3mOhm Max | - | 18A | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CML0306-1N8-SNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 6GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.3nH | Obsolete | 1 (Unlimited) | Thin Film | 650mA | Shielded | 1.8nH | 200mOhm Max | 5 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0306-7N5-JNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 5GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±5% | Obsolete | 1 (Unlimited) | Thin Film | 180mA | Shielded | 7.5nH | 1.1Ohm Max | 4 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0306-4N7-JNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 6GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±5% | Obsolete | 1 (Unlimited) | Thin Film | 280mA | Shielded | 4.7nH | 450mOhm Max | 4 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0306-2N7-SNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 6GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.3nH | Obsolete | 1 (Unlimited) | Thin Film | 500mA | Shielded | 2.7nH | 230mOhm Max | 4 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0306-0N8-SNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 6GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.3nH | Obsolete | 1 (Unlimited) | Thin Film | 850mA | Shielded | 0.8nH | 100mOhm Max | - | - | 0.013 0.33mm | - | - | ||
![]() CML0306-9N1-JNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 4.5GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±5% | Obsolete | 1 (Unlimited) | Thin Film | 180mA | Shielded | 9.1nH | 1.2Ohm Max | 4 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0306-10N-JNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 4.5GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±5% | Obsolete | 1 (Unlimited) | Thin Film | 180mA | Shielded | 10nH | 1.3Ohm Max | 4 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0306-12N-JNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 3.7GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±5% | Obsolete | 1 (Unlimited) | Thin Film | 180mA | Shielded | 12nH | 1.3Ohm Max | 4 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0306-6N8-JNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 5.5GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±5% | Obsolete | 1 (Unlimited) | Thin Film | 230mA | Shielded | 6.8nH | 700mOhm Max | 4 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0306-1N5-SNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 6GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.3nH | Obsolete | 1 (Unlimited) | Thin Film | 650mA | Shielded | 1.5nH | 160mOhm Max | 5 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0306-4N3-HNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 6GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±3% | Obsolete | 1 (Unlimited) | Thin Film | 300mA | Shielded | 4.3nH | 400mOhm Max | 4 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0306-3N6-SNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | 6GHz | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.3nH | Obsolete | 1 (Unlimited) | Thin Film | 400mA | Shielded | 3.6nH | 320mOhm Max | 4 @ 100MHz | - | 0.013 0.33mm | - | - | ||
![]() CML0510-1N0-BNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 10GHz | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | Obsolete | 1 (Unlimited) | Thin Film | 1.2A | Shielded | 1nH | 100mOhm Max | 15 @ 100MHz | - | 0.020 0.50mm | - | - | ||
![]() CML0510-1N8-CNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 7GHz | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | Obsolete | 1 (Unlimited) | Thin Film | 930mA | Shielded | 1.8nH | 100mOhm Max | 10 @ 100MHz | - | 0.020 0.50mm | - | - | ||
![]() CML0510-4N7-BNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 7GHz | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | Obsolete | 1 (Unlimited) | Thin Film | 340mA | Shielded | 4.7nH | 400mOhm Max | 9 @ 100MHz | - | 0.020 0.50mm | - | - | ||
![]() CML0510-2N4-BNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 7GHz | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | Obsolete | 1 (Unlimited) | Thin Film | 650mA | Shielded | 2.4nH | 140mOhm Max | 10 @ 100MHz | - | 0.020 0.50mm | - | - | ||
![]() CML0510-4N3-CNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 7GHz | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | Obsolete | 1 (Unlimited) | Thin Film | 420mA | Shielded | 4.3nH | 300mOhm Max | 9 @ 100MHz | - | 0.020 0.50mm | - | - | ||
![]() CML0510-5N1-CNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | 7GHz | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | Obsolete | 1 (Unlimited) | Thin Film | 340mA | Shielded | 5.1nH | 400mOhm Max | 9 @ 100MHz | - | 0.020 0.50mm | - | - |