- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCHA105D-150MS6 Delta Electronics/Cyntec | 500 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~165°C | Tape & Reel (TR) | VCHA105D | 0.427Lx0.394W 10.85mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 7.6A | - | Unshielded | - | - | 15μH | - | 31.3mOhm Max | - | - | - | - | 7.9A | - | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() VCMI105T-680MS5 Delta Electronics/Cyntec | In Stock | - | - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~155°C | Tape & Reel (TR) | VCMI105T | 0.427Lx0.394W 10.85mmx10.00mm | ±3% | Active | 1 (Unlimited) | - | - | - | - | 3.2A | - | Unshielded | - | - | 68μH | - | 211mOhm Max | - | - | - | - | 3.9A | - | 0.197 5.00mm | ROHS3 Compliant | - | ||
![]() VCMI105T-220MS5 Delta Electronics/Cyntec | 236 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~155°C | Tape & Reel (TR) | VCMI105T | 0.427Lx0.394W 10.85mmx10.00mm | ±3% | Active | 1 (Unlimited) | - | - | - | - | 5.3A | - | Unshielded | - | - | 22μH | - | 69mOhm Max | - | - | - | - | 6.6A | - | 0.197 5.00mm | ROHS3 Compliant | - | ||
![]() VCMT136E-470MN5 Delta Electronics/Cyntec | 501 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~155°C | Tape & Reel (TR) | VCMT136E | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4.2A | - | Unshielded | - | - | 47μH | - | 104mOhm Max | - | - | - | - | 3.8A | - | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() VCMT136E-330MN5 Delta Electronics/Cyntec | 592 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~155°C | Tape & Reel (TR) | VCMT136E | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5.5A | - | Unshielded | - | - | 33μH | - | 69mOhm Max | - | - | - | - | 4.3A | - | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() VCMT136E-1R5MN5 Delta Electronics/Cyntec | 617 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~155°C | Tape & Reel (TR) | VCMT136E | 0.530Lx0.496W 13.45mmx12.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 26A | - | Unshielded | - | - | 1.5μH | - | 3mOhm Max | - | - | - | - | 18A | - | 0.256 6.50mm | ROHS3 Compliant | AEC-Q200 | ||
![]() 1008CS-5N6EJTS Delta Electronics/Components | 25 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | Q IS MEASURED AT 1500 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 5.6nH | 50MHz | 150mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 1.5GHz | 50 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-240EJTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 24nH | 50MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | 55 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-4N7EKTS Delta Electronics/Components | 25 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | Q IS MEASURED AT 1500 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 4.7nH | 50MHz | 150mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 1.5GHz | 50 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-100EJTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.1GHz | Ceramic | Q IS MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 10nH | 50MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-360EKTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 36nH | 50MHz | 150mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-360EJTS Delta Electronics/Components | 49 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 36nH | 50MHz | 150mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-360EGTS Delta Electronics/Components | 46 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 36nH | 50MHz | 150mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-390EJTS Delta Electronics/Components | 25 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.5GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 39nH | 50MHz | 150mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-150EGTS Delta Electronics/Components | 49 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q IS MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 15nH | 50MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-330EKTS Delta Electronics/Components | 9 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.6GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 33nH | 50MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-910EKTS Delta Electronics/Components | 16 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 91nH | 50MHz | 450mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 350MHz | 50 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-820EGTS Delta Electronics/Components | 9 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 82nH | 50MHz | 220mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-620EKTS Delta Electronics/Components | 25 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.25GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | TR, 7 Inch | Unshielded | 1 | Rectangular | 62nH | 50MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 65 @ 350MHz | 65 | - | 1A | 0.080 2.03mm | ROHS3 Compliant | - | ||
![]() 1008CS-121EJTS Delta Electronics/Components | 25 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 950MHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 650mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 120nH | 25MHz | 630mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | - | 0.65A | 0.080 2.03mm | ROHS3 Compliant | - |