- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1008CQ-330EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.3A | TR, 7 Inch | Unshielded | 1 | Chip | 33nH | 50MHz | 90mOhm | RF INDUCTOR | DUAL ENDED | 75 @ 350MHz | 75 | 1009 | 1.3A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CQ-120EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.5A | TR, 7 Inch | Unshielded | 1 | Chip | 12nH | 50MHz | 60mOhm | RF INDUCTOR | DUAL ENDED | 70 @ 500MHz | 70 | 1009 | 1.5A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CQ-220EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.05GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.4A | TR, 7 Inch | Unshielded | 1 | Chip | 22nH | 50MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 62 @ 350MHz | 62 | 1009 | 1.4A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CQ-470EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.45GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.2A | TR, 7 Inch | Unshielded | 1 | Chip | 47nH | 50MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 75 @ 350MHz | 75 | 1009 | 1.2A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CQ-3N9EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.6A | TR, 7 Inch | Unshielded | 1 | Chip | 3.9nH | 50MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 75 @ 1.5GHz | 75 | 1009 | 1.6A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CQ-560EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.23GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.2A | TR, 7 Inch | Unshielded | 1 | Chip | 56nH | 50MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 75 @ 350MHz | 75 | 1009 | 1.2A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CQ-330EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.3A | TR, 7 Inch | Unshielded | 1 | Chip | 33nH | 50MHz | 90mOhm | RF INDUCTOR | DUAL ENDED | 75 @ 350MHz | 75 | 1009 | 1.3A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CQ-390EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.3A | TR, 7 Inch | Unshielded | 1 | Chip | 39nH | 50MHz | 90mOhm | RF INDUCTOR | DUAL ENDED | 75 @ 350MHz | 75 | 1009 | 1.3A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CT-3N3EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | - | Unshielded | - | - | 3.3nH | - | 30mOhm | - | - | 42 @ 1.5GHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CQ-680EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.15GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.1A | TR, 7 Inch | Unshielded | 1 | Chip | 68nH | 50MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | 80 @ 350MHz | 80 | 1009 | 1.1A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CT-4N2EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | - | Unshielded | - | - | 4.2nH | - | 150mOhm | - | - | 42 @ 1.5GHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CT-6N8EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 5.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | - | Unshielded | - | - | 6.8nH | - | 170mOhm | - | - | 50 @ 1.5GHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CT-200EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 2.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | - | Unshielded | - | - | 20nH | - | 330mOhm | - | - | 72 @ 500MHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CT-4N2EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | - | Unshielded | - | - | 4.2nH | - | 150mOhm | - | - | 42 @ 1.5GHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CQ-820EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.06GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.1A | TR, 7 Inch | Unshielded | 1 | Chip | 82nH | 50MHz | 160mOhm | RF INDUCTOR | DUAL ENDED | 80 @ 350MHz | 80 | 1009 | 1.1A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CT-8N2EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | - | Unshielded | - | - | 8.2nH | - | 220mOhm | - | - | 50 @ 1.5GHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CT-150EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 1A | - | Unshielded | - | - | 15nH | - | 220mOhm | - | - | 57 @ 500MHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CT-600EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 1.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | - | - | 60nH | - | 520mOhm | - | - | 75 @ 500MHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() 1008CQ-220EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.05GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CQ | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.4A | TR, 7 Inch | Unshielded | 1 | Chip | 22nH | 50MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 62 @ 350MHz | 62 | 1009 | 1.4A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CT-500EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | - | 1.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 1008CT | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | - | - | 50nH | - | 480mOhm | - | - | 72 @ 500MHz | - | - | - | 0.055 1.40mm | ROHS3 Compliant |