- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603CS-9N5EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 9.5nH | 250MHz | 135mOhm | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | 28 | 0.7A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-220EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 22nH | 250MHz | 190mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | 0.7A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-220EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 22nH | 250MHz | 190mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | 0.7A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-160EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 16nH | 250MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.7A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-121EGTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | 1 | 120nH | 150MHz | 650mOhm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.3A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-470EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | NO | 1 | 47nH | 200MHz | 280mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.6A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-131EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | 1 | 130nH | 150MHz | 720mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 150MHz | 30 | 0.3A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-560EGTS Delta Electronics/Components | 8 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 56nH | 200MHz | 310mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.6A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-620EKTS Delta Electronics/Components | 8 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 62nH | 200MHz | 340mOhm | RF INDUCTOR | DUAL ENDED | 37 @ 200MHz | 37 | 0.6A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-360EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | NO | 1 | 36nH | 250MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.6A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-141EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 140nH | 100MHz | 870mOhm | RF INDUCTOR | DUAL ENDED | 28 @ 100MHz | 28 | 0.28A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-161EJTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 160nH | 100MHz | 1.4Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.28A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-121EKTS Delta Electronics/Components | 50 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | 1 | 120nH | 150MHz | 650mOhm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.3A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-910EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | Unshielded | 1 | 91nH | 150MHz | 500mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 150MHz | 30 | 0.4A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-510EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 51nH | 200MHz | 280mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.6A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-560EJTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 56nH | 200MHz | 310mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.6A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-101EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | Unshielded | 1 | 100nH | 150MHz | 580mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.4A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-131EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | 1 | 130nH | 150MHz | 720mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 150MHz | 30 | 0.3A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-141EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 140nH | 100MHz | 870mOhm | RF INDUCTOR | DUAL ENDED | 28 @ 100MHz | 28 | 0.28A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-390EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 39nH | 250MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.6A | 0.040 1.02mm | ROHS3 Compliant |