- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603CS-141EJTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 140nH | 100MHz | 870mOhm | RF INDUCTOR | DUAL ENDED | 28 @ 100MHz | 28 | 0.28A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-391EGTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 900MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 100mA | NO | 1 | 390nH | 100MHz | 4.35Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.1A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-261EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 200mA | Unshielded | 1 | 260nH | 100MHz | 2Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.2A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-8N2EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2A | Unshielded | 1 | 8.2nH | 250MHz | 60mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | 2A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-471EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 600MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 80mA | Unshielded | 1 | 470nH | 100MHz | 3.6Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 100MHz | 23 | 0.08A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-100EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2A | Unshielded | 1 | 10nH | 250MHz | 71mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | 2A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-1N6EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 12.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.4A | Unshielded | 1 | 1.6nH | 250MHz | 30mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | 2.4A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-120EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2A | NO | 1 | 12nH | 250MHz | 75mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | 2A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-100EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2A | Unshielded | 1 | 10nH | 250MHz | 71mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | 2A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-331EKTS Delta Electronics/Components | 42 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 900MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 100mA | Unshielded | 1 | 330nH | 100MHz | 3.8Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.1A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-261EJTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 200mA | Unshielded | 1 | 260nH | 100MHz | 2Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | 0.2A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-220EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.8A | Unshielded | 1 | 22nH | 250MHz | 99mOhm | RF INDUCTOR | DUAL ENDED | 42 @ 250MHz | 42 | 1.8A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-150EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.9A | Unshielded | 1 | 15nH | 250MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | 1.9A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-220EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.8A | Unshielded | 1 | 22nH | 250MHz | 99mOhm | RF INDUCTOR | DUAL ENDED | 42 @ 250MHz | 42 | 1.8A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CS-680EKTS Delta Electronics/Components | 29 |
| Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | NO | 1 | 68nH | 200MHz | 340mOhm | RF INDUCTOR | DUAL ENDED | 37 @ 200MHz | 37 | 0.6A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603CC-3N9EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.2A | Unshielded | 1 | 3.9nH | 250MHz | 54mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 2.2A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603HP-3N9EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 7.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.6A | Unshielded | 1 | 3.9nH | 250MHz | 39mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 1.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603CC-180EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±10% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.9A | Unshielded | 1 | 18nH | 250MHz | 99mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 1.9A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0603HP-3N9ECTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 7.5GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±0.2nH | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.6A | Unshielded | 1 | 3.9nH | 250MHz | 39mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 1.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-6N2EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.7A | Unshielded | 1 | 6.2nH | 250MHz | 36mOhm | RF INDUCTOR | DUAL ENDED | 49 @ 250MHz | 49 | 1.7A | 0.024 0.60mm | ROHS3 Compliant |