- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603HC-6N8EHTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 7GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HC | 0.071Lx0.043W 1.80mmx1.10mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 900mA | Unshielded | 1 | 6.8nH | 100MHz | 45mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | - | - | 0.9A | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() 0603HM-391EGTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 800MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 80mA | Unshielded | 1 | 390nH | 100MHz | 6.2Ohm | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | 30 | - | - | 0.08A | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 0603HC-5N6EGTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HC | 0.071Lx0.043W 1.80mmx1.10mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 900mA | NO | 1 | 5.6nH | 100MHz | 45mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | - | - | 0.9A | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() 0603HM-391EKTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 800MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 80mA | Unshielded | 1 | 390nH | 100MHz | 6.2Ohm | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | 30 | - | - | 0.08A | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 0603HM-181EKTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 140mA | Unshielded | 1 | 180nH | 100MHz | 2.2Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | - | - | 0.14A | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() 0603HM-161EGTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.35GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 150mA | Unshielded | 1 | 160nH | 100MHz | 2.1Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | - | - | 0.15A | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() HCB0750-101 Delta Electronics/Components | 1628 |
| Datasheet | 16 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB0750 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | 8504.50.80.00 | 37A | Unshielded | 1 | 100nH | 0.1MHz | 0.32mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 53A | - | 0.197 5.00mm | ROHS3 Compliant | - | ||
![]() HCB0750-101L2 Delta Electronics/Components | 2192 |
| Datasheet | 16 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB0750 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | - | 8504.50.80.00 | 41A | Unshielded | - | 100nH | - | 0.32mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | 53A | - | 0.197 5.00mm | ROHS3 Compliant | - | ||
![]() 0402HPH-560EGTS Delta Electronics/Components | 7929 |
| - | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 2.07GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | Active | 1 (Unlimited) | - | - | Wirewound | - | 330mA | Unshielded | - | 56nH | - | 900mOhm | - | - | - | - | - | - | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() HMLE20161T-1R0MDR Delta Electronics/Cyntec | 2939 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | HMLE20161T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.1A | Shielded | - | 1μH | - | 65mOhm Max | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() HMLE20161B-R47MDR Delta Electronics/Cyntec | 4211 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | HMLE20161B | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4.2A | Shielded | - | 470nH | - | 35mOhm Max | - | - | - | - | - | 3.6A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() HMLE20161T-2R2MDR Delta Electronics/Cyntec | 2047 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | HMLE20161T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2A | Shielded | - | 2.2μH | - | 158mOhm Max | - | - | - | - | - | 1.8A | - | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() HCB1050-181H Delta Electronics/Components | 9 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1050 | 0.402Lx0.276W 10.20mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | - | 8504.50.80.00 | 31A | Unshielded | - | 180nH | - | 0.55mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | 40A | - | 0.197 5.00mm | ROHS3 Compliant | - | ||
![]() VCHA075D-220MS6 Delta Electronics/Cyntec | 1537 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | - | -55°C~165°C | Tape & Reel (TR) | VCHA075D | 0.303Lx0.283W 7.70mmx7.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.3A | Unshielded | - | 22μH | - | 93.5mOhm Max | - | - | - | - | - | 5.4A | - | 0.213 5.40mm | ROHS3 Compliant | AEC-Q200 | ||
![]() SDET25201B-2R2MS Delta Electronics/Cyntec | 929 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | SDET25201B | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.9A | Shielded | - | 2.2μH | - | 90mOhm Max | - | - | - | - | - | 1.95A | - | 0.047 1.20mm | ROHS3 Compliant | - | ||
![]() 1008HC-102EKFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 245MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 1008HC | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | 1 | 1μH | 7.96MHz | 350mOhm | RF INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | 22 | - | - | 0.8A | 0.083 2.10mm | ROHS3 Compliant | - | ||
![]() 1210HS-151EMFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 600MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 1210HS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | Active | 1 (Unlimited) | 2 | - | Wirewound | - | 650mA | Unshielded | 1 | 150nH | 25.2MHz | 150mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | 35 | - | - | 0.65A | 0.094 2.40mm | ROHS3 Compliant | - | ||
![]() 1008HC-272EKFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 70MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 1008HC | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 2.7μH | 7.96MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | - | - | 0.5A | 0.083 2.10mm | ROHS3 Compliant | - | ||
![]() 1008HC-123EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 1008HC | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 12μH | 2.52MHz | 1.7Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | - | 0.28A | 0.083 2.10mm | ROHS3 Compliant | - | ||
![]() 1210HS-271EKFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 450MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 1210HS | 0.138Lx0.110W 3.50mmx2.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 270nH | 25.2MHz | 100mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | 35 | - | - | 0.6A | 0.094 2.40mm | ROHS3 Compliant | - |