- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603HP-361EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 930MHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | Unshielded | 1 | 360nH | 100MHz | 4Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.17A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-301EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 990MHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 220mA | Unshielded | 1 | 300nH | 100MHz | 2.8Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.22A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-221EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.1GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 220nH | 100MHz | 2Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-4N7ECTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 4.7nH | 100MHz | 59mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-391EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 880MHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | Unshielded | 1 | 390nH | 100MHz | 4Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.17A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-5N6ECTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 5.6nH | 100MHz | 82mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-301EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 990MHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 220mA | Unshielded | 1 | 300nH | 100MHz | 2.8Ohm | RF INDUCTOR | DUAL ENDED | 47 @ 250MHz | 47 | 0.22A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-4N7EDTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | NO | 1 | 4.7nH | 100MHz | 59mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-390EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.45GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 680mA | NO | 1 | 39nH | 250MHz | 190mOhm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0.68A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-8N7EDTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | 1 | 8.7nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.65A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-100EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | 1 | 10nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.65A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-9N1ECTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | - | - | - | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.2nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | - | 9.1nH | - | 110mOhm | - | - | 35 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-130EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | NO | 1 | 13nH | 100MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-130EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | NO | 1 | 13nH | 100MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-110EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | 1 | 11nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.65A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-130EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 13nH | 100MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-6N2ECTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 6.2nH | 100MHz | 82mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-240EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 24nH | 100MHz | 210mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.5A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-8N2ECTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | - | - | - | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±0.2nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | - | 8.2nH | - | 110mOhm | - | - | 35 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-240EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 24nH | 100MHz | 210mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.5A | 0.024 0.60mm | ROHS3 Compliant |