- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HMLE20161T-1R0MDR Delta Electronics/Cyntec | 2939 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLE20161T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.1A | Shielded | - | 1μH | - | 65mOhm Max | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() HMLE20161B-R47MDR Delta Electronics/Cyntec | 4211 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLE20161B | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4.2A | Shielded | - | 470nH | - | 35mOhm Max | - | - | - | - | - | 3.6A | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() HMLE20161T-2R2MDR Delta Electronics/Cyntec | 2047 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLE20161T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2A | Shielded | - | 2.2μH | - | 158mOhm Max | - | - | - | - | - | 1.8A | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() HCB1050-181H Delta Electronics/Components | 9 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1050 | 0.402Lx0.276W 10.20mmx7.00mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | - | 8504.50.80.00 | 31A | Unshielded | - | 180nH | - | 0.55mOhm | - | - | - | - | GENERAL PURPOSE INDUCTOR | 40A | - | 0.197 5.00mm | ROHS3 Compliant | ||
![]() 0402HPH-560EGTS Delta Electronics/Components | 7929 |
| - | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 2.07GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | Active | 1 (Unlimited) | - | - | Wirewound | - | 330mA | Unshielded | - | 56nH | - | 900mOhm | - | - | - | - | - | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() CMLE041B-2R2MS Delta Electronics/Cyntec | 29 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE041B | 0.173Lx0.165W 4.40mmx4.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.7A | Shielded | - | 2.2μH | - | 82Ohm Max | - | - | - | - | - | 3.8A | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SDEM20161T-1R0MS Delta Electronics/Cyntec | 4069 |
| - | 8 Weeks | Surface Mount | 0806 (2016 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | SDEM20161T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.7A | Unshielded | - | 1μH | - | 72mOhm Max | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SDEM25201B-100MS Delta Electronics/Cyntec | 29087 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | SDEM25201B | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1A | Shielded | - | 10μH | - | 450mOhm Max | - | - | - | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() HTEK16080H-1R0MSR Delta Electronics/Cyntec | 9031 |
| - | 8 Weeks | Surface Mount | 0603 (1608 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HTEK16080H | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2A | Shielded | - | 1μH | - | 142mOhm Max | - | - | - | - | - | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() 1210HS-473EMFS Delta Electronics/Components | 2134 |
| Datasheet | 16 Weeks | Surface Mount | 1210 (3225 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 1210HS | 0.138Lx0.110W 3.50mmx2.80mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 100mA | NO | 1 | 47μH | 2.52MHz | 4.3Ohm | RF INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | - | - | 0.1A | 0.094 2.40mm | ROHS3 Compliant | ||
![]() HMLQ25201B-1R0MSR Delta Electronics/Cyntec | 3388 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLQ25201B | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4A | Shielded | - | 1μH | - | 41mOhm Max | - | - | - | - | - | - | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() HMLQ25201T-2R2MSR Delta Electronics/Cyntec | 25 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLQ25201T | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.4A | Shielded | - | 2.2μH | - | 102mOhm Max | - | - | - | - | - | 3A | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() HMLQ25201T-1R0MSR Delta Electronics/Cyntec | 405 |
| - | 8 Weeks | Surface Mount | 1008 (2520 Metric) | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | HMLQ25201T | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.7A | Shielded | - | 1μH | - | 53mOhm Max | - | - | - | - | - | 4.3A | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() HTEX25201T-4R7MSDR Delta Electronics/Cyntec | 2174 |
| Datasheet | 8 Weeks | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CMLE051E-R12MS Delta Electronics/Cyntec | In Stock | - | - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE051E | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 18A | Shielded | - | 120nH | - | 3.7mOhm Max | - | - | - | - | - | 25A | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() CMLS051B-2R2MS Delta Electronics/Cyntec | 29 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLS051B | 0.213Lx0.205W 5.40mmx5.20mm | ±3% | Active | 1 (Unlimited) | - | - | - | - | 3.4A | Shielded | - | 2.2μH | - | 77.3mOhm Max | - | - | - | - | - | 6A | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() CMLB051H-3R3MS Delta Electronics/Cyntec | 29 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB051H | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4.7A | Shielded | - | 3.3μH | - | 52mOhm Max | - | - | - | - | - | 4.8A | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() CMLB051H-1R5MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB051H | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 6.2A | Shielded | - | 1.5μH | - | 28mOhm Max | - | - | - | - | - | 7.2A | - | 0.071 1.80mm | ROHS3 Compliant | ||
![]() CMLE051E-2R2MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE051E | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5A | Shielded | - | 2.2μH | - | 52mOhm Max | - | - | - | - | - | 6A | - | 0.059 1.50mm | ROHS3 Compliant | ||
![]() CMLB053T-2R2MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 6.3A | Shielded | - | 2.2μH | - | 29mOhm Max | - | - | - | - | - | 6.5A | - | 0.118 3.00mm | ROHS3 Compliant |