- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | Current - Saturation (Isat) | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Material-Core | Mfr | Package Description | Part Life Cycle Code | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | DC Current | Height Seated (Max) | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCUV117595-401H Delta Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | DELTA ELECTRONICS INC | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | - | ||
![]() SIQ1210R-221 Delta Electronics Inc | In Stock | - | Datasheet | - | - | - | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | - | 0.257 Ω | - | DELTA ELECTRONICS INC | - | - | - | CHIP, 4848-39, ROHS COMPLIANT | Active | - | - | - | - | - | - | 20% | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | - | - | compliant | - | - | - | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 4848 | YES | 1.6 A | 220 µH | - | - | - | - | - | ||
![]() VCHA105D-R68MS6 Delta Electronics/Cyntec | 370 |
| Datasheet | - | Surface Mount | Nonstandard | - | - | - | - | 39.4A | - | - | - | 100 kHz | Metal | Delta Electronics/Cyntec | - | - | - | -55°C ~ 165°C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | VCHA105D | 0.427" L x 0.394" W (10.85mm x 10.00mm) | ±20% | - | Active | - | - | - | Wirewound | - | 28.8 A | - | Unshielded | - | - | - | - | - | - | - | 680 nH | - | 2.22mOhm Max | - | - | - | - | - | - | - | - | - | - | 0.213" (5.40mm) | - | - | AEC-Q200 | ||
![]() 0805CS-102EJFS Delta Electronics/Components | 115 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 280MHz | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | - | Unshielded | 1 | - | - | - | - | - | - | 1μH | 7.96MHz | 80mOhm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | - | 0.45A | - | - | 0.057 1.45mm | - | ROHS3 Compliant | - | ||
![]() 0805CS-222EJFS Delta Electronics/Components | 2047 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 110MHz | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | 1.73mm | - | - | Not | - | - | 2.2μH | 7.96MHz | 1.1Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | - | 0.32A | - | 320mA | 0.057 1.45mm | - | ROHS3 Compliant | - | ||
![]() 0603CS-5N6EJTS Delta Electronics/Components | 42 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 5.8GHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | - | Unshielded | 1 | - | - | - | - | - | - | 5.6nH | 250MHz | 170mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | - | 0.7A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() 1008CS-182EJTS Delta Electronics/Components | 25 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 160MHz | - | - | Ceramic | - | - | - | Q IS MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | 1.8μH | 7.9MHz | 2.6Ohm | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | 28 | - | - | - | 0.3A | - | - | 0.080 2.03mm | - | ROHS3 Compliant | - | ||
![]() 0603CS-100EJTS Delta Electronics/Components | 50 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 4.8GHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | - | NO | 1 | - | - | - | - | - | - | 10nH | 250MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | 31 @ 250MHz | 31 | - | - | - | 0.7A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() 0805CS-391EGTS Delta Electronics/Components | 6714 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 560MHz | - | - | Ceramic | - | - | - | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 290mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | - | - | - | 390nH | 100MHz | 1.5Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | - | 0806 | - | 0.29A | - | - | 0.061 1.55mm | - | ROHS3 Compliant | - | ||
![]() 0805CS-182EJFS Delta Electronics/Components | 3841 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 120MHz | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | 1.73mm | - | - | Not | 2012 | 0805 | 1.8μH | 7.96MHz | 900mOhm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | - | 0.35A | - | 350mA | 0.057 1.45mm | No | ROHS3 Compliant | - | ||
![]() 0805CS-681EJFS Delta Electronics/Components | 6199 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 300MHz | - | - | Ferrite | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | - | Unshielded | 1 | - | - | - | - | - | - | 680nH | 25.2MHz | 600mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | - | - | - | 0.5A | - | - | 0.057 1.45mm | - | ROHS3 Compliant | - | ||
![]() 1008CS-332EJTS Delta Electronics/Components | 25 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 110MHz | - | - | Ceramic | - | - | - | Q IS MEASURED AT 25 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 290mA | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | 3.3μH | 7.9MHz | 3.4Ohm | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | - | - | - | 0.29A | - | - | 0.080 2.03mm | - | ROHS3 Compliant | - | ||
![]() 1008CS-151EGTS Delta Electronics/Components | 25 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 850MHz | - | - | Ceramic | - | - | - | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | 150nH | 25MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | - | - | - | 0.8A | - | - | 0.080 2.03mm | - | ROHS3 Compliant | - | ||
![]() 0603CS-390EJTS Delta Electronics/Components | 29 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 2.2GHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | 1 | - | - | - | - | - | - | 39nH | 250MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | - | - | - | 0.6A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() 0603CS-120EJTS Delta Electronics/Components | 50 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 4GHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | - | Unshielded | 1 | - | - | - | - | - | - | 12nH | 250MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | 0.7A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() 0603CS-1N6EJTS Delta Electronics/Components | 8 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 12.5GHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | - | Unshielded | 1 | - | - | - | - | - | - | 1.6nH | 250MHz | 30mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | - | - | - | 0.7A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() 0603CS-101EJTS Delta Electronics/Components | 42 |
| Datasheet | 16 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 1.4GHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | - | Unshielded | 1 | - | - | - | - | - | - | 100nH | 150MHz | 580mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | - | - | - | 0.4A | - | - | 0.040 1.02mm | - | ROHS3 Compliant | - | ||
![]() 0805CS-150EGTS Delta Electronics/Components | 1084 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 3.4GHz | - | - | Ceramic | - | - | - | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | - | - | - | 15nH | 250MHz | 170mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | - | 0806 | - | 0.6A | - | - | 0.061 1.55mm | - | ROHS3 Compliant | - | ||
![]() 0603CS-121EJTS Delta Electronics/Components | 29 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 1.3GHz | - | - | Ceramic | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | 1.12mm | - | - | Not | - | - | 120nH | 150MHz | 650mOhm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | - | - | - | 0.3A | - | 300mA | 0.040 1.02mm | No | ROHS3 Compliant | - | ||
![]() 1008CS-151EJTS Delta Electronics/Components | 25 |
| Datasheet | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | 850MHz | - | - | Ceramic | - | - | - | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | 150nH | 25MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | - | - | - | 0.8A | - | - | 0.080 2.03mm | - | ROHS3 Compliant | - |