- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | DC Current | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603CS-151EJTS Delta Electronics/Components | 29 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | - | Unshielded | 1 | - | - | - | 150nH | 100MHz | 950mOhm | RF INDUCTOR | DUAL ENDED | 28 @ 100MHz | 28 | - | 0.28A | - | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0805CS-471EJFS Delta Electronics/Components | 2827 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 350MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | 1 | - | - | - | 470nH | 25.2MHz | 450mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | - | 0.6A | - | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-122EJFS Delta Electronics/Components | 2209 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 280MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2010 | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | 1.73mm | - | Not | 1.2μH | 7.96MHz | 900mOhm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | 0.4A | 400mA | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0402HS-6N8EJTS Delta Electronics/Components | 6329 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 680mA | - | Unshielded | 1 | - | - | - | 6.8nH | 250MHz | 83mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | 0.68A | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0805CS-561EJFS Delta Electronics/Components | 5380 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 300MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 550mA | - | Unshielded | 1 | - | - | - | 560nH | 25.2MHz | 450mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | - | 0.55A | - | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-151EGTS Delta Electronics/Components | 5231 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 920MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 150nH | 100MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.4A | - | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-221EGTS Delta Electronics/Components | 719 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 850MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 220nH | 100MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.4A | - | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-331EJTS Delta Electronics/Components | 5976 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 600MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 310mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 330nH | 100MHz | 1.4Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0806 | 0.31A | - | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-680EJTS Delta Electronics/Components | 2136 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.45GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 2013 | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 68nH | 200MHz | 380mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | - | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-330EJTS Delta Electronics/Components | 2477 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.05GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 2013 | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 33nH | 250MHz | 270mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | - | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CT-4N7EJTS Delta Electronics/Components | 4468 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 5.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | - | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | - | - | 4.7nH | - | 60mOhm | - | - | 50 @ 1GHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() CML0306-7N5-HNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 5GHz | - | - | -40°C~85°C | Tape & Reel (TR) | - | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±3% | - | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 180mA | - | Shielded | - | - | - | - | 7.5nH | - | 1.1Ohm Max | - | - | 4 @ 100MHz | - | - | - | - | 0.013 0.33mm | - | ||
![]() 1008HS-471EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 350MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | 1008HS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 900mA | - | Unshielded | 1 | - | - | - | 470nH | 25.2MHz | 450mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 0.9A | - | 0.083 2.10mm | ROHS3 Compliant | ||
![]() 1008CS-561EGTS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 415MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2013 | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 580mA | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | 560nH | 25MHz | 1.33Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | - | 0.58A | - | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 0603CS-4N7EJTS Delta Electronics/Components | 29 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | - | Unshielded | 1 | - | - | - | 4.7nH | 250MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | 0.7A | - | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0805CS-220EGTS Delta Electronics/Components | 9214 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.6GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 22nH | 250MHz | 220mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | 0806 | 0.5A | - | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0603CS-240EJTS Delta Electronics/Components | 50 |
| Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | - | Unshielded | 1 | - | - | - | 24nH | 250MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | - | 0.7A | - | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 0402HS-4N3EJTS Delta Electronics/Components | 9626 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2015 | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | - | Unshielded | 1 | - | - | - | 4.3nH | 250MHz | 91mOhm | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | 18 | - | 0.7A | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0805CS-471EJTS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 375MHz | Ceramic | Q MEASURED AT 100MHZ | -40°C~125°C | Tape & Reel (TR) | 2013 | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | 470nH | 50MHz | 1.7Ohm | RF INDUCTOR | DUAL ENDED | 33 @ 100MHz | 33 | 0806 | 0.25A | - | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 1008HS-102EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 245MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | 1008HS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | 1 | - | - | - | 1μH | 7.96MHz | 500mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | - | 0.6A | - | 0.083 2.10mm | ROHS3 Compliant |