- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | DC Resistance (DCR) | Inductor Application | Terminal Placement | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCB121060-231L Delta Electronics/Components | 21 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB121060 | 0.476Lx0.394W 12.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 45A | Unshielded | - | 230nH | 0.29mOhm | - | - | GENERAL PURPOSE INDUCTOR | 47A | - | - | 0.236 6.00mm | ROHS3 Compliant | ||
![]() HCB121060-211 Delta Electronics/Components | 48 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB121060 | 0.476Lx0.394W 12.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 36A | Unshielded | - | 215nH | 0.48mOhm | - | - | GENERAL PURPOSE INDUCTOR | 53A | - | - | 0.236 6.00mm | ROHS3 Compliant | ||
![]() HCB121060-321 Delta Electronics/Components | 10 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB121060 | 0.476Lx0.394W 12.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 36A | Unshielded | - | 320nH | 0.48mOhm | - | - | GENERAL PURPOSE INDUCTOR | 34A | - | - | 0.236 6.00mm | ROHS3 Compliant | ||
![]() HCB121060-151L Delta Electronics/Components | 10 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB121060 | 0.476Lx0.394W 12.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | Unshielded | - | 150nH | 0.29mOhm | - | - | - | - | - | - | 0.236 6.00mm | ROHS3 Compliant | ||
![]() HCB1380-261H Delta Electronics/Components | In Stock | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | DCR IS MEASURED AT 11.5% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | HCB1380 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | 8504.50.80.00 | 35A | Unshielded | 1 | 260nH | 0.53mOhm | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 63A | 5151 | 35A | 0.315 8.00mm | ROHS3 Compliant | ||
![]() HCB121060-121L Delta Electronics/Components | 10 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB121060 | 0.476Lx0.394W 12.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 45A | Unshielded | - | 120nH | 0.29mOhm | - | - | GENERAL PURPOSE INDUCTOR | 84A | - | - | 0.236 6.00mm | ROHS3 Compliant | ||
![]() HCB121060-361 Delta Electronics/Components | In Stock | - | - | - | Surface Mount | Nonstandard | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB121060 | 0.476Lx0.394W 12.10mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 36A | Unshielded | - | 360nH | 0.48mOhm | - | - | GENERAL PURPOSE INDUCTOR | 30A | - | - | 0.236 6.00mm | ROHS3 Compliant | ||
![]() HCB1380-321 Delta Electronics/Components | 48 |
| - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | DCR IS MEASURED AT 9.4% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | HCB1380 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | 8504.50.80.00 | 50A | NO | 1 | 320nH | 0.26mOhm | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 47A | 5151 | 50A | 0.315 8.00mm | ROHS3 Compliant | ||
![]() HCB1380-251H Delta Electronics/Components | 48 |
| - | - | Surface Mount | Nonstandard | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB1380 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | Active | 1 (Unlimited) | - | EAR99 | 8504.50.80.00 | 35A | Unshielded | - | 250nH | 0.53mOhm | - | - | GENERAL PURPOSE INDUCTOR | 66A | - | - | 0.315 8.00mm | ROHS3 Compliant | ||
![]() HCB1380-441L Delta Electronics/Components | In Stock | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | DCR IS MEASURED AT 10% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | HCB1380 | 0.524Lx0.512W 13.30mmx13.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | 8504.50.80.00 | 68A | Unshielded | 1 | 440nH | 0.165mOhm | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 34A | 5251 | 68A | 0.323 8.20mm | ROHS3 Compliant | ||
![]() HCB1380-321H1 Delta Electronics/Components | In Stock | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | DCR IS MEASURED AT 9.4% TOLERANCE | -40°C~125°C | Tape & Reel (TR) | HCB1380 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | 8504.50.80.00 | 45A | Unshielded | 1 | 320nH | 0.32mOhm | - | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 47A | 5151 | 45A | 0.315 8.00mm | ROHS3 Compliant | ||
![]() HCME1012D-151 Delta Electronics/Components | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCME1012-331 Delta Electronics/Components | 28 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCME1012D-331 Delta Electronics/Components | 28 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCME1012D-101 Delta Electronics/Components | 35 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SDER031B-2R2MS Delta Electronics/Cyntec | 7103 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | SDER031B | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | - | - | 2.25A | Shielded | - | 2.2μH | 101mOhm Max | - | - | - | 2.4A | - | - | 0.047 1.20mm | ROHS3 Compliant | ||
![]() HCUVE966490-900 Delta Electronics/Components | 10 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCUVE966490-121 Delta Electronics/Components | 10 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCUVE966490-401 Delta Electronics/Components | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCUVE966490D-221 Delta Electronics/Components | 10 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |