- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Terminal Placement | Inductor Type | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDER041B-220MS Delta Electronics/Cyntec | 1414 |
| - | 8 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | - | -55°C~125°C | Tape & Reel (TR) | SDER041B | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | 2 | 950mA | Shielded | 1 | 22μH | 0.1MHz | 492mOhm Max | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 630mA | 0.86A | 0.047 1.20mm | ROHS3 Compliant | ||
![]() SDER031T-4R7MS Delta Electronics/Cyntec | 3376 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | SDER031T | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | Active | 1 (Unlimited) | - | 1.3A | Shielded | - | 4.7μH | - | 199mOhm Max | - | - | 900mA | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() SDER041B-4R7MS Delta Electronics/Cyntec | 204 |
| - | 8 Weeks | Surface Mount | Nonstandard | YES | ONE SURFACE | RECTANGULAR PACKAGE | - | -55°C~125°C | Tape & Reel (TR) | SDER041B | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | Active | 1 (Unlimited) | 2 | 1.9A | Shielded | 1 | 4.7μH | 0.1MHz | 131mOhm Max | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1.3A | 1.71A | 0.047 1.20mm | ROHS3 Compliant | ||
![]() VCMV053T-1R0MN2 Delta Electronics/Cyntec | 320 |
| - | 8 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CMLE064T-R15MS0R667 Delta Electronics/Cyntec | In Stock | - | - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE064T | 0.299Lx0.260W 7.60mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | 40A | Shielded | - | 150nH | - | 0.66mOhm | - | - | 46A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLE064T-R42MS1R557 Delta Electronics/Cyntec | 225 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE064T | 0.299Lx0.260W 7.60mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | 24A | Shielded | - | 420nH | - | 1.55mOhm | - | - | 19A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLE064T-R22MS0R987 Delta Electronics/Cyntec | 29 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE064T | 0.299Lx0.260W 7.60mmx6.60mm | ±20% | Active | 1 (Unlimited) | - | 38A | Shielded | - | 220nH | - | 0.98mOhm | - | - | 28.5A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLB104T-3R3MS Delta Electronics/Cyntec | 917 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB104T | 0.427Lx0.394W 10.85mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 10A | Shielded | - | 3.3μH | - | 12mOhm Max | - | - | 13.5A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLS104T-R36MS Delta Electronics/Cyntec | 1024 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLS104T | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 30A | Shielded | - | 360nH | - | 1.25mOhm Max | - | - | 60A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLB104T-R36MS Delta Electronics/Cyntec | 992 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB104T | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 33A | Shielded | - | 360nH | - | 1.18mOhm Max | - | - | 42A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLB104T-330MS Delta Electronics/Cyntec | 247 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB104T | 0.427Lx0.394W 10.85mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 4.4A | Shielded | - | 33μH | - | 91mOhm Max | - | - | 5A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLB104T-1R5MS Delta Electronics/Cyntec | 531 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB104T | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 16A | Shielded | - | 1.5μH | - | 4.2mOhm Max | - | - | 18A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLE104T-1R0MS2R307 Delta Electronics/Cyntec | 404 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE104T | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 25A | Shielded | - | 1μH | - | 2.3mOhm | - | - | 28A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLS104T-R22MS Delta Electronics/Cyntec | 50000 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLS104T | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 40A | Shielded | - | 220nH | - | 0.95mOhm Max | - | - | 75A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLB104T-1R0MS Delta Electronics/Cyntec | 478 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB104T | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 19A | Shielded | - | 1μH | - | 3.3mOhm Max | - | - | 26A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLS104T-3R3MS Delta Electronics/Cyntec | 1391 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLS104T | 0.427Lx0.394W 10.85mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 10.7A | Shielded | - | 3.3μH | - | 11.8mOhm Max | - | - | 21A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLB104T-220MS Delta Electronics/Cyntec | 262 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB104T | 0.427Lx0.394W 10.85mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 5A | Shielded | - | 22μH | - | 66mOhm Max | - | - | 5.4A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLS104T-R15MS Delta Electronics/Cyntec | 384 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLS104T | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 52A | Shielded | - | 150nH | - | 0.65mOhm Max | - | - | 90A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLB104T-470MS Delta Electronics/Cyntec | 2562 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB104T | 0.427Lx0.394W 10.85mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 3.3A | Shielded | - | 47μH | - | 143mOhm Max | - | - | 3.7A | - | 0.157 4.00mm | ROHS3 Compliant | ||
![]() CMLE104T-R68MS1R607 Delta Electronics/Cyntec | 69000 |
| - | 8 Weeks | Surface Mount | Nonstandard | - | - | - | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE104T | 0.439Lx0.394W 11.15mmx10.00mm | ±20% | Active | 1 (Unlimited) | - | 28A | Shielded | - | 680nH | - | 1.6mOhm | - | - | 31A | - | 0.157 4.00mm | ROHS3 Compliant |