- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Current - Saturation | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMLS051B-R10MS Delta Electronics/Cyntec | In Stock | - | - | 8 Weeks | Surface Mount | Nonstandard | Metal | -55°C~125°C | Tape & Reel (TR) | CMLS051B | 0.213Lx0.205W 5.40mmx5.20mm | ±3% | Active | 1 (Unlimited) | 16A | Shielded | 100nH | 5.1mOhm Max | 30A | 0.047 1.20mm | ROHS3 Compliant | ||
![]() CMLE051E-1R0MS Delta Electronics/Cyntec | 3150 |
| - | 8 Weeks | Surface Mount | Nonstandard | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE051E | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | Active | 1 (Unlimited) | 6.5A | Shielded | 1μH | 23mOhm Max | 8.5A | 0.059 1.50mm | ROHS3 Compliant | ||
![]() CMLB051H-2R2MS Delta Electronics/Cyntec | In Stock | - | - | 8 Weeks | Surface Mount | Nonstandard | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB051H | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | Active | 1 (Unlimited) | 5.2A | Shielded | 2.2μH | 35mOhm Max | 6A | 0.071 1.80mm | ROHS3 Compliant | ||
![]() CMLB051B-1R0MS Delta Electronics/Cyntec | 29 |
| - | 8 Weeks | Surface Mount | Nonstandard | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB051B | 0.213Lx0.205W 5.40mmx5.20mm | ±20% | Active | 1 (Unlimited) | 5.5A | Shielded | 1μH | 36.5mOhm Max | 7.4A | 0.047 1.20mm | ROHS3 Compliant | ||
![]() CMLE053T-3R3MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | Active | 1 (Unlimited) | 5.8A | Shielded | 3.3μH | 36mOhm Max | 6.6A | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLE053T-2R2MS Delta Electronics/Cyntec | 20000 | - | - | 8 Weeks | Surface Mount | Nonstandard | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | Active | 1 (Unlimited) | 6.9A | Shielded | 2.2μH | 24mOhm Max | 7A | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLB053T-4R7MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | Metal | -55°C~125°C | Tape & Reel (TR) | CMLB053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | Active | 1 (Unlimited) | 5A | Shielded | 4.7μH | 60mOhm Max | 3.5A | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLE053T-R20MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | Active | 1 (Unlimited) | 26A | Shielded | 200nH | 2.5mOhm Max | 18A | 0.118 3.00mm | ROHS3 Compliant | ||
![]() CMLE053T-R68MS Delta Electronics/Cyntec | 33 |
| - | 8 Weeks | Surface Mount | Nonstandard | Metal | -55°C~125°C | Tape & Reel (TR) | CMLE053T | 0.191Lx0.185W 4.85mmx4.70mm | ±20% | Active | 1 (Unlimited) | 12.2A | Shielded | 680nH | 8.5mOhm Max | 10.5A | 0.118 3.00mm | ROHS3 Compliant | ||
![]() HCME1012-121 Delta Electronics/Components | 19 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCME1012-101 Delta Electronics/Components | 35 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCME1012D-121 Delta Electronics/Components | 28 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCME1012-151 Delta Electronics/Components | 19 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCUVE966490-151 Delta Electronics/Components | 40 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCUVE966490-171 Delta Electronics/Components | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCUVE966490D-121 Delta Electronics/Components | 10 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCUVE966490D-151 Delta Electronics/Components | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCUVE966490D-900 Delta Electronics/Components | 10 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCUVE966490D-181 Delta Electronics/Components | 40 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCUVE966490-181 Delta Electronics/Components | 10 |
| - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | ROHS3 Compliant |