- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805CT-682EKFS Delta Electronics/Components | 3076 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | - | - | - | 41MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | 8504.50.80.00 | 400mA | - | Unshielded | - | - | - | - | - | 6.8μH | - | 2.4Ohm | - | - | - | 15 @ 7.96MHz | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | ||
![]() PCMC063T-R22MN Cyntec / Delta Electronics | 140 | - | Datasheet | - | Surface Mount | - | Nonstandard | - | - | - | - | - | - | - | Cut Tape (CT) | 2006 | - | - | 20% | - | - | - | - | SMD/SMT | - | - | - | - | - | Unshielded | - | - | - | 23A | - | 220 nH | - | - | 23A | - | - | - | - | 40A | - | 2.5mOhm | - | - | 3mm | 2.9972mm | 7.2898mm | 7.3mm | - | RoHS Compliant | Lead Free | ||
![]() 0402HP-400EJTS Delta Electronics/Components | 6217 |
| Datasheet | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.6GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 450mA | - | Unshielded | 1 | - | - | - | - | 40nH | 250MHz | 430mOhm | - | RF INDUCTOR | DUAL ENDED | - | 56 | - | - | - | 0.45A | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402HM-560EKTS Delta Electronics/Components | 7958 |
| Datasheet | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 200mA | - | Unshielded | 1 | - | - | - | - | 56nH | 100MHz | 1.17Ohm | - | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | - | - | - | 0.2A | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402HS-100EKTS Delta Electronics/Components | 7884 |
| Datasheet | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±10% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 480mA | - | Unshielded | 1 | - | - | - | - | 10nH | 250MHz | 195mOhm | - | RF INDUCTOR | DUAL ENDED | 21 @ 250MHz | 21 | - | - | - | 0.48A | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-682EKFS Delta Electronics/Components | 3310 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 36MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 200mA | - | Unshielded | 1 | - | - | - | - | 6.8μH | 7.96MHz | 2.7Ohm | - | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | - | - | - | 0.2A | - | - | 0.057 1.45mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402HP-3N3EDTS Delta Electronics/Components | 9243 |
| Datasheet | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 12.8GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1.7A | - | Unshielded | 1 | - | - | - | - | 3.3nH | 250MHz | 45mOhm | - | RF INDUCTOR | DUAL ENDED | - | 66 | - | - | - | 1.7A | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402HP-7N5EJTS Delta Electronics/Components | 9490 |
| Datasheet | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.4GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1.4A | - | NO | 1 | - | - | - | - | 7.5nH | 250MHz | 80mOhm | - | RF INDUCTOR | DUAL ENDED | - | 60 | - | - | - | 1.4A | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402HP-6N2EKTS Delta Electronics/Components | 5691 |
| Datasheet | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 1.6A | - | Unshielded | 1 | - | - | - | - | 6.2nH | 250MHz | 50mOhm | - | RF INDUCTOR | DUAL ENDED | - | 73 | - | - | - | 1.6A | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-221EJTS Delta Electronics/Components | 2037 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 850MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | - | 220nH | 100MHz | 700mOhm | - | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | - | 0806 | - | 0.4A | - | - | 0.061 1.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-111EJTS Delta Electronics/Components | 3007 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | NO | 1 | - | Chip | - | - | 110nH | 150MHz | 480mOhm | - | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | - | 0806 | - | 0.4A | - | - | 0.061 1.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-820EJTS Delta Electronics/Components | 2452 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 2017 | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | - | 82nH | 150MHz | 420mOhm | - | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | 65 | - | 0806 | - | 0.4A | - | - | 0.061 1.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-101EJTS Delta Electronics/Components | 1199 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | - | 100nH | 150MHz | 46mOhm | - | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | 65 | - | 0806 | - | 0.4A | - | - | 0.061 1.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0603CS-180EGTS Delta Electronics/Components | In Stock | - | Datasheet | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | 0603CS | 0.071Lx0.046W 1.80mmx1.16mm | ±2% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 700mA | - | Unshielded | 1 | - | - | - | - | 18nH | 250MHz | 170mOhm | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | - | - | - | 0.7A | - | - | 0.040 1.02mm | - | - | - | ROHS3 Compliant | - | ||
![]() 1008CS-222EGTS Delta Electronics/Components | 25 |
| Datasheet | - | - | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 160MHz | Ceramic | Q IS MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | - | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 280mA | TR, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | 2.2μH | 7.9MHz | 2.8Ohm | - | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | 28 | - | - | - | 0.28A | - | - | 0.080 2.03mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-391EJTS Delta Electronics/Components | 6816 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 560MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 2017 | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 290mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | - | 390nH | 100MHz | 1.5Ohm | - | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | - | 0806 | - | 0.29A | - | - | 0.061 1.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402HM-560EGTS Delta Electronics/Components | 9551 |
| Datasheet | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 200mA | - | Unshielded | 1 | - | - | - | - | 56nH | 100MHz | 1.17Ohm | - | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | 25 | - | - | - | 0.2A | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0805CS-121EGTS Delta Electronics/Components | 219 |
| Datasheet | 16 Weeks | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.1GHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | - | Chip | - | - | 120nH | 150MHz | 510mOhm | - | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | - | 0806 | - | 0.4A | - | - | 0.061 1.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 0402HM-180EGTS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 2012 | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | 700μm | - | - | Not | 18nH | 100MHz | 270mOhm | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | - | 0.37A | 370mA | - | 0.024 0.60mm | - | - | No | ROHS3 Compliant | - | ||
![]() CML0510-2N0-BNH Delta Electronics/Cyntec | In Stock | - | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 7GHz | - | - | -40°C~125°C | Tape & Reel (TR) | - | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | - | Obsolete | 1 (Unlimited) | - | - | - | Thin Film | - | 830mA | - | Shielded | - | - | - | - | - | 2nH | - | 120mOhm Max | - | - | - | 10 @ 100MHz | - | - | - | - | - | - | - | 0.020 0.50mm | - | - | - | - | - |