- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603CC-7N5EJTS Delta Electronics/Components | In Stock | - | Datasheet | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | 0603CC | 0.071Lx0.044W 1.80mmx1.12mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.1A | - | Unshielded | 1 | - | 7.5nH | 250MHz | 59mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | - | 2.1A | 0.040 1.02mm | ROHS3 Compliant | ||
![]() 1008HS-391EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 375MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | 1008HS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | - | Unshielded | 1 | - | 390nH | 25.2MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 0.7A | 0.083 2.10mm | ROHS3 Compliant | ||
![]() 1008HS-122EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 230MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2013 | 1008HS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | 1 | - | 1.2μH | 7.96MHz | 550mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | 25 | - | 0.6A | 0.083 2.10mm | ROHS3 Compliant | ||
![]() 1008HS-103EKFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 33MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | 1008HS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | - | Unshielded | 1 | - | 10μH | 2.52MHz | 2.3Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | - | 0.25A | 0.083 2.10mm | ROHS3 Compliant | ||
![]() 0805CT-100EGTS Delta Electronics/Components | 1017 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 3.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 10nH | - | 80mOhm | - | - | 55 @ 750MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-223EKFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 25MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 250mA | - | Unshielded | - | - | 22μH | - | 6Ohm | - | - | 10 @ 7.96MHz | - | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() 0805CT-682EJFS Delta Electronics/Components | 6129 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 41MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | - | Chip | 6.8μH | - | 2.4Ohm | - | - | 15 @ 7.96MHz | 15 | 0806 | 0.4A | 0.039 1.00mm | ROHS3 Compliant | ||
![]() 0805CT-472EKFS Delta Electronics/Components | 3493 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 65MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 400mA | - | Unshielded | - | - | 4.7μH | - | 1.9Ohm | - | - | 15 @ 7.96MHz | - | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() 0805CT-103EKFS Delta Electronics/Components | 3778 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 31MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | - | Chip | 10μH | - | 2.7Ohm | - | - | 14 @ 7.96MHz | 14 | 0806 | 0.4A | 0.039 1.00mm | ROHS3 Compliant | ||
![]() 0805CT-153EKFS Delta Electronics/Components | 752 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 28MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 300mA | - | Unshielded | - | - | 15μH | - | 5Ohm | - | - | 12 @ 7.96MHz | - | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() 0805CT-153EJFS Delta Electronics/Components | 523 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 28MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 300mA | - | Unshielded | - | - | 15μH | - | 5Ohm | - | - | 12 @ 7.96MHz | - | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() 0805CT-332EKFS Delta Electronics/Components | 826 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 70MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 450mA | - | Unshielded | - | - | 3.3μH | - | 1.4Ohm | - | - | 13 @ 7.96MHz | - | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() 0805CT-100EKTS Delta Electronics/Components | 3385 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 3.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 10nH | - | 80mOhm | - | - | 55 @ 750MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-120EJTS Delta Electronics/Components | 1195 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 3.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 12nH | - | 100mOhm | - | - | 55 @ 750MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-102EJTS Delta Electronics/Components | 3623 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 80MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 170mA | - | Unshielded | - | - | 1μH | - | 3.5Ohm | - | - | 16 @ 50MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-151EGTS Delta Electronics/Components | 1345 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.05GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 300mA | - | Unshielded | - | - | 150nH | - | 800mOhm | - | - | 40 @ 250MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-151EJTS Delta Electronics/Components | 14526 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.05GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 300mA | - | Unshielded | - | - | 150nH | - | 800mOhm | - | - | 40 @ 250MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-121EGTS Delta Electronics/Components | 2573 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.15GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 300mA | - | Unshielded | - | - | 120nH | - | 680mOhm | - | - | 40 @ 250MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-150EJTS Delta Electronics/Components | 3598 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.95GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 15nH | - | 100mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-330EKTS Delta Electronics/Components | 3923 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.35GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | - | - | 33nH | - | 280mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant |