- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805CT-120EKTS Delta Electronics/Components | 3768 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 3.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 12nH | - | 100mOhm | - | - | 55 @ 750MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-330EJTS Delta Electronics/Components | 3378 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.35GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | - | - | 33nH | - | 280mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-560EGTS Delta Electronics/Components | 1392 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.85GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 500mA | - | Unshielded | - | - | 56nH | - | 390mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-270EJTS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.45GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | - | - | 27nH | - | 230mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-470EJTS Delta Electronics/Components | 2465 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | - | - | 47nH | - | 390mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-8N2EKTS Delta Electronics/Components | 3786 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 4.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 8.2nH | - | 80mOhm | - | - | 50 @ 1GHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-6N8EKTS Delta Electronics/Components | 4502 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 5.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 6.8nH | - | 80mOhm | - | - | 50 @ 1GHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-220EKTS Delta Electronics/Components | 2818 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.9GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 22nH | - | 150mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-680EKTS Delta Electronics/Components | 1479 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 500mA | - | Unshielded | - | - | 68nH | - | 400mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-4N7EKTS Delta Electronics/Components | 3112 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 5.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 4.7nH | - | 60mOhm | - | - | 50 @ 1GHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-150EKTS Delta Electronics/Components | 4630 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.95GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 15nH | - | 100mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-121EKTS Delta Electronics/Components | 3485 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.15GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 300mA | - | Unshielded | - | - | 120nH | - | 680mOhm | - | - | 40 @ 250MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-390EKTS Delta Electronics/Components | 3728 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | - | - | 39nH | - | 330mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-390EGTS Delta Electronics/Components | 1818 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | - | - | 39nH | - | 330mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-470EGTS Delta Electronics/Components | 1697 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | - | - | 47nH | - | 390mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-150EGTS Delta Electronics/Components | 34 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.95GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 15nH | - | 100mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-680EGTS Delta Electronics/Components | 1367 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 500mA | - | Unshielded | - | - | 68nH | - | 400mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-270EGTS Delta Electronics/Components | 5232 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.45GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | - | - | 27nH | - | 230mOhm | - | - | 50 @ 500MHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-6N8EJTS Delta Electronics/Components | 7608 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 5.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | - | - | 6.8nH | - | 80mOhm | - | - | 50 @ 1GHz | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-223EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 25MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | TR, 7 Inch | Unshielded | 1 | Chip | 22μH | 7.96MHz | 6Ohm | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | 10 | 0806 | 0.25A | 0.039 1.00mm | ROHS3 Compliant |