- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805CT-102EKTS Delta Electronics/Components | 3868 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 80MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 170mA | Unshielded | - | 1μH | - | 3.5Ohm | - | - | 16 @ 50MHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-220EJTS Delta Electronics/Components | 5635 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | - | 22nH | - | 150mOhm | - | - | 50 @ 500MHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-180EJTS Delta Electronics/Components | 3777 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 3.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | - | 18nH | - | 130mOhm | - | - | 50 @ 500MHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-3N9EJTS Delta Electronics/Components | 5772 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 6.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | - | 3.9nH | - | 60mOhm | - | - | 60 @ 1GHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-390EJTS Delta Electronics/Components | 3486 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | - | 39nH | - | 330mOhm | - | - | 50 @ 500MHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-680EJTS Delta Electronics/Components | 4525 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | - | 68nH | - | 400mOhm | - | - | 50 @ 500MHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-220EGTS Delta Electronics/Components | 327 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | - | 22nH | - | 150mOhm | - | - | 50 @ 500MHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-3N9EKTS Delta Electronics/Components | 7582 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 6.1GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | - | 3.9nH | - | 60mOhm | - | - | 60 @ 1GHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-560EJTS Delta Electronics/Components | 3926 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.85GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | - | 56nH | - | 390mOhm | - | - | 50 @ 500MHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-270EKTS Delta Electronics/Components | 4285 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 2.45GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±10% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | - | 27nH | - | 230mOhm | - | - | 50 @ 500MHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-820EJTS Delta Electronics/Components | 4257 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | - | 82nH | - | 440mOhm | - | - | 50 @ 500MHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-8N2EJTS Delta Electronics/Components | 7920 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 4.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±5% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | - | 8.2nH | - | 80mOhm | - | - | 50 @ 1GHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() 0805CT-820EGTS Delta Electronics/Components | 2075 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | 1.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CT | 0.090Lx0.068W 2.29mmx1.73mm | ±2% | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | - | 82nH | - | 440mOhm | - | - | 50 @ 500MHz | - | - | - | - | 0.041 1.03mm | ROHS3 Compliant | ||
![]() HCB0750-700L Delta Electronics/Components | 2502 |
| Datasheet | 16 Weeks | Surface Mount | Nonstandard | YES | WRAPAROUND | RECTANGULAR PACKAGE | - | - | - | -40°C~125°C | Tape & Reel (TR) | HCB0750 | 0.283Lx0.276W 7.20mmx7.00mm | ±20% | Active | 1 (Unlimited) | 2 | EAR99 | - | 8504.50.80.00 | 48A | Unshielded | 1 | 70nH | 0.1MHz | 0.19mOhm | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 75A | - | 0.205 5.20mm | ROHS3 Compliant | ||
![]() HTEH20121T-R47MSR Delta Electronics/Cyntec | 14 |
| - | 8 Weeks | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Metal | - | -55°C~125°C | Tape & Reel (TR) | HTEH20121T | 0.079Lx0.047W 2.00mmx1.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 4.6A | Shielded | - | 470nH | - | 25mOhm Max | - | - | - | - | - | - | - | 0.039 1.00mm | ROHS3 Compliant | ||
![]() 0402HM-110EKTS Delta Electronics/Components | 8633 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 11nH | 100MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | - | - | 0.5A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-121EKTS Delta Electronics/Components | 5727 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 110mA | Unshielded | 1 | 120nH | 100MHz | 2.66Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | 20 | - | - | 0.11A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-160EKTS Delta Electronics/Components | 3649 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 370mA | Unshielded | 1 | 16nH | 100MHz | 240mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 0.37A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-1N5EDTS Delta Electronics/Components | 8379 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 18GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 1.5nH | 100MHz | 30mOhm | RF INDUCTOR | DUAL ENDED | 10 @ 250MHz | 10 | - | - | 1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-270EKTS Delta Electronics/Components | 9430 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 27nH | 100MHz | 520mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | - | - | 0.28A | 0.024 0.60mm | ROHS3 Compliant |