- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HM-1N5ECTS Delta Electronics/Components | 5981 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 18GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1A | Unshielded | 1 | 1.5nH | 100MHz | 30mOhm | RF INDUCTOR | DUAL ENDED | 10 @ 250MHz | 10 | 1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-220EKTS Delta Electronics/Components | 4991 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 310mA | Unshielded | 1 | 22nH | 100MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.31A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N4EKTS Delta Electronics/Components | 6385 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.4nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N4ECTS Delta Electronics/Components | 6942 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.4nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N9EKTS Delta Electronics/Components | 9572 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 2.9nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-300EJTS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 270mA | Unshielded | 1 | 30nH | 100MHz | 580mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.27A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-3N0EKTS Delta Electronics/Components | 9204 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 10GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | - | 750mA | Unshielded | - | 3nH | - | 70mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-360EKTS Delta Electronics/Components | 8770 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 260mA | Unshielded | 1 | 36nH | 100MHz | 630mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.26A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N1EBTS Delta Electronics/Components | 8583 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 10GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.1nH | Active | 1 (Unlimited) | - | - | Wirewound | - | 750mA | Unshielded | - | 4.1nH | - | 70mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N1ECTS Delta Electronics/Components | 7194 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 4.1nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N3EKTS Delta Electronics/Components | 9537 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 4.3nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-430EKTS Delta Electronics/Components | 7190 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | Unshielded | 1 | 43nH | 100MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.25A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N3EDTS Delta Electronics/Components | 6978 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 4.3nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N9ECTS Delta Electronics/Components | 90 | - | Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 2.9nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N5EKTS Delta Electronics/Components | 6619 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.5nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N1EKTS Delta Electronics/Components | 4419 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 4.1nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-5N8ECTS Delta Electronics/Components | 7222 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 8GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 5.8nH | 100MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.7A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N1EJTS Delta Electronics/Components | 7998 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 4.1nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-620EKTS Delta Electronics/Components | 9572 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 145mA | Unshielded | 1 | 62nH | 100MHz | 1.82Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 200MHz | 20 | 0.145A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-620EJTS Delta Electronics/Components | 4447 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 145mA | Unshielded | 1 | 62nH | 100MHz | 1.82Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 200MHz | 20 | 0.145A | 0.024 0.60mm | ROHS3 Compliant |