- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805CS-151EKFS Delta Electronics/Components | 3840 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 900MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.1A | Unshielded | 1 | 150nH | 25.2MHz | 180mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 1.1A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-221EJFS Delta Electronics/Components | 1399 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 550MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 220nH | 25.2MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 0.7A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-271EJFS Delta Electronics/Components | 3314 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 550MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 270nH | 25.2MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 0.7A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-271EKFS Delta Electronics/Components | 2544 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 550MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 270nH | 25.2MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 0.7A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-103EKFS Delta Electronics/Components | 191 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 30MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | Unshielded | 1 | 10μH | 2.52MHz | 4.5Ohm | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 15 | 0.18A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-821EJFS Delta Electronics/Components | 2051 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 300MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 820nH | 25.2MHz | 550mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 0.5A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-822EJFS Delta Electronics/Components | 9016 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 33MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | Unshielded | 1 | 8.2μH | 7.96MHz | 3.3Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.18A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-121EKFS Delta Electronics/Components | 3392 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 700MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.1A | Unshielded | 1 | 120nH | 25.2MHz | 180mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 1.1A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-151EJFS Delta Electronics/Components | 86 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 900MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.1A | Unshielded | 1 | 150nH | 25.2MHz | 180mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 1.1A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-472EJFS Delta Electronics/Components | 596 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 45MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 200mA | Unshielded | 1 | 4.7μH | 7.96MHz | 2.1Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.2A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-392EJFS Delta Electronics/Components | 1638 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 55MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | Unshielded | 1 | 3.9μH | 7.96MHz | 1.6Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.3A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-391EKFS Delta Electronics/Components | 6023 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 420MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 390nH | 25.2MHz | 350mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 0.6A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-181EJFS Delta Electronics/Components | 2917 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 600MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | 1 | 180nH | 25.2MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 0.8A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-681EKFS Delta Electronics/Components | 4371 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 300MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 680nH | 25.2MHz | 600mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 0.5A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-152EKFS Delta Electronics/Components | 4226 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 250MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 350mA | Unshielded | 1 | 1.5μH | 7.96MHz | 1.05Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.35A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-391EJFS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 420MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 390nH | 25.2MHz | 350mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 0.6A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-222EKFS Delta Electronics/Components | 2302 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 110MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 320mA | Unshielded | 1 | 2.2μH | 7.96MHz | 1.1Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.32A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-822EKFS Delta Electronics/Components | 4220 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 33MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | Unshielded | 1 | 8.2μH | 7.96MHz | 3.3Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | 15 | 0.18A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-103EJFS Delta Electronics/Components | 336 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 30MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | Unshielded | 1 | 10μH | 2.52MHz | 4.5Ohm | RF INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 15 | 0.18A | 0.057 1.45mm | ROHS3 Compliant | ||
![]() 0805CS-221EKFS Delta Electronics/Components | 3594 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 550MHz | Ferrite | -40°C~85°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.067W 2.29mmx1.71mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 220nH | 25.2MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 25.2MHz | 20 | 0.7A | 0.057 1.45mm | ROHS3 Compliant |