- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1008CS-221EGTS Delta Electronics/Components | 25 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 700MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 220nH | 25MHz | 840mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.5A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-101EGTS Delta Electronics/Components | 25 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q IS MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 650mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 100nH | 25MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | 60 | 0.65A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-271EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 600MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 690mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 270nH | 25MHz | 910mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.69A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-331EJTS Delta Electronics/Components | 25 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 570MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 330nH | 25MHz | 1.05Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.45A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-241EKTS Delta Electronics/Components | 49 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 650MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 240nH | 25MHz | 880mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.5A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-241EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 650MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 240nH | 25MHz | 880mOhm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.5A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-681EJTS Delta Electronics/Components | 25 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 375MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 540mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 680nH | 25MHz | 1.47Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.54A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-102EJTS Delta Electronics/Components | 25 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 290MHz | Ceramic | Q IS MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 370mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 1μH | 25MHz | 1.75Ohm | RF INDUCTOR | DUAL ENDED | 35 @ 50MHz | 35 | 0.37A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-431EGTS Delta Electronics/Components | 16 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 480MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 470mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 430nH | 25MHz | 1.15Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.47A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-272EKTS Delta Electronics/Components | 25 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 140MHz | Ceramic | Q IS MEASURED AT 25 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 290mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 2.7μH | 7.9MHz | 3.2Ohm | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | 0.29A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-182EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 160MHz | Ceramic | Q IS MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 300mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 1.8μH | 7.9MHz | 2.6Ohm | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | 28 | 0.3A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-821EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 350MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 820nH | 25MHz | 1.61Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.4A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-122EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 250MHz | Ceramic | Q IS MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 310mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 1.2μH | 7.9MHz | 2Ohm | RF INDUCTOR | DUAL ENDED | 35 @ 50MHz | 35 | 0.31A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-471EKTS Delta Electronics/Components | 25 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 450MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 470mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 470nH | 25MHz | 1.19Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.47A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-272EJTS Delta Electronics/Components | 25 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 140MHz | Ceramic | Q IS MEASURED AT 25 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 290mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 2.7μH | 7.9MHz | 3.2Ohm | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | 0.29A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-332EKTS Delta Electronics/Components | 9 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 110MHz | Ceramic | Q IS MEASURED AT 25 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 290mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 3.3μH | 7.9MHz | 3.4Ohm | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | 0.29A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-821EJTS Delta Electronics/Components | 25 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 350MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 820nH | 25MHz | 1.61Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.4A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-332EGTS Delta Electronics/Components | 25 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 110MHz | Ceramic | Q IS MEASURED AT 25 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 290mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 3.3μH | 7.9MHz | 3.4Ohm | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | 22 | 0.29A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() 1008CS-431EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 480MHz | Ceramic | Q IS MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 1008CS | 0.115Lx0.110W 2.92mmx2.79mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 470mA | TR, 7 Inch | Unshielded | 1 | Rectangular | 430nH | 25MHz | 1.15Ohm | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | 45 | 0.47A | 0.080 2.03mm | ROHS3 Compliant | ||
![]() CML0306-15N-HNH Delta Electronics/Cyntec | In Stock | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 3.7GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±3% | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 180mA | - | Shielded | - | - | 15nH | - | 1.5Ohm Max | - | - | 4 @ 100MHz | - | - | 0.013 0.33mm | - |