- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Current - Saturation (Isat) | DC Resistance | Ihs Manufacturer | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) | Sampling Rate (Per Second) | Cross Section Area | Inductance Range | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VCHA105D-470MS6 Delta Electronics/Cyntec | 200 |
| Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | 4.2A | - | - | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 165°C | Tape & Reel (TR) | VCHA105D | 0.427" L x 0.394" W (10.85mm x 10.00mm) | ±20% | Active | - | Wirewound | - | 3.6 A | - | Unshielded | - | - | - | 47 μH | - | 103mOhm Max | - | - | - | - | - | - | - | - | 0.213" (5.40mm) | Metal | 100 kHz | AEC-Q200 | ||
![]() VCTA25201B-1R0MS6 Delta Electronics/Cyntec | 6718 |
| Datasheet | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | 4.2A | - | - | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 165°C | Tape & Reel (TR) | VCTA25201B | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Active | - | Molded | - | 3.4 A | - | Unshielded | - | - | - | 1 μH | - | 42mOhm Max | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | - | 1 MHz | AEC-Q200 | ||
![]() VCMT136E-2R2MN54M Delta Electronics/Cyntec | 131 |
| Datasheet | Surface Mount | Nonstandard | - | - | - | - | - | - | 15A | - | - | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | Tape & Reel (TR) | VCMT136E | 0.530" L x 0.496" W (13.45mm x 12.60mm) | ±20% | Active | - | Molded | - | 18.9 A | - | Unshielded | - | - | - | 2.2 μH | - | 4.5mOhm Max | - | - | - | - | - | - | - | - | 0.256" (6.50mm) | Metal | 100 kHz | AEC-Q200 | ||
![]() VCTA32251B-1R0MS6 Delta Electronics/Cyntec | 1667 |
| Datasheet | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | - | - | - | 4.5A | - | - | Delta Electronics/Cyntec | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 165°C | Tape & Reel (TR) | VCTA32251B | 0.126" L x 0.098" W (3.20mm x 2.50mm) | ±20% | Active | - | Molded | - | 3.6 A | - | Unshielded | - | - | - | 1 μH | - | 36mOhm Max | - | - | - | - | - | - | - | - | 0.047" (1.20mm) | Metal | 1 MHz | AEC-Q200 | ||
![]() HCB0747B-101 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.0004 Ω | DELTA ELECTRONICS INC | - | - | - | ROHS COMPLIANT | - | - | - | - | Active | - | - | - | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 0.1 μH | - | - | - | - | ||
![]() HCB138040-111 Delta Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | DELTA ELECTRONICS INC | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | ||
![]() HCB0740-201L Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.00024 Ω | DELTA ELECTRONICS INC | - | 125 °C | -40 °C | - | 4 mm | 7 mm | SMT | 7 mm | Active | - | - | DC RESISTANCE IS MEASURED AT: 10% | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | Chip | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2828 | NO | 39 A | 0.2 μH | - | - | - | - | ||
![]() 1008PS-102K Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | FERRITE | - | 0.05 Ω | DELTA ELECTRONICS INC | - | 85 °C | -40 °C | 1515 | 2.74 mm | 3.81 mm | SMT | 3.78 mm | Active | Yes | 387 MHz | Q MEASURED AT 1 MHz | - | - | - | - | 10% | - | EAR99 | - | 8504.50.80.00 | - | TR, 7 Inch | - | 1 | Wirewound | compliant | - | 0.1 MHz | - | RF INDUCTOR | DUAL ENDED | 35 | GENERAL PURPOSE INDUCTOR | 1515 | NO | 2 A | 1 μH | - | - | - | - | ||
![]() HCB117555-121 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.00025 Ω | DELTA ELECTRONICS INC | - | 125 °C | -40 °C | - | 5.5 mm | 10.9 mm | SMT | 7.5 mm | Active | - | - | DC RESISTANCE IS MEASURED AT: 7% | - | - | - | - | 15% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | Chip | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4330 | NO | 54 A | 0.12 μH | - | - | - | - | ||
![]() THA02P51X Delta Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGC135-3R6 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.00372 Ω | DELTA ELECTRONICS INC | - | - | - | CHIP, 4949 | - | - | - | - | Active | - | - | - | - | - | - | - | 30% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | NO | 10.7 A | 3.6 μH | - | - | - | - | ||
![]() SIWC13656R5PF Delta Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HCB0770-900L Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.00035 Ω | DELTA ELECTRONICS INC | - | 125 °C | -40 °C | - | 7.2 mm | 7.5 mm | SMT | 7 mm | Active | - | - | DC RESISTANCE IS MEASURED AT: 10% | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | Chip | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3028 | NO | 48 A | 0.09 μH | - | - | - | - | ||
![]() HCB0950-301 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.00037 Ω | DELTA ELECTRONICS INC | - | 125 °C | -40 °C | CHIP, 3528, ROHS COMPLIANT | - | - | - | - | Active | - | - | DCR IS MEASURED AT 6% TOLERANCE | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | - | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3528 | NO | 37 A | 0.3 μH | - | - | - | - | ||
![]() HCB1060-181 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.0006 Ω | DELTA ELECTRONICS INC | - | - | - | CHIP, 3932-24, ROHS COMPLIANT | - | - | - | - | Active | - | - | - | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 3932 | YES | - | 0.18 μH | - | - | - | - | ||
![]() SPO135-1R2 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.00372 Ω | DELTA ELECTRONICS INC | - | - | - | CHIP, 4949 | - | - | - | - | Active | - | - | - | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | - | YES | - | 1.2 μH | - | - | - | - | ||
![]() MPL73-2R2 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.02 Ω | DELTA ELECTRONICS INC | - | 125 °C | -55 °C | CHIP, 2928, ROHS COMPLIANT | - | - | - | - | Active | Yes | - | - | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 2928 | YES | 8 A | 2.2 μH | - | - | - | - | ||
![]() HCUV117595-271H Delta Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | DELTA ELECTRONICS INC | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | EAR99 | - | 8504.50.80.00 | - | - | - | - | - | compliant | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | - | - | - | - | ||
![]() 1008CT-080EJPS Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | CERAMIC | - | 0.22 Ω | DELTA ELECTRONICS INC | - | 125 °C | -40 °C | CHIP, 1008 | - | - | - | - | Active | - | 5000 MHz | - | - | - | - | - | 5% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | - | compliant | - | 50 MHz | - | RF INDUCTOR | DUAL ENDED | 50 | GENERAL PURPOSE INDUCTOR | - | NO | 0.6 A | 8.2 μH | - | - | - | - | ||
![]() HCB1180-471 Delta Electronics Inc | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | - | - | 0.00035 Ω | DELTA ELECTRONICS INC | - | 125 °C | -40 °C | - | 8 mm | 11.2 mm | SMT | 11.2 mm | Active | - | - | DC RESISTANCE IS MEASURED AT: 10% | - | - | - | - | 20% | - | EAR99 | - | 8504.50.80.00 | - | - | - | 1 | Chip | compliant | - | 0.1 MHz | - | POWER INDUCTOR | DUAL ENDED | - | GENERAL PURPOSE INDUCTOR | 4444 | NO | 45 A | 0.47 µH | - | - | - | - |