- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CML0306-10N-HNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 4.5GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±3% | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 180mA | Shielded | - | 10nH | - | 1.3Ohm Max | - | - | 4 @ 100MHz | - | - | 0.013 0.33mm | - | ||
![]() CML0306-9N1-HNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 4.5GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±3% | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 180mA | Shielded | - | 9.1nH | - | 1.2Ohm Max | - | - | 4 @ 100MHz | - | - | 0.013 0.33mm | - | ||
![]() CML0306-18N-JNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 3.1GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±5% | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 160mA | Shielded | - | 18nH | - | 1.7Ohm Max | - | - | 4 @ 100MHz | - | - | 0.013 0.33mm | - | ||
![]() CML0306-6N2-JNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±5% | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 250mA | Shielded | - | 6.2nH | - | 600mOhm Max | - | - | 4 @ 100MHz | - | - | 0.013 0.33mm | - | ||
![]() CML0510-2N0-CNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 7GHz | - | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 830mA | Shielded | - | 2nH | - | 120mOhm Max | - | - | 10 @ 100MHz | - | - | 0.020 0.50mm | - | ||
![]() CML0510-1N5-CNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 10GHz | - | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 1.2A | Shielded | - | 1.5nH | - | 100mOhm Max | - | - | 15 @ 100MHz | - | - | 0.020 0.50mm | - | ||
![]() CML0510-3N6-CNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 7GHz | - | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 500mA | Shielded | - | 3.6nH | - | 200mOhm Max | - | - | 10 @ 100MHz | - | - | 0.020 0.50mm | - | ||
![]() CML0510-1N2-BNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 10GHz | - | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 1.2A | Shielded | - | 1.2nH | - | 100mOhm Max | - | - | 15 @ 100MHz | - | - | 0.020 0.50mm | - | ||
![]() CML0510-2N7-BNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 7GHz | - | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 600mA | Shielded | - | 2.7nH | - | 160mOhm Max | - | - | 10 @ 100MHz | - | - | 0.020 0.50mm | - | ||
![]() CML0510-8N2-CNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 5GHz | - | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.2nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 230mA | Shielded | - | 8.2nH | - | 850mOhm Max | - | - | 8 @ 100MHz | - | - | 0.020 0.50mm | - | ||
![]() CML0510-12N-HNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 4GHz | - | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±3% | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 190mA | Shielded | - | 12nH | - | 1.8Ohm Max | - | - | 4 @ 100MHz | - | - | 0.020 0.50mm | - | ||
![]() CML0306-0N6-CNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.2nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 900mA | Shielded | - | 0.6nH | - | 100mOhm Max | - | - | - | - | - | 0.013 0.33mm | - | ||
![]() CML0306-2N2-BNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 620mA | Shielded | - | 2.2nH | - | 200mOhm Max | - | - | 4 @ 100MHz | - | - | 0.013 0.33mm | - | ||
![]() CML0306-2N7-BNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 500mA | Shielded | - | 2.7nH | - | 230mOhm Max | - | - | 4 @ 100MHz | - | - | 0.013 0.33mm | - | ||
![]() CML0306-2N7-CNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.2nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 500mA | Shielded | - | 2.7nH | - | 230mOhm Max | - | - | 4 @ 100MHz | - | - | 0.013 0.33mm | - | ||
![]() CML0510-3N6-BNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0402 (1005 Metric) | - | - | - | 7GHz | - | - | -40°C~125°C | Tape & Reel (TR) | CML0510 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 500mA | Shielded | - | 3.6nH | - | 200mOhm Max | - | - | 10 @ 100MHz | - | - | 0.020 0.50mm | - | ||
![]() CML0306-1N5-BNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 650mA | Shielded | - | 1.5nH | - | 160mOhm Max | - | - | 5 @ 100MHz | - | - | 0.013 0.33mm | - | ||
![]() CML0306-3N6-BNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.1nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 400mA | Shielded | - | 3.6nH | - | 320mOhm Max | - | - | 4 @ 100MHz | - | - | 0.013 0.33mm | - | ||
![]() CML0306-2N4-CNH Delta Electronics/Cyntec | In Stock | - | - | - | Surface Mount | 0201 (0603 Metric) | - | - | - | 6GHz | - | - | -40°C~85°C | Tape & Reel (TR) | CML0306 | 0.024Lx0.012W 0.61mmx0.31mm | ±0.2nH | Obsolete | 1 (Unlimited) | - | - | Thin Film | - | 500mA | Shielded | - | 2.4nH | - | 200mOhm Max | - | - | 4 @ 100MHz | - | - | 0.013 0.33mm | - | ||
![]() 0402HP-210EGTS Delta Electronics/Components | 8240 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | Unshielded | 1 | 21nH | 250MHz | 46mOhm | RF INDUCTOR | DUAL ENDED | - | 48 | 0.45A | 0.024 0.60mm | ROHS3 Compliant |