- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0805CS-241EKTS Delta Electronics/Components | 4551 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 690MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 350mA | TR, 7 Inch | Unshielded | 1 | Chip | 240nH | 100MHz | 1Ohm | RF INDUCTOR | DUAL ENDED | 44 @ 250MHz | 44 | 0806 | 0.35A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-150EKTS Delta Electronics/Components | 4127 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.4GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 15nH | 250MHz | 170mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-332EKTS Delta Electronics/Components | 2228 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 40MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 90mA | TR, 7 Inch | Unshielded | 1 | Chip | 3.3μH | 7.9MHz | 4.4Ohm | RF INDUCTOR | DUAL ENDED | 15 @ 7.9MHz | 15 | 0806 | 0.09A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-151EKTS Delta Electronics/Components | 3147 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 920MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | Chip | 150nH | 100MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.4A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-121EKTS Delta Electronics/Components | 2445 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.1GHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | Chip | 120nH | 150MHz | 510mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.4A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-301EKTS Delta Electronics/Components | 4238 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 620MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 330mA | TR, 7 Inch | Unshielded | 1 | Chip | 300nH | 100MHz | 1.2Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0806 | 0.33A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-470EKTS Delta Electronics/Components | 102 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.65GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 47nH | 200MHz | 310mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-601EKTS Delta Electronics/Components | 3926 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 260MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | TR, 7 Inch | NO | 1 | Chip | 600nH | 25MHz | 1.6Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.45A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-681EKTS Delta Electronics/Components | 4414 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 200MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 190mA | TR, 7 Inch | NO | 1 | Chip | 680nH | 25MHz | 2.2Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.19A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-391EKTS Delta Electronics/Components | 2827 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 560MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 290mA | TR, 7 Inch | Unshielded | 1 | Chip | 390nH | 100MHz | 1.5Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0806 | 0.29A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-680EKTS Delta Electronics/Components | 3744 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.45GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 68nH | 200MHz | 380mOhm | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-720EGTS Delta Electronics/Components | 6223 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 72nH | 150MHz | 400mOhm | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | 65 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-182EKTS Delta Electronics/Components | 4438 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 80MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | TR, 7 Inch | Unshielded | 1 | Chip | 1.8μH | 7.9MHz | 2.5Ohm | RF INDUCTOR | DUAL ENDED | 16 @ 7.9MHz | 16 | 0806 | 0.17A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0402HS-1N2EJTS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 12.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±5% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 740mA | - | Unshielded | 1 | - | 1.2nH | 250MHz | 90mOhm | RF INDUCTOR | DUAL ENDED | 14 @ 250MHz | 14 | - | 1.36A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-210EGTS Delta Electronics/Components | 8240 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | - | Unshielded | 1 | - | 21nH | 250MHz | 46mOhm | RF INDUCTOR | DUAL ENDED | - | 48 | - | 0.45A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-240EGTS Delta Electronics/Components | 8013 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.15GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | - | Unshielded | 1 | - | 24nH | 250MHz | 190mOhm | RF INDUCTOR | DUAL ENDED | - | 55 | - | 0.7A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-190EGTS Delta Electronics/Components | 7099 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | - | NO | 1 | - | 19nH | 250MHz | 145mOhm | RF INDUCTOR | DUAL ENDED | - | 61 | - | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-300EGTS Delta Electronics/Components | 1563 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.9GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | - | Unshielded | 1 | - | 30nH | 250MHz | 330mOhm | RF INDUCTOR | DUAL ENDED | - | 61 | - | 0.45A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-250EGTS Delta Electronics/Components | 8142 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.15GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | - | Unshielded | 1 | - | 25nH | 250MHz | 250mOhm | RF INDUCTOR | DUAL ENDED | - | 57 | - | 0.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-360EGTS Delta Electronics/Components | 7923 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 480mA | - | Unshielded | 1 | - | 36nH | 250MHz | 360mOhm | RF INDUCTOR | DUAL ENDED | - | 59 | - | 0.48A | 0.024 0.60mm | ROHS3 Compliant |