- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HC-5N6ECTS Delta Electronics/Components | 6626 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | - | 5.6nH | - | 51mOhm | - | - | 30 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-430EGTS Delta Electronics/Components | 9094 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | Unshielded | 1 | 43nH | 250MHz | 520mOhm | RF INDUCTOR | DUAL ENDED | - | 52 | 0.45A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-6N0ECTS Delta Electronics/Components | 3601 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 7.7GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | Active | 1 (Unlimited) | - | - | Wirewound | - | 760mA | Unshielded | - | 6nH | - | 56mOhm | - | - | 30 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-190EKTS Delta Electronics/Components | 7229 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 370mA | NO | 1 | 19nH | 100MHz | 270mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.37A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-190EJTS Delta Electronics/Components | 9405 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 370mA | Unshielded | 1 | 19nH | 100MHz | 270mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.37A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-180EJTS Delta Electronics/Components | 9131 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 370mA | Unshielded | 1 | 18nH | 100MHz | 270mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.37A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-200EJTS Delta Electronics/Components | 9471 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 370mA | Unshielded | 1 | 20nH | 100MHz | 270mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.37A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-240EKTS Delta Electronics/Components | 7175 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 24nH | 100MHz | 520mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-470EGTS Delta Electronics/Components | 16923 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.4GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | - | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 420mA | Unshielded | 1 | 47nH | 250MHz | 580mOhm | RF INDUCTOR | DUAL ENDED | - | 48 | 0.42A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-2N7EBTS Delta Electronics/Components | 6115 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 15GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.1 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 2012 | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.1nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 850mA | Unshielded | 1 | 2.7nH | 100MHz | 50mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | 0.85A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-390EKTS Delta Electronics/Components | 7175 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | NO | 1 | 39nH | 100MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.25A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-330EJTS Delta Electronics/Components | 5782 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.2GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 260mA | Unshielded | 1 | 33nH | 100MHz | 630mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.26A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-3N0EJTS Delta Electronics/Components | 9148 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 10GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | - | - | Wirewound | - | 750mA | Unshielded | - | 3nH | - | 70mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-3N0EBTS Delta Electronics/Components | 4580 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 10GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.1nH | Active | 1 (Unlimited) | - | - | Wirewound | - | 750mA | Unshielded | - | 3nH | - | 70mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-3N9EDTS Delta Electronics/Components | 4440 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 3.9nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-3N9EKTS Delta Electronics/Components | 7229 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 3.9nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HC-4N7ECTS Delta Electronics/Components | 7160 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | 0402HC | 0.043Lx0.024W 1.10mmx0.60mm | ±0.2nH | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 800mA | Unshielded | - | 4.7nH | - | 51mOhm | - | - | 30 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N3EBTS Delta Electronics/Components | 1270 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 10GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.1nH | Active | 1 (Unlimited) | - | - | Wirewound | - | 750mA | Unshielded | - | 4.3nH | - | 70mOhm | - | - | 25 @ 250MHz | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-4N1EDTS Delta Electronics/Components | 9468 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 10GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 750mA | Unshielded | 1 | 4.1nH | 100MHz | 70mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.75A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-120EJTS Delta Electronics/Components | 7843 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | - | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | Unshielded | 1 | 12nH | 100MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | 30 | 0.5A | 0.024 0.60mm | ROHS3 Compliant |