- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HM-6N2ECTS Delta Electronics/Components | 3973 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 8GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 6.2nH | 100MHz | 90mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.7A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-820EJTS Delta Electronics/Components | 7207 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 130mA | Unshielded | 1 | 82nH | 100MHz | 2.24Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | 20 | 0.135A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-6N8EJTS Delta Electronics/Components | 8722 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 700mA | Unshielded | 1 | 6.8nH | 100MHz | 90mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.7A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-9N5EKTS Delta Electronics/Components | 8004 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 540mA | Unshielded | 1 | 9.5nH | 100MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.54A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-100EHTS Delta Electronics/Components | 3816 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.7GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.3A | Unshielded | 1 | 10nH | 250MHz | 85mOhm | RF INDUCTOR | DUAL ENDED | - | 62 | 1.3A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-100EJTS Delta Electronics/Components | 6130 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.7GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.3A | Unshielded | 1 | 10nH | 250MHz | 85mOhm | RF INDUCTOR | DUAL ENDED | - | 62 | 1.3A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-150EKTS Delta Electronics/Components | 111 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.9GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.1A | Unshielded | 1 | 15nH | 250MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | - | 62 | 1.1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-180EHTS Delta Electronics/Components | 5825 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.55GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 900mA | Unshielded | 1 | 18nH | 250MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | - | 58 | 0.9A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-130EHTS Delta Electronics/Components | 7740 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.2GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 870mA | Unshielded | 1 | 13nH | 250MHz | 140mOhm | RF INDUCTOR | DUAL ENDED | - | 62 | 0.87A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-150EHTS Delta Electronics/Components | 3722 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.9GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.1A | Unshielded | 1 | 15nH | 250MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | - | 62 | 1.1A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HM-7N5ECTS Delta Electronics/Components | 4986 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.2 NANO HENRY, Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0402HM | 0.045Lx0.028W 1.15mmx0.70mm | ±0.2nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 570mA | Unshielded | 1 | 7.5nH | 100MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.57A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-1N0EJTS Delta Electronics/Components | 13776 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 16GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.3A | Unshielded | 1 | 1nH | 250MHz | 30mOhm | RF INDUCTOR | DUAL ENDED | - | 46 | 2.3A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-1N0EDTS Delta Electronics/Components | 6312 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 16GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2.3A | Unshielded | 1 | 1nH | 250MHz | 30mOhm | RF INDUCTOR | DUAL ENDED | - | 46 | 2.3A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-200EHTS Delta Electronics/Components | 3788 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.5GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 780mA | Unshielded | 1 | 20nH | 250MHz | 185mOhm | RF INDUCTOR | DUAL ENDED | - | 58 | 0.78A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-240EGTS Delta Electronics/Components | 9534 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | Unshielded | 1 | 24nH | 250MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 0.4A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-6N8EJTS Delta Electronics/Components | 1425 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.5A | Unshielded | 1 | 6.8nH | 250MHz | 55mOhm | RF INDUCTOR | DUAL ENDED | - | 68 | 1.5A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-2N4EDTS Delta Electronics/Components | 9610 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 14GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.5 NANO HENRY, Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±0.5nH | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 2A | Unshielded | 1 | 2.4nH | 250MHz | 42mOhm | RF INDUCTOR | DUAL ENDED | - | 60 | 2A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-270EHTS Delta Electronics/Components | 8738 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.2GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±3% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | Unshielded | 1 | 27nH | 250MHz | 275mOhm | RF INDUCTOR | DUAL ENDED | - | 62 | 0.45A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-270EGTS Delta Electronics/Components | 572 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.48GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | Unshielded | 1 | 27nH | 250MHz | 300mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | 0.4A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HP-270EKTS Delta Electronics/Components | 2829 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.2GHz | Ceramic | Q MEASURED AT 900MHZ | -40°C~125°C | Tape & Reel (TR) | 0402HP | 0.045Lx0.028W 1.15mmx0.70mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 450mA | Unshielded | 1 | 27nH | 250MHz | 275mOhm | RF INDUCTOR | DUAL ENDED | - | 62 | 0.45A | 0.024 0.60mm | ROHS3 Compliant |