- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603HM-100EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | 1 | 10nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.65A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-150EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | Unshielded | 1 | 15nH | 100MHz | 130mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.6A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-200EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.9GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 550mA | Unshielded | 1 | 20nH | 100MHz | 160mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.55A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-330EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.2GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 420mA | Unshielded | 1 | 33nH | 100MHz | 230mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.42A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-180EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 550mA | Unshielded | 1 | 18nH | 100MHz | 160mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.55A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-360EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.9GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | Unshielded | 1 | 36nH | 100MHz | 260mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.4A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-211EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 210nH | 100MHz | 2Ohm | RF INDUCTOR | DUAL ENDED | 48 @ 250MHz | 48 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-110EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 650mA | Unshielded | 1 | 11nH | 100MHz | 110mOhm | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | 0.65A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-270EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.7GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 440mA | Unshielded | 1 | 27nH | 100MHz | 210mOhm | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | 40 | 0.44A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HP-180EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 0603HP | 0.055Lx0.045W 1.40mmx1.15mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.2A | Unshielded | 1 | 18nH | 250MHz | 78mOhm | RF INDUCTOR | DUAL ENDED | 41 @ 250MHz | 41 | 1.2A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-510EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 200MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 370mA | Unshielded | 1 | 51nH | 100MHz | 330mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.37A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-620EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | Q MEASURED AT 200MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 280mA | Unshielded | 1 | 62nH | 100MHz | 510mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.28A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-720EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.1GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 270mA | Unshielded | 1 | 72nH | 100MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.27A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-151EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 160mA | NO | 1 | 150nH | 100MHz | 1.5Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.16A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-470EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.6GHz | Ceramic | Q MEASURED AT 200MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 380mA | NO | 1 | 47nH | 100MHz | 290mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.38A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-161EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.35GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 150mA | Unshielded | 1 | 160nH | 100MHz | 2.1Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.15A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-560EKTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.4GHz | Ceramic | Q MEASURED AT 200MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±10% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 360mA | Unshielded | 1 | 56nH | 100MHz | 350mOhm | RF INDUCTOR | DUAL ENDED | 38 @ 200MHz | 38 | 0.36A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HM-820EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 250mA | Unshielded | 1 | 82nH | 100MHz | 600mOhm | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | 0.25A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0603HC-2N2EJTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | Q MEASURED AT 250MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HC | 0.071Lx0.043W 1.80mmx1.10mm | ±5% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 1.4A | NO | 1 | 2.2nH | 100MHz | 18mOhm | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | 1.4A | 0.035 0.90mm | ROHS3 Compliant | ||
![]() 0603HM-131EGTS Delta Electronics/Components | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.45GHz | Ceramic | Q MEASURED AT 150MHZ | -55°C~125°C | Tape & Reel (TR) | 0603HM | 0.055Lx0.031W 1.40mmx0.80mm | ±2% | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | Unshielded | 1 | 130nH | 100MHz | 1.4Ohm | RF INDUCTOR | DUAL ENDED | 32 @ 150MHz | 32 | 0.17A | 0.024 0.60mm | ROHS3 Compliant |