- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | DC Resistance | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Special Features | Tolerance | ECCN Code | HTS Code | Number of Functions | Construction | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | Shielded | Rated Current-Max | Inductance-Nom (L) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCBD101195-301 Delta Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | DELTA ELECTRONICS INC | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | 8504.50.80.00 | - | - | compliant | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SIL520A-3R3 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.085 Ω | DELTA ELECTRONICS INC | - | - | ROHS COMPLIANT | - | - | - | - | Active | - | - | 30% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 2 A | 3.3 µH | ||
![]() SPL145-3R0 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.0062 Ω | DELTA ELECTRONICS INC | - | - | CHIP, 5150 | - | - | - | - | Active | - | - | - | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | NO | 18 A | 3 µH | ||
![]() SIQ1048-3R9 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.016 Ω | DELTA ELECTRONICS INC | 125 °C | -40 °C | CHIP, 3939-19, ROHS COMPLIANT | - | - | - | - | Active | - | - | 20% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4141 | YES | 5.3 A | 3.9 µH | ||
![]() SIQ125-2R1 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.014 Ω | DELTA ELECTRONICS INC | 105 °C | -20 °C | CHIP, 4848 | - | - | - | - | Active | - | - | 30% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 7 A | 2.1 µH | ||
![]() HCB1180-221 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.00035 Ω | DELTA ELECTRONICS INC | 125 °C | -40 °C | - | 8 mm | 11.2 mm | SMT | 11.2 mm | Active | - | DC RESISTANCE IS MEASURED AT: 10% | 20% | EAR99 | 8504.50.80.00 | 1 | Chip | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4444 | NO | 45 A | 0.22 μH | ||
![]() HCB0747-101 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.00026 Ω | DELTA ELECTRONICS INC | 125 °C | -40 °C | - | 4.7 mm | 7 mm | SMT | 7 mm | Active | - | DC RESISTANCE IS MEASURED AT: 10% | 20% | EAR99 | 8504.50.80.00 | 1 | Chip | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2828 | NO | 38 A | 0.1 μH | ||
![]() SIQ125R-220 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.04 Ω | DELTA ELECTRONICS INC | - | - | ROHS COMPLIANT | - | - | - | - | Active | - | - | 20% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 2.8 A | 22 μH | ||
![]() SIQ125-100 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.025 Ω | DELTA ELECTRONICS INC | 105 °C | -20 °C | CHIP, 4848 | - | - | - | - | Active | - | - | 20% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.001 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 4 A | 10 µH | ||
![]() HCB1175B-361HD Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.00047 Ω | DELTA ELECTRONICS INC | - | - | CHIP, 4328-30, ROHS COMPLIANT | - | - | - | - | Active | - | DCR IS MEASURED AT 10% TOLERANCE | 15% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4328 | YES | - | 0.36 µH | ||
![]() HCB1070-151L Delta Electronics Inc | In Stock | - | Datasheet | - | - | - | - | - | DELTA ELECTRONICS INC | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | 8504.50.80.00 | - | - | compliant | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | ||
![]() SI65-2R7L Delta Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 0.025 Ω | DELTA ELECTRONICS INC | - | - | - | - | - | - | - | Active | Yes | - | 15% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | NO | 2.9 A | 2.7 µH | ||
![]() SIG4012-6R8 Delta Electronics Inc | In Stock | - | Datasheet | YES | ONE SURFACE | RECTANGULAR PACKAGE | 2 | 0.156 Ω | DELTA ELECTRONICS INC | - | - | CHIP, 4040-12M, HALOGEN FREE AND ROHS COMPLIANT | - | - | - | - | Active | - | - | 20% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 1515 | YES | 1.7 A | 6.8 µH | ||
![]() HCH1355-1R0 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.002 Ω | DELTA ELECTRONICS INC | 115 °C | -20 °C | CHIP, 5350 | - | - | - | - | Active | - | - | 20% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 15 A | 1 µH | ||
![]() THA02P51 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.0055 Ω | DELTA ELECTRONICS INC | - | - | CHIP, 4949 | - | - | - | - | Active | - | - | 20% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | NO | - | 3 µH | ||
![]() HCB0770-121L Delta Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SIQ125-5R8 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.021 Ω | DELTA ELECTRONICS INC | 105 °C | -20 °C | CHIP, 4848 | - | - | - | - | Active | - | - | 30% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | YES | 4.4 A | 5.8 µH | ||
![]() MPT133-R68M1 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.0025 Ω | DELTA ELECTRONICS INC | 125 °C | -55 °C | CHIP, 5050 | - | - | - | - | Active | - | - | 20% | EAR99 | 8504.50.80.00 | 1 | - | compliant | - | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | - | NO | 28 A | 0.68 μH | ||
![]() HCB0770-221 Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.00071 Ω | DELTA ELECTRONICS INC | 125 °C | -40 °C | - | 7 mm | 7 mm | SMT | 7 mm | Active | - | DC RESISTANCE IS MEASURED AT: 10% | 20% | EAR99 | 8504.50.80.00 | 1 | Chip | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 2828 | NO | 33 A | 0.22 μH | ||
![]() HCB1175B-281HD Delta Electronics Inc | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.00047 Ω | DELTA ELECTRONICS INC | - | - | CHIP, 4328-30, ROHS COMPLIANT | - | - | - | - | Active | - | DCR IS MEASURED AT 10% TOLERANCE | 15% | EAR99 | 8504.50.80.00 | 1 | - | compliant | 0.1 MHz | POWER INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4328 | YES | - | 0.28 μH |