- Tolerance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Inductor Type
- Number of Terminals
- Number of Functions
- Shape/Size Description
- Surface Mount
- Terminal Placement
Attribute column
Manufacturer
Delta Electronics Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0402HS-5N1EGTS Delta Electronics/Components | 6266 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 800mA | - | Unshielded | 1 | - | 5.1nH | 250MHz | 83mOhm | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | 0.8A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-9N0EGTS Delta Electronics/Components | 9345 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.16GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 680mA | - | Unshielded | 1 | - | 9nH | 250MHz | 104mOhm | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | 22 | - | 0.68A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-110EGTS Delta Electronics/Components | 18153 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.68GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | - | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 640mA | - | Unshielded | 1 | - | 11nH | 250MHz | 120mOhm | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | - | 0.64A | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0402HS-121EGTS Delta Electronics/Components | 6333 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | 1.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0402HS | 0.050Lx0.030W 1.27mmx0.76mm | ±2% | - | Active | 1 (Unlimited) | - | EAR99 | Wirewound | 8504.50.80.00 | 50mA | - | Unshielded | - | - | 120nH | - | 2.66Ohm | - | - | 20 @ 250MHz | - | - | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() 0805CS-820EKTS Delta Electronics/Components | 1289 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | NO | 1 | Chip | 82nH | 150MHz | 420mOhm | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | 65 | 0806 | 0.4A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-821EKTS Delta Electronics/Components | 3927 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 200MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 180mA | TR, 7 Inch | Unshielded | 1 | Chip | 820nH | 25MHz | 2.35Ohm | RF INDUCTOR | DUAL ENDED | 23 @ 50MHz | 23 | 0806 | 0.18A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-120EKTS Delta Electronics/Components | 5331 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 12nH | 250MHz | 150mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-102EGTS Delta Electronics/Components | 58 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 100MHz | Ceramic | Q MEASURED AT 50MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | TR, 7 Inch | Unshielded | 1 | Chip | 1μH | 25MHz | 2.5Ohm | RF INDUCTOR | DUAL ENDED | 20 @ 50MHz | 20 | 0806 | 0.17A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-122EJTS Delta Electronics/Components | 6395 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 100MHz | Ceramic | Q MEASURED AT 25MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | TR, 7 Inch | Unshielded | 1 | Chip | 1.2μH | 7.9MHz | 2.5Ohm | RF INDUCTOR | DUAL ENDED | 18 @ 25MHz | 18 | 0806 | 0.17A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-121EJTS Delta Electronics/Components | 2782 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.1GHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | Chip | 120nH | 150MHz | 510mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.4A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-111EGTS Delta Electronics/Components | 2750 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | NO | 1 | Chip | 110nH | 150MHz | 480mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.4A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-180EGTS Delta Electronics/Components | 1856 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 18nH | 250MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-181EJTS Delta Electronics/Components | 1618 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 870MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | Chip | 180nH | 100MHz | 640mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.4A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-152EGTS Delta Electronics/Components | 451 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 100MHz | Ceramic | Q MEASURED AT 25MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | TR, 7 Inch | NO | 1 | Chip | 1.5μH | 7.9MHz | 2.5Ohm | RF INDUCTOR | DUAL ENDED | 16 @ 25MHz | 16 | 0806 | 0.17A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-151EJTS Delta Electronics/Components | 3099 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 920MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | Unshielded | 1 | Chip | 150nH | 100MHz | 560mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.4A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-182EGTS Delta Electronics/Components | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 80MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±2% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | TR, 7 Inch | Unshielded | 1 | Chip | 1.8μH | 7.9MHz | 2.5Ohm | RF INDUCTOR | DUAL ENDED | 16 @ 7.9MHz | 16 | 0806 | 0.17A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-180EJTS Delta Electronics/Components | 3143 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 600mA | TR, 7 Inch | Unshielded | 1 | Chip | 18nH | 250MHz | 200mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | 0806 | 0.6A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-182EJTS Delta Electronics/Components | 4111 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 80MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 170mA | TR, 7 Inch | Unshielded | 1 | Chip | 1.8μH | 7.9MHz | 2.5Ohm | RF INDUCTOR | DUAL ENDED | 16 @ 7.9MHz | 16 | 0806 | 0.17A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-220EJTS Delta Electronics/Components | 6423 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.6GHz | Ceramic | Q MEASURED AT 500MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±5% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 500mA | TR, 7 Inch | Unshielded | 1 | Chip | 22nH | 250MHz | 220mOhm | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | 0806 | 0.5A | 0.061 1.55mm | ROHS3 Compliant | ||
![]() 0805CS-221EKTS Delta Electronics/Components | 456 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 850MHz | Ceramic | Q MEASURED AT 250MHZ | -40°C~125°C | Tape & Reel (TR) | 0805CS | 0.090Lx0.071W 2.29mmx1.80mm | ±10% | yes | Active | 1 (Unlimited) | 2 | EAR99 | Wirewound | 8504.50.80.00 | 400mA | TR, 7 Inch | NO | 1 | Chip | 220nH | 100MHz | 700mOhm | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | 0806 | 0.4A | 0.061 1.55mm | ROHS3 Compliant |